CANbus Serial Communications Products
from Moxa Inc.
rsaquo; Transmits up to 2 km over optical fiber. › Converts CAN signals to fiber and fiber to CAN signals. › Baudrate up to 1 Mbps. › Dual power inputs for redundancy. › DIP switch for 120 Ω terminal resistance. › DIP switch for fiber test mode. ›... [See More]
- Network / Bus: CANbus
- Form Factor: DIN Rail
- Device Type: Converter
- Connector: ST
from Shenyang Vhandy Technology Co., Ltd.
GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail to install. Application:... [See More]
- Network / Bus: CANbus
- Serial Protocol: RS232; RS485; RS232 via DB9 or RS485 via Open terminal block
- Device Type: Adapter; Converter
from WINSYSTEMS, INC.
WinSystems ’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features. Two NXP SJA-1000 CAN Bus controllers. [See More]
- Network / Bus: CANbus; PC/104 (PC/104-Plus, EBX, ETX)
- Form Factor: PCB
- Device Type: Adapter
- Data Rate: 1000