PCI Serial Communications Products

87 Results
2-port Isolated RS-232/422/485 Communication Module -- AMAX-5490-A
from Advantech

2-port Isolated RS-232/422/485 Communication Module. Data Bits: 5, 6, 7, 8. Stop Bits: 1, 1.5, 2. Parity: None, even, odd. Baud Rate: 50 bps ~ 230.4 kbps. Data Signals: RS-232: TxD, RxD, GND RS-422: Tx+, Tx-, Rx+, RXRS-485: Data+, Data-. FIFO: 256 bytes. Flow Control: Xon/Xoff [See More]

  • Network / Bus: PCI; 1 x PCIe x1
  • Form Factor: DIN Rail; DIN-rail
  • Serial Protocol: RS232; RS422; RS485
  • Agency Approvals: FCC; CE Conformity
Serial Cards -- 162108
from RS Components, Ltd.

Hilscher CIFX 50-DP Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: D sub, 9-Pin
  • Connector: D sub, 9-Pin
Isolated RS-232, 2-Ports, DB9, PCIe I/F -- MOS-1120Y-0202E
from Advantech

Isolated RS-232, 2-Ports, DB9, PCIe I/F. Meets Advantech Standard iDoor Technology. PCI Express ® Mini Card Specification Revision 1.2 compliant. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting (50bps~921.6kbps). Supports both Isolated &... [See More]

  • Network / Bus: PCI; PCI Express Mini Card Revision 1.2
  • Data Rate: 0.0500 to 922
  • Serial Protocol: RS232
  • Connector: DB9; 2 x Male DB9
Serial Cards -- 162109
from RS Components, Ltd.

Hilscher CIFX 50-DP+ML Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: D sub, 9-Pin
  • Connector: D sub, 9-Pin
Non-Isolated RS-232, DB37 to 4-port DB9, PCIe I/F -- MOS-1120Y-1402E
from Advantech

Non-Isolated RS-232, DB37 to 4-port DB9, PCIe I/F. Meets Advantech Standard iDoor Technology. PCI Express ® Mini Card Specification Revision 1.2 compliant. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting (50bps~921.6kbps). Supports both Isolated... [See More]

  • Network / Bus: PCI; PCI Express Mini Card Revision 1.2
  • Data Rate: 0.0500 to 922
  • Serial Protocol: RS232
  • Connector: 1 x Female DB37
Serial Cards -- 162110
from RS Components, Ltd.

Hilscher CIFX 50-CO Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: 9-Pin, D sub
  • Connector: 9-Pin, D sub
Serial Cards -- 162112
from RS Components, Ltd.

Hilscher CIFX 50-CO+ML Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: 9-Pin, D sub
  • Connector: 9-Pin, D sub
Serial Cards -- 162118
from RS Components, Ltd.

Hilscher CIFX 50E-DP Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: 9-Pin, D sub
  • Connector: 9-Pin, D sub
Serial Cards -- 162119
from RS Components, Ltd.

Hilscher CIFX 50E-DP+ML Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: D sub, 9-Pin
  • Connector: D sub, 9-Pin
Serial Cards -- 162121
from RS Components, Ltd.

Hilscher CIFX 50E-CO Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: 9-Pin, D sub
  • Connector: 9-Pin, D sub
Serial Cards -- 162122
from RS Components, Ltd.

Hilscher CIFX 50E-DN Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: 5 Pin COMBICON
  • Connector: 5 Pin COMBICON
Serial Cards -- 162124
from RS Components, Ltd.

Hilscher CIFX 50E-CC Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: 5 Pin COMBICON
  • Connector: 5 Pin COMBICON
Serial Cards -- 162128
from RS Components, Ltd.

Hilscher CIFX 70E-DP Serial Card [See More]

  • Network / Bus: PCI; PCI
  • Number of Ports: 1
  • Serial Protocol: D sub, 9-Pin
  • Connector: D sub, 9-Pin
Dual Serial(DB9) Port PCI Card -- PCI-2S
from SFCable.com

PCI Bus dual (2) 16C550 serial ports card. Fully compliant with PCI 2.1 and IEEE 1284 specifications. Faster transfer rate of Up 1Mbytes/sec (serial). 16-byte transmitter-receiver FIFO. Supports digital cameras, external high-speed 56K/ISDN modems, etc. Supports Windows?95/98/98SE/Me/NT... [See More]

  • Network / Bus: PCI
  • Number of Ports: 2
USB 3.0 2-Port USB PCI Express Card Adapter -- USR8402
from USR

The USR ® USB 3.0 PCI Express card easily adds 2 USB 3.0 ports to your computer. Connect super speed peripherals like USB 3.0 external hard drives, digital video cameras, high-resolution webcams, even oversized USB connectors, and save time with faster transfer rates of up to 5 Gbps. The blazing... [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Device Type: Adapter
  • Number of Ports: 2
2-Port DB9 (RS-232) Serial PCI Card with 16550 UART, Full Profile -- PCI-D9-02
from Tripp Lite by Eaton

The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the PCI-D9-02 supports... [See More]

  • Network / Bus: PCI
  • Number of Ports: 2
  • Serial Protocol: RS232
Adapter Card -- PCI-AC5
from Opto 22

The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points. [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Device Type: Adapter
Apollo PCI Serial Controller -- 4020P
from SIE Computing Solutions, Inc.

The Apollo 4020P Multiport serial communications controller enables up to four serial devices to be interfaced from one PCI Bus slot. It supports asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports. The Apollo 4020P Multiport high-throughput asynchronous... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter; Controller
  • Form Factor: PCB
Digi Neo®
from Digi International, Inc.

Digi Neo multiport serial cards provied 4 or 8 serial port connectivity solutions over a PCIe connection in low profile or standard profile computers. They are designed for reliable serial port expansion in tight workspaces and specialized server/PC environments. They are ideal for point-of-sale,... [See More]

  • Network / Bus: PCI; PCI Express
  • Serial Protocol: RS232
  • Device Type: Serial Card
  • Form Factor: PCB
Low Profile PCI 1-Port RS-232 Serial Interface -- 7104
from Sealevel Systems, Inc.

The 7104 Low Profile PCI serial interface provides one RS-232 serial port capable of data rates to 460.8K bps. The board utilizes a 16C850 UART to provide 128-byte Tx/Rx FIFOs for maximum reliability in data intensive applications. The Sealevel SeaCOM software driver and utilities make installation... [See More]

  • Network / Bus: PCI
  • Data Rate: 461
  • Serial Protocol: RS232
  • Number of Ports: 1
Serial Communication Port Card -- LPCI-COM-1S
from American Portwell Technology Inc.

Low Profile single port asynchronous serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbps [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 1
  • Serial Protocol: RS422; RS485
  • Connector: DB9
Dual Port RS-232, PCI-Bus Serial Communications Card -- PCI-COM232/2
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved. The... [See More]

  • Network / Bus: PCI
  • Number of Ports: 2
  • Serial Protocol: RS232
  • Agency Approvals: CE Conformity; FCC
1 Port RS232 Low Profile PCI Serial Card -- UC-235
from Brainboxes Limited

Low Profile Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit... [See More]

  • Network / Bus: PCI
  • Data Rate: 115
  • Serial Protocol: RS232
  • Number of Ports: 1
Dual Port PCI RS-232 Interface -- OMG-COMM232-PCI
from OMEGA Engineering, Inc.

The OMG-COMM232-PCI provides two RS-232 serial ports for control and automation applications. The onboard interrupt status port provides maximum Windows flexibility. The OMG-COMM232-PCI includes the 16550 UART, providing a 16 byte FIFO to keep your datacom applications running error free. The 16650... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Form Factor: Desktop / Pedestal; PCB
4-Port RS-232 Intelligent PCI Board -- CP-204J
from Moxa Inc.

MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection box used by most other products, the CP-204J multiport serial board, with its... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
BlueStorm/LP RS-232 -- BL005
from Connect Tech Inc.

Designed and built for installation in a low profile chassis [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Form Factor: PCB
PCI Serial Card 2 Port + 1 Parallel Port -- BT-P2S1P
from SFCable.com

Supports 2 x 16550 fast Uart serrial ports and 1 x ECP/EPP Parallel port. Plug-n-Play; Automatically selects IRQ and I/O address. Supports IRQ Sharing. 16 byte transmit-receive FIFO. SerialData transfer rate up to 115200bps. Support Windows(r) 98SE/2000/ME/NT4.0/XP, Linux and DOS OS. 2 x DB9 Serial... [See More]

  • Network / Bus: PCI
  • Number of Ports: 2
2-Port DB9 (RS-232) Serial PCI Card with 16550 UART, Low Profile -- PCI-D9-02-LP
from Tripp Lite by Eaton

The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the PCI-D9-02-LP... [See More]

  • Network / Bus: PCI
  • Number of Ports: 2
  • Serial Protocol: RS232
RS-485 Adapter Card -- PCI-AC48
from Opto 22

The PCI-AC48 is an isolated, high-speed adapter card designed to link RS-485 serial devices, such as Opto 22's B3000 brains and B1/B2 brain boards, with computers using the Peripheral Component Interconnect (PCI) bus. This adapter card is ideal for customers who have been using Opto 22's AC37... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS485
  • Device Type: Adapter
  • Form Factor: PCB
Apollo PCI Serial Controller -- 4022P
from SIE Computing Solutions, Inc.

The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that provides 3.3V power. The Apollo... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter; Controller
  • Form Factor: PCB
Low Profile PCI 1-Port RS-232 Synchronous Serial Interface (uses Z85230) -- 5103
from Sealevel Systems, Inc.

The 5103 Low Profile PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board utilizes a Z85230 Enhanced Serial Communications Controller (ESCC). The 5103 implements all modem control signals and is MD1 Low Profile and Universal Bus (3.3V and 5V)... [See More]

  • Network / Bus: PCI
  • Data Rate: 128
  • Serial Protocol: RS232
  • Number of Ports: 1
Serial Communication Port Card -- LPCI-COM-4SM
from American Portwell Technology Inc.

Low Profile Quad-port asynchronous RS-232/422/485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232, RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 921Kbps [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Connector: DB9
Dual-Port Serial Interface Cards -- PCI-422/485-2
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Dual-port serial communications card for PCI bus. Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols. Automatic control of RS-485 driver under Windows systems. Includes type 16550 UART with 16-byte... [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Serial Protocol: RS422; RS485
  • Number of Ports: 2
1 Port RS232 PCI Serial Port Card -- UC-246
from Brainboxes Limited

Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating Systems,... [See More]

  • Network / Bus: PCI
  • Data Rate: 115
  • Serial Protocol: RS232
  • Number of Ports: 1
Dual Port PCI RS-232/422/485 Interface -- OMG-ULTRACOMM2-PCI
from OMEGA Engineering, Inc.

The OMG-ULTRACOMM2-PCI provides two field selectable RS-232/422/485 serial ports for control and automation applications. Configure both ports as RS-232 for standard serial COM: port requirements. Choose RS-422 for long distance device connections at up to 4000 feet where noise immunity and high... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Device Type: Adapter
  • Form Factor: Desktop / Pedestal; PCB
C320Turbo -- C32045T
from Moxa Inc.

The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]

  • Network / Bus: PCI; ISA
  • Serial Protocol: RS232
  • Device Type: Adapter; Desktop Connection Modules
  • Form Factor: PCB
4-Port DB9 (RS-232) Serial PCI Express (PCIe) Card with Breakout Cable, Full Profile -- PCE-D9-04-CBL
from Tripp Lite by Eaton

The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its single-chip design provides... [See More]

  • Network / Bus: PCI
  • Number of Ports: 4
  • Serial Protocol: RS232
Aries PCI Serial Controller -- 16000P
from SIE Computing Solutions, Inc.

The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport supports SPARC Solaris, Rev. [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter; Controller
  • Form Factor: PCB
Low Profile PCI 1-Port RS-232, RS-422, RS-485 Isolated Serial Interface -- 7108
from Sealevel Systems, Inc.

The 7108 Low Profile PCI serial interface provides one optically isolated serial port configurable for RS232, RS-422, or RS-485. The board is capable of data rates to 921.6K bps and automatically handles RS-485 transmitter enable/disable. The 7108 utilizes a 16C850 UART to provide 128-byte Tx/Rx... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS232/422/485
  • Number of Ports: 1
Serial Communication Port Card -- LPCI-COM-8SM
from American Portwell Technology Inc.

Low Profile Eight-port asynchronous RS-232/422/485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232/422/485 protocol on any individual port with auto RS-485 control under all OS. [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 8
  • Serial Protocol: RS232/422/485
  • Connector: DB9
Isolated Serial Communication Card -- PCI-ICM-1S
from ACCES I/O Products, Inc.

FEATURES. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Optically isolated, asynchronous serial communications. Supports RS-422 and RS-485 protocols. Automatic control of RS-485 driver under all operating systems. Includes type 16550 UART with 16-byte FIFO... [See More]

  • Network / Bus: PCI
  • Number of Ports: 1
  • Serial Protocol: RS422; RS485
  • Agency Approvals: RoHS (optional feature)
1 Port RS232 plus 1 Port RS422/485 PCI Serial Card -- UC-357
from Brainboxes Limited

Universal PCI providing one RS232 port and one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS232; RS422
  • Number of Ports: 2
Eight PortRS-232 Card for the PCI Bus -- OMG-COMM8-PCI
from OMEGA Engineering, Inc.

The OMG-COMM8-PCI plugs into any IBM or compatible computer with the PCI bus, and provides eight RS-232 Async ports for communication servers, terminals, point of sale (POS) systems, and other data collection devices. The on-board interrupt status port provides maximum Windows flexibility. The... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Form Factor: Desktop / Pedestal; PCB
PCI Serial Board -- C104H/PCI
from Moxa Inc.

The C104H/PCI Series of multiport serial boards is designed for people looking for an easy-to-use 4-port serial board. Plug the C104H/PCI Series board into the appropriate PCI slot, and all configuration tasks will be done automatically, elimintating the need to adjust I/O addresses and IRQ hardware... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
Aries PCI Serial Controller -- 8000P
from SIE Computing Solutions, Inc.

The Aries 8000P Multiport serial communications controllers enable eight serial devices to be interfaced from one PCI Bus slot. This family of high throughput controllers supports asynchronous data transfer rates up to 115.2 kbps, full duplex, simultaneously on all ports. The Aries Multiport... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter; Controller
  • Form Factor: PCB
Low Profile PCI 1-Port RS-232, RS-422, RS-485, RS-530 Serial Interface -- 7106
from Sealevel Systems, Inc.

The 7106 Low Profile PCI serial interface provides one serial port configurable for RS-232, RS-422, RS-485, or RS-530. The board is capable of data rates to 921.6K bps and automatically handles RS-485 transmitter enable/disable. The 7106 utilizes a 16C850 UART to provide 128-byte Tx/Rx FIFOs for... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS232/422/485
  • Number of Ports: 1
Serial Communication Port Card -- LPCI-COM232-4
from American Portwell Technology Inc.

Low Profile Quad-port asynchronous RS-232serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232 protocol under all OS at baud rates up to 921Kbps [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 4
  • Serial Protocol: RS232/422/485
  • Connector: DB9
Isolated Serial Interface Card -- PCI-ICM-2S
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Optically isolated, asynchronous serial communications. Two independent ports each supports RS-422 or RS-485 communications. Type 16550 buffered UARTs protect against data loss in multitasking systems. Baud... [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Serial Protocol: RS422; RS485
  • Number of Ports: 2
1 Port RS422/485 Low Profile PCI Serial Card -- UC-320
from Brainboxes Limited

Low Profile Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS422
  • Number of Ports: 1
Four Port PCI RS-422/485 Interface -- OMG-ULTRACOMM422-PCI Series
from OMEGA Engineering, Inc.

The OMG-ULTRACOMM422-PCI provides four PCI bus RS-422/485 Async links for data collection and other devices. In RS-485 mode, our auto enable feature enables the RS-485 line driver during character transmission and disables it afterward allowing the standard COM: driver to be utilized. The onboard... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS422; RS485
  • Device Type: Adapter
  • Form Factor: Desktop / Pedestal; PCB
PCI Serial Board -- C168H/PCI
from Moxa Inc.

The C168H/PCI multiport serial board is designed for people looking for an easy-to-use 8-port serial board. Plug the C168H/PCI board into the appropriate PCI slot, and all configuration tasks will be done automatically, eliminating the need to adjust I/O addresses and IRQ hardware switches and... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232; RS232/422/485
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
PCI-X Serial ATA Adapter -- 700500001
from SIE Computing Solutions, Inc.

The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed bus interface presents... [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Device Type: Adapter; Controller
  • Number of Ports: 4
Low Profile PCI 1-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z16C32) -- 5104
from Sealevel Systems, Inc.

The 5104 Low Profile PCI serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The board is capable of data rates to 10M bps. The 5104 utilizes a Z16C32 Integrated Universal Serial Controller (IUSC) with built-in DMA controller and... [See More]

  • Network / Bus: PCI
  • Data Rate: 10000
  • Serial Protocol: RS232/422/485
  • Number of Ports: 1
Serial Communication Port Card -- LPCI-COM232-8
from American Portwell Technology Inc.

Low Profile Eight-port asynchronous RS-232 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232 protocol under all OS at baud rates up to 115.6Kbps [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 8
  • Serial Protocol: RS232/422/485
  • Connector: DB9
PCI-104 8-port RS-232/422/485 Serial Communication Board -- 104I-COM-8SM
from ACCES I/O Products, Inc.

The 104I-COM-8SM (PCI-104) family of multi-port, multi-protocol (RS-232, RS-422, RS-485), serial communication boards deliver up to eight high-speed serial communication ports for use in a wide variety of applications. The boards were developed for use by system integrators and manufacturers in the... [See More]

  • Network / Bus: PCI
  • Number of Ports: 2 to 8
  • Serial Protocol: RS232/422/485
  • Connector: 40 Pin Male Headers
1 Port RS422/485 PCI Serial Card -- UC-324
from Brainboxes Limited

Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS422
  • Number of Ports: 1
Low Profile PCI 4-Port RS-232 Board -- OMG-COMM4-LPCI / OMG-COMM4-PCI
from OMEGA Engineering, Inc.

The OMG-COMM4-LPCI-DB25 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and Universal Bus (3.3... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Form Factor: Desktop / Pedestal; PCB
Universal PCI Serial Board -- C218Turbo/PCI
from Moxa Inc.

The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Adapter; Multiport Serial Board
  • Form Factor: PCB
Saturn PCI Serial Controller -- 4522P
from SIE Computing Solutions, Inc.

The Saturn 4522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 4522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI slot that provides 3.3V power. The... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter; Controller
  • Form Factor: PCB
Low Profile PCI 1-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z85230) -- 5102
from Sealevel Systems, Inc.

The 5102 Low Profile PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military applications, banking... [See More]

  • Network / Bus: PCI
  • Data Rate: 128
  • Serial Protocol: RS232/422/485
  • Number of Ports: 1
Serial Communication Port Card -- LPCI-COM422-8
from American Portwell Technology Inc.

Low Profile Eight-port asynchronous RS-422 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-422 protocol under all OS at baud rates up to 921Kbps [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 8
  • Serial Protocol: RS422; RS485
  • Connector: DB9
RS-422/485 Serial Communication Card -- LPCI-COM-1S
from ACCES I/O Products, Inc.

FEATURES. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Supports RS-422 and RS-485 protocols. Automatic control of RS-485 driver under all operating systems. Includes type 16550 UART with 16-byte FIFO buffers. Baud rates up to 460,800 baud. Detected as standard... [See More]

  • Network / Bus: PCI
  • Number of Ports: 1
  • Serial Protocol: RS422; RS485
  • Agency Approvals: RoHS (optional feature)
2 Port RS232 Low Profile PCI Serial Port Card -- UC-101
from Brainboxes Limited

Universal PCI providing two low profile RS232 serial ports. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Includes drivers for all Windows 32 bit and 64 bit... [See More]

  • Network / Bus: PCI
  • Data Rate: 115
  • Serial Protocol: RS232
  • Number of Ports: 2
Single Channel Serial Interface -- OMG-ULTRA-485-PCI
from OMEGA Engineering, Inc.

The OMG-ULTRA-485-PCI is a single channel PCI bus serial I/O adaptor. It provides one field selectable RS-422/485/530 serial port supporting asynchronous data rates up to 460.8K bps. The OMG-ULTRA-485-PCI utilizes the 16850 UART communications chip which features programmable baud rates, data... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS422; RS485; RS-530
  • Device Type: Adapter
  • Form Factor: Desktop / Pedestal; PCB
Universal PCI Serial Board -- CP-102U
from Moxa Inc.

The CP-102U and CP-102UL are 2-port Universal PCI boards designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of the boards... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
Saturn PCI Serial Controller -- 8520P
from SIE Computing Solutions, Inc.

The Saturn Multiport eight-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport supports SPARC Solaris,... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter; Controller
  • Form Factor: PCB
Low Profile PCI 1-Port RS-422, RS-485 Serial Interface -- 7107
from Sealevel Systems, Inc.

The 7107 Low Profile PCI serial interface provides one serial port configurable for RS-422 or RS-485 and is capable of data rates to 921.6K bps. The 7107 utilizes an Oxford 16C950 UART to provide 128-byte Tx/Rx FIFOs, for maximum reliability in data intensive applications, and supports 9-bit... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS232/422/485
  • Number of Ports: 1
Serial Communication Port Card -- LPCI-COM485-8
from American Portwell Technology Inc.

Low Profile Eight-port asynchronous RS-485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-485 protocol with auto RS-485 control under all OS at baud rates up to 921Kbps [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 8
  • Serial Protocol: RS422; RS485
  • Connector: DB9
Serial Interface Cards -- PCI-COM485/4
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Four-port serial communications card for PCI bus. Supports RS-485 multidrop networks. Includes type 16550 UART with 16-byte FIFO buffers. Baud rates up to 460,800 baud. Automatic control of RS-485 driver... [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Serial Protocol: RS485
  • Number of Ports: 4
2 Port RS232 Low Profile PCI Serial Port Card -- UC-253
from Brainboxes Limited

Low Profile Universal PCI providing two RS232 serial ports on cable. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64... [See More]

  • Network / Bus: PCI
  • Data Rate: 115
  • Serial Protocol: RS232
  • Number of Ports: 2
Universal PCI Serial Board -- CP-104JU V2
from Moxa Inc.

The CP-104JU 4-port universal PCI boards is designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating systems, including Windows, Linux, and even Unix. In addition, each of the boards' RS-232 serial... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
Saturn PCI Serial Controller -- 8522P
from SIE Computing Solutions, Inc.

The Saturn 8522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 8522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI slot that provides 3.3V power. The... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter; Controller
  • Form Factor: PCB
Low Profile PCI 2-Port RS-232, RS-422, RS-485 Serial Interface -- 7205
from Sealevel Systems, Inc.

The 7205 PCI Low Profile serial interface provides two serial ports, each individually configurable for RS-232, RS-422 or RS-485. The board is capable of data rates to 921.6K bps and automatically handles RS-485 transmitter enable/disable. The 7205 utilizes 16C850 UARTs to provide 128-byte Tx/Rx... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS232/422/485
  • Number of Ports: 2
Serial Communication Port Card -- PCI-422-485-2
from American Portwell Technology Inc.

Dual-port, asynchronous RS-422/485 serial communications card that can be installed in any 3.3V or 5V PCI slot in PC computers. Supports RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbps [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 2
  • Serial Protocol: RS422; RS485
  • Connector: DB9
Serial Interface Cards -- PCI-COM485/8
from ACCES I/O Products, Inc.

Features. This product has been discontinued. Please contact us for help in finding a suitable replacement. Great News! ACCES has designed the replacement for this discontinued product. Just a click away to the LPCI-COM485/8!. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express... [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Serial Protocol: RS485
  • Number of Ports: 8
2 Port RS232 PCI Serial Card -- UC-302
from Brainboxes Limited

Universal PCI providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating... [See More]

  • Network / Bus: PCI
  • Data Rate: 922
  • Serial Protocol: RS232
  • Number of Ports: 2
Universal PCI Serial Board -- CP-132UL V2
from Moxa Inc.

Over 800 Kbps data throughput for top performance. 921.6 Kbps maximum baudrate for super fast data transmission. ADDC ® provides automatic data direction control for RS-485 signals. Transmit data up to 1.2 km with RS-422/485. 128-byte FIFO and on-chip H/W, S/W flow control. Compatible with... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS422; RS485
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
Low Profile PCI 4-Port RS-232 Serial Interface -- 7406
from Sealevel Systems, Inc.

The 7406 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and Universal Bus (3.3V and 5V)... [See More]

  • Network / Bus: PCI
  • Data Rate: 461
  • Serial Protocol: RS232
  • Number of Ports: 4
Serial Communication Port Card -- PCI-COM-2S
from American Portwell Technology Inc.

Dual-port, asynchronous RS-232/422/485 serial communications card that can be installed in any 3.3V or 5V PCI slot in PC computers. Supports RS-232, RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbaud for RS-422/485 and 115.2Kbps for RS-232. [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 2
  • Serial Protocol: RS232/422/485
  • Connector: DB9
Universal PCI, Eight or Four-port RS-232 Serial Communication Card -- LPCI-COM232-4
from ACCES I/O Products, Inc.

Features. Eight or four-port Universal PCI serial communication card. Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols. Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes. Speeds up to 921kbps. Meets MD2 Low Profile PCI Bus Specification. Universal... [See More]

  • Network / Bus: PCI
  • Number of Ports: 4
  • Serial Protocol: RS232
  • Connector: DB9
2 Port RS232 PCI Serial Card with LPT Parallel Printer Port -- UC-475
from Brainboxes Limited

Universal PCI providing one RS232 serial port, one LPT printer port and an optional RS232 port on a fly lead. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your... [See More]

  • Network / Bus: PCI
  • Data Rate: 115
  • Serial Protocol: RS232
  • Number of Ports: 2
Universal PCI Serial Board -- CP-134U V2
from Moxa Inc.

Over 700 Kbps data throughput for top performance. 921.6 Kbps maximum baudrate for super fast data transmission. ADDC ® provides automatic data direction control for RS-485 signals. 128-byte FIFO and on-chip H/W, S/W flow control. Compatible with 3.3/5V PCI and PCI-X. Drivers provided for... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
Low Profile PCI 8-Port RS-232 Serial Interface -- 7803
from Sealevel Systems, Inc.

The 7803 Low Profile PCI serial interface provides eight RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible... [See More]

  • Network / Bus: PCI
  • Data Rate: 461
  • Serial Protocol: RS232
  • Number of Ports: 8
Serial Communication Port Card -- PCI-COM232-2
from American Portwell Technology Inc.

Dual-port, asynchronous RS-232 serial communications card that can be installed in any 3.3V or 5V PCI slot in PC computers. Supports RS-232 under all OS at baud rates up to 921.6 Kbps. [See More]

  • Network / Bus: PCI; PCI-X
  • Number of Ports: 2
  • Serial Protocol: RS232
  • Agency Approvals: FCC; CE Conformity
Universal PCI, RS-422 Serial Interface Cards -- LPCI-COM422-8
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Eight-Port, RS-422 or RS-485 protocols. Speeds up to 921Kbps. Include type 16550 UARTs (optional 16850). Meets MD2 Low Profile PCI Bus Specification. Breakout cable provides DB9 connectors for each port (no... [See More]

  • Network / Bus: PCI
  • Form Factor: PCB
  • Serial Protocol: RS422
  • Number of Ports: 8
2 Port RS232 PCI Serial Card with max 230,400 baud rate -- UC-607
from Brainboxes Limited

Universal PCI card provides 2 industry standard 9 pin RS232 serial COM ports in a single PCI slot, capable of baud rates up to 230,400.Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8. [See More]

  • Network / Bus: PCI
  • Data Rate: 230
  • Serial Protocol: RS232
  • Number of Ports: 2
Universal PCI Serial Board -- CP-168U V2
from Moxa Inc.

The CP-168U is a smart, 8-port universal PCI board designed for POS and ATM applications. It is a top choice of industrial automation engineers and system integrators, and supports many different operating systems, including Windows, Linux, and even Unix. In addition, each of the board's 8 RS-232... [See More]

  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Device Type: Multiport Serial Board
  • Form Factor: PCB