DIN Rail Mounted Serial Communications Products
from Advantech
1-port RS-232 Serial Device Server. Supports RS-232 serial communication. Supports baud rate up to 921.6 kbps. Provides COM port redirection (Virtual COM) mode. Allows a max. of 5 hosts to access one serial port. Built-in 15 KV ESD protection for all serial signals. Provides 10/100 Mbps auto-sensing... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Device Type: Serial Device Server
- Number of Ports: 1
from Dataforth Corporation
The DCP35 series of products is designed to allow RS-232 devices to be inter-connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Device Type: RS232 Line Driver
- Data Rate: 19.2
from Advantech
1-port RS-232/422/485 Serial Device Server. Supports RS-232/422/485 serial communication. Supports baud rate up to 921.6 kbps. Allows a max. of 5 hosts to access one serial port. Allows a max. of 16 hosts to be accessed as TCP client mode. Provides COM port redirection (Virtual COM), TCP and UDP... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 1
from Advantech
1-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 1
from Advantech
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server. Link any serial device to an IEEE 802.11 a/b/g/n network. Supports up to 921.6 kbps, and any baud rate setting. Provides COM port redirection, TCP, UDP, and pair connection modes. Allows a max. of 5 hosts to access one serial port. [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 1
from Advantech
2-port Isolated RS-232/422/485 Communication Module. Data Bits: 5, 6, 7, 8. Stop Bits: 1, 1.5, 2. Parity: None, even, odd. Baud Rate: 50 bps ~ 230.4 kbps. Data Signals: RS-232: TxD, RxD, GND RS-422: Tx+, Tx-, Rx+, RXRS-485: Data+, Data-. FIFO: 256 bytes. Flow Control: Xon/Xoff [See More]
- Form Factor: DIN Rail; DIN-rail
- Network / Bus: PCI; 1 x PCIe x1
- Serial Protocol: RS232; RS422; RS485
- Agency Approvals: FCC; CE Conformity
from Advantech
2-port RS-232 Serial Device Server. Supports RS-232 serial communication. Supports baud rate up to 921.6 kbps. Provides COM port redirection (Virtual COM) mode. Allows a max. of 5 hosts to access one serial port. Built-in 15 KV ESD protection for all serial signals. Provides 10/100 Mbps auto-sensing... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Device Type: Serial Device Server
- Number of Ports: 2
from Advantech
2-port RS-232/422/485 Serial Device Server. Supports RS-232/422/485 serial communications. Supports baud rate up to 921.6 kbps. Allows a max. of 5 hosts to access one serial port. Allows a max. of 16 hosts to be accessed as TCP client mode. Provides COM port redirection (Virtual COM), TCP and UDP... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 2
from Advantech
2-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 2
from Advantech
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server. Link any serial device to an IEEE 802.11 a/b/g/n network. Provides COM port redirection, TCP, UDP, and pair connection modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 2
from Advantech
4-port Isolated USB 3.0 SuperSpeed Hub. 2,500 VDC voltage isolation for upstream port. 4 downstream USB 3.0 SuperSpeed ports. Supplied by external 10 ~ 30 VDC power or by USB bus power. ESD protection up to ±8 kV (level 3). LED indicators for power-on and speed of each downstream port [See More]
- Form Factor: DIN Rail; DIN
- Device Type: Hub
from Advantech
4-port RS-232/422/485 Serial Device Server. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial port. Allows a max. of... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 4
from Advantech
8-port RS-232/422/485 Serial Device Server - Wide Temperature. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one serial... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 8
from Advantech
8-port RS-422/485 Serial Device Server - Isolation, Wide Temperature. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Provides COM port redirection (Virtual COM), TCP and UDP operation modes. Supports up to 921.6 kbps, and any baud rate setting. Allows a max. of 5 hosts to access one... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS422; RS485
- Device Type: Serial Device Server
- Number of Ports: 8
from Advantech
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN. Converts serial data signals to multi-mode fiber. Inverted fiber state – fiber Off in idle state. 2 KV, 2-way isolation; EMI/RFI protection. Data rate: up to 115.2 kbps. Wide operating temperature: -40 to +80 °C. DIN... [See More]
- Form Factor: DIN Rail; DIN
- Serial Protocol: RS232; RS422; RS485
- Device Type: Converter
- Data Rate: 115
from Advantech
Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2. Converts serial data signals to multi-mode ST fiber optic. Inverted fiber state - fiber light OFF in idle state. 2 KV 3-way optical isolation (input/output/power); EMI/RFI protection. Data rate: up to 115.2 kbps. Wide... [See More]
- Form Factor: DIN Rail; DIN
- Serial Protocol: RS232; RS422; RS485
- Device Type: Converter
- Data Rate: 115
from Advantech
ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted. Converts serial data signals to multi-mode ST fiber optic. 2 KV 3-way optical isolation (input/output/power); EMI/RFI protection. Data rate: up to 115.2 kbps. Wide operating... [See More]
- Form Factor: DIN Rail; DIN
- Serial Protocol: RS232; RS422; RS485
- Device Type: Converter
- Data Rate: 115
from Digi International, Inc.
Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs), bar-code readers and other industrial devices. [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T; Modbus
from Moxa Inc.
The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers are designed with an ultra lean form factor, ruggedness, and to be user-friendly, making reliable... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 100Base-T
from Sichuan Odot Automation System Co., Ltd.
Table Spec [Power]: Max.500mA@5.0Vdc. Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms). Table Spec [Field Power]: Nominal:24Vdc, Range:19.2-28.8Vdc. Table Spec [Wiring]: I/O Wiring : Max.1.5mm ²(AWG 16). Table Spec [Mounting Type]: 35mmDIN-Rail. Table Spec... [See More]
- Form Factor: DIN Rail
- Network / Bus: Modbus
- Serial Protocol: RS232/422/485
- Data Rate: 0.3000 to ?
from Data Connect Enterprise, Inc.
The Data Connect Eport-101 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 10/100Base-T
from OMEGA Engineering, Inc.
The OMEGA iFPX Internet Counter puts 'dumb' data on the World Wide Web. This revolutionary technology transmits virtually any conventional counting application up to 500 KHz over an Ethernet network or the Internet. The OMEGA iFPX (Internet Frequency Pulse Transmitter) can count contacts from the... [See More]
- Form Factor: DIN Rail
- Network / Bus: 10Base-T
- Device Type: Serial Device Server
- Connector: RJ-45
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS232 and one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422
- Device Type: Adapter
- Data Rate: 1000
from Ultra Energy
When you have multiple signals to transmit over fiber optic cable, we offer two solutions; one for bi-directional, point-to-point applications, and one for multi-node applications, with built-in self-healing ring functionality. Multi-Node MX Multiplexer. The EOTec 2000 Multi-Node MX Multiplexer can... [See More]
- Form Factor: DIN Rail
- Number of Ports: 2
- Serial Protocol: RS232; RS485
from ProSoft Technology, Inc.
The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Digi International, Inc.
Digi One IAP combines reliable serial-to-Ethernet connectivity with protocol conversion and interoperability. Users can IP enable a broad range of serial devices, as well as link two industrial devices. It is ideal for device management applications requiring specific industry protocol support. [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Moxa Inc.
NPort ® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes,... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 100Base-T
from Data Connect Enterprise, Inc.
The Data Connect Eport-102 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 10/100Base-T
from OMEGA Engineering, Inc.
The OMEGA iBTHX transmitter lets you monitor and record barometric pressure, temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a Web browser. The iBTHX serves active Web pages to display real time readings; display charts of... [See More]
- Form Factor: DIN Rail
- Network / Bus: 10Base-T
- Device Type: Serial Device Server
- Connector: RJ-45
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family DH-485 to ASCII Generic Serial communications module (5102-DH485-ASCII) creates a powerful connection between devices on a DH-485 network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Moxa Inc.
The NPort ® S8000 series combines an industrial device server with a full-function managed Ethernet switch by integrating 2 fiber ports, 3 Ethernet ports, and 4 RS-232/422/485 serial ports, allowing you to easily install, manage, and maintain the product. Combining a device server and switch in... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 100Base-T
from Data Connect Enterprise, Inc.
The Data Connect Eport-104 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-104 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232; RS422; RS485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 10/100Base-T
from OMEGA Engineering, Inc.
View Temperature + Humidity with Web Browser!!!. The OMEGA iTHX transmitter let's you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. The OMEGA iTHX serves Active Web Pages to display real time... [See More]
- Form Factor: DIN Rail
- Network / Bus: 10Base-T
- Device Type: Serial Device Server
- Connector: RJ-45
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family DH-485 to DNP 3.0 Master communications module creates a powerful connection between a DH-485 device and a DNP slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and one DNP 3.0 Master... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Moxa Inc.
The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Converter
- Connector: SC or ST
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS422
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Moxa Inc.
rsaquo; Transmits up to 2 km over optical fiber. › Converts CAN signals to fiber and fiber to CAN signals. › Baudrate up to 1 Mbps. › Dual power inputs for redundancy. › DIP switch for 120 Ω terminal resistance. › DIP switch for fiber test mode. ›... [See More]
- Form Factor: DIN Rail
- Network / Bus: CANbus
- Device Type: Converter
- Connector: ST
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS422
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one DH-485 configurable serial port. [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Moxa Inc.
802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
from Brainboxes Limited
Ethernet to Serial device server providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family DH-485 to Honeywell DE Master communications module (5106-DH485-DEM) creates a powerful connection between devices on a DH-485 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and up... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000,... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T; Modbus
from Brainboxes Limited
Ethernet to Serial device server providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS422
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family DH-485 to PROFIBUS DP Slave communications module (5105-DH485-PDPS) creates a powerful connection between devices on a DH-485 network and a PROFIBUS DP master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T; PROFIBUS
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS422
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to ASCII Generic Serial communications module creates a powerful connection between devices on an EtherNet/IP network and ASCII devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides a single Ethernet port and up to four ASCII configurable... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Brainboxes Limited
USB to Serial adapter providing two RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Drivers for... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS422
- Device Type: Adapter
- Network / Bus: USB
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial port. [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Brainboxes Limited
Ethernet to Serial device server providing access to four RS232 serial port. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Brainboxes Limited
USB to Serial Server providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232
- Device Type: Serial Device Server
- Network / Bus: USB
from ProSoft Technology, Inc.
The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Brainboxes Limited
Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS422
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DH-485 communications module (5301-MBP-DH485) creates a powerful connection between devices on a Modbus Plus network and DH-485 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus DB9F port and one DH-485 configurable... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T; Modbus
from Brainboxes Limited
USB to Serial server providing four RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS422
- Device Type: Serial Device Server
- Network / Bus: USB
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DNP 3.0 Slave communications module (5301-MBP-DNPS) creates a powerful connection between devices on a Modbus Plus network and DNP Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one configureable DB9F port and one serial... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T; Modbus
from Brainboxes Limited
Ethernet to Serial device server providing access to 8 RS232 serial ports. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232
- Device Type: Adapter
- Data Rate: 1000
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T; Modbus
from Brainboxes Limited
USB to Serial server providing 8 RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232
- Device Type: Adapter
- Network / Bus: USB
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T; Modbus