Serial Hub Serial Communications Products

45 Results
RS232 Modem Splitter -- 9703
from S.I. Tech, Inc.

Modem sharing for three users. Connect multiple terminals to one modem and save on the expense of extra modems and lines. [See More]

  • Device Type: Hub; Modem Splitter
  • Form Factor: Rack Mounted
  • Serial Protocol: RS232
  • Number of Ports: 4
USB Hubs -- 102630
from RS Components, Ltd.

StarTech.com S5G16AINDS-USB-A-HUB [See More]

  • Device Type: Hub
  • Number of Ports: 16
  • Network / Bus: USB
4-port Isolated USB 3.0 SuperSpeed Hub -- USB-4630-BE
from Advantech

4-port Isolated USB 3.0 SuperSpeed Hub. 2,500 VDC voltage isolation for upstream port. 4 downstream USB 3.0 SuperSpeed ports. Supplied by external 10 ~ 30 VDC power or by USB bus power. ESD protection up to ±8 kV (level 3). LED indicators for power-on and speed of each downstream port [See More]

  • Device Type: Hub
  • Form Factor: DIN Rail; DIN
USB Hubs -- 1238108
from RS Components, Ltd.

StarTech.com ST103008U2C USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 10
  • Network / Bus: USB
USB Hubs -- 1238109
from RS Components, Ltd.

StarTech.com ST1030USBM USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 10
  • Network / Bus: USB
USB Hubs -- 1238110
from RS Components, Ltd.

StarTech.com ST43004UA USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
USB Hubs -- 1383780
from RS Components, Ltd.

StarTech.com HB30C3A1GE USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 3
  • Network / Bus: USB
USB Hubs -- 1383781
from RS Components, Ltd.

StarTech.com ST53004U1C USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
USB Hubs -- 1383782
from RS Components, Ltd.

StarTech.com ST7300USBME USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 7
  • Network / Bus: USB
USB Hubs -- 1383783
from RS Components, Ltd.

StarTech.com ST93007U2C USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 7
  • Network / Bus: USB
USB Hubs -- 1383784
from RS Components, Ltd.

StarTech.com ST4300PBU3 USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
USB Hubs -- 1385506
from RS Components, Ltd.

StarTech.com ST4300USB3GB USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
USB Hubs -- 1385530
from RS Components, Ltd.

StarTech.com ST4200MINI2 USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
USB Hubs -- 1385531
from RS Components, Ltd.

StarTech.com ST4300U3C3 USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 7
  • Network / Bus: USB
USB Hubs -- 1385532
from RS Components, Ltd.

StarTech.com ST7320USBC USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 7
  • Network / Bus: USB
USB Hubs -- 1385534
from RS Components, Ltd.

StarTech.com HB30C3A1CFB USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
USB Hubs -- 1385535
from RS Components, Ltd.

StarTech.com ST4202USBGB USB Hub [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
Remote I/O Manager -- RHIO10
from Sena Technologies

Remote Ethernet I/O manager [See More]

  • Device Type: Hub
  • Network / Bus: 10Base-T
  • Serial Protocol: RS232
  • Form Factor: Desktop / Pedestal
USB 2.4GHz Wireless Presenter -- 1504-SF-18
from SFCable.com

This 2.4GHz RF Wireless Presenter will offer you increased control for more effective presentations. Please read this manual to learn valuable information about the proper use and installation. With this Wireless Presenter, you don't need to stand beside your computer or have an additional person... [See More]

  • Device Type: Hub
8 Port RS422/485 USB to Serial Multi Drop Hub -- US-601
from Brainboxes Limited

USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. [See More]

  • Device Type: Hub
  • Network / Bus: USB
  • Serial Protocol: RS422
  • Form Factor: DIN Rail; Panel
4 Port Rugged Industrial USB 3.0 Hub (Mountable) -- ST4300USBM
from L-com, Inc.

The ST4300USBM Mountable 4-Port Industrial USB Hub (USB 3.0) offers a simple way to expand a systems current USB capability by providing 4 additional external USB 3.0 ports from a single USB 3.0 host connection, with speeds up to 5 Gbps. Designed for extreme operating environments, this... [See More]

  • Device Type: Hub
  • Network / Bus: USB
Industrial USB 2.0 Hub with Isolation, 4-Port -- ICI202A
from Black Box

Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection [See More]

  • Device Type: Hub
  • Data Rate: 12000
  • Network / Bus: USB
  • Agency Approvals: CE Conformity
RS232 Interface -- AC31A
from Opto 22

Addressable RS232 Interface 120 VAC [See More]

  • Device Type: Hub
  • Network / Bus: Multidrop Network
  • Serial Protocol: RS232
  • Form Factor: Stand Alone
A Complete Gateway Solution for Sensor Connectivity, Control and Communication -- SmartBoat/SmartFlex
from Airmar Technology Corporation

The SmartBoat ® system is uniquely designed to connect, control, and communicate sensor data across multiple networks regardless of sensor output protocols and peripheral types. SmartBoat delivers universal interfaces to the varied sensors and protocols onboard and provides the ability to... [See More]

  • Device Type: Hub; Converter
TruLink® 4 port USB 3.0 SuperSpeed Hub -- 2404-29056-ADT
from Quiktron, Inc.

The USB 3.0 4-Port Hub is compliant with USB 3.0 specification while also being backward compatible with the USB 2.0 specification. The USB SuperSpeed Hub allows for easy connection of up to 4 USB 3.0 devices to your computer, such as an MP3 players, digital cameras, or hard drives. The streamlined,... [See More]

  • Device Type: Hub
  • Number of Ports: 4
  • Network / Bus: USB
W&T 33601, USB Hub, Industry -- 16800 [33601 from Wiesemann & Theis GmbH]
from TOP-electronics USA

USB-Hub, Industry: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2. Housing suitable for installation on top hat rails. Operating temperature range 0...70 °C. USB compatibility USB 1.0 USB 1.1 USB 2.0. Transmission rate up to max. 480 Mbps Multi-TT... [See More]

  • Device Type: Hub
  • Network / Bus: USB
High Performance 4-Port USB Hub -- LPH-204B
from Vaunix Technology Corporation

Designed to power our Lab Brick devices and other peripherals, Lab Brick LPH-Series 4-port USB hubs deliver clean, highly regulated power to audio, video, RF, and microwave USB devices for various types of engineers and technicians. Being portable, USB powered and hand-held, these high powered hubs... [See More]

  • Device Type: Hub
  • Form Factor: Portable
  • Network / Bus: USB
  • Data Rate: 480000
USB Hub -- UPort 204
from Moxa Inc.

gt; Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. > USB-IF Certification. > Compatible with USB 1.1 devices. > 15 KV ESD Level 4 protection for all USB ports. > Wall mountable. > Comprehensive diagnostic LEDs. > Full 500 mA of power per port. > Choose bus power or... [See More]

  • Device Type: Hub; USB Hub
  • Network / Bus: USB
  • Serial Protocol: USB
  • Form Factor: Desktop / Pedestal
Rugged, Industrial Grade, 4-Port High-Speed USB 2.0 Hub with High-Retention USB Connectors and Extended Temperature Operation -- USB-104-HUB
from ACCES I/O Products, Inc.

Features. Rugged, industrialized, four-port USB hub. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Extended temperature (-40 °C to +85 °C) for industrial grade applications. Data transfer rates up to 480 Mbps. Supports bus powered and self powered modes. Three power input connectors... [See More]

  • Device Type: Hub
  • Form Factor: DIN Rail (optional feature); Module
  • Network / Bus: USB
  • Number of Ports: 4
USB Serial Communication Port Device -- USB-IIRO4-2SM
from American Portwell Technology Inc.

USB 4-port hub internally to provide four optically isolated digital inputs, four digital electromechanical relay outputs and two ports of RS-232/422/485 serial communication in a small rugged enclosure with DB25 connector for digital and two DB9 connectors for serial. [See More]

  • Device Type: Hub
  • Network / Bus: USB; PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232/422/485
  • Form Factor: Desktop / Pedestal
4-Port SS+ / SS / HS USB Type-C Gen2 SmartHub -- USB7252C
from Microchip Technology, Inc.

The Microchip USB7252C SmartHub ™ IC is a low-power, OEM configurable, USB 3.2 Gen 2 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB7252C is fully compliant with the Universal Serial Bus Revision 3.2 Specification and USB 2.0 Link Power... [See More]

  • Device Type: Hub
External USB Box -- FBHU2054
from Ningbo Best Group Co., Ltd.

External USB Box For Hard Rdivers.it Allows Easy Sharing Of Large Files Between Computers And Between Offices. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics... [See More]

  • Device Type: Hub
  • Network / Bus: USB
Industrial USB 2.0 Hub with Isolation, 7-Port -- ICI208A
from Black Box

Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection [See More]

  • Device Type: Hub
  • Data Rate: 12000
  • Network / Bus: USB
  • Agency Approvals: CE Conformity
RS232 Interface -- AC31B
from Opto 22

Addressable RS232 Interface 220 VAC [See More]

  • Device Type: Hub
  • Network / Bus: Multidrop Network
  • Serial Protocol: RS485
  • Form Factor: Stand Alone
USB Hub -- UPort 404
from Moxa Inc.

Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort ™ 404 and UPort ™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480... [See More]

  • Device Type: Hub; USB Hub
  • Network / Bus: USB
  • Serial Protocol: USB
  • Form Factor: Desktop / Pedestal
USB Hub Firmware Memory -- USBF129
from Microchip Technology, Inc.

USBF129, a USB Firmware memory chip, is a companion to the Microchip Automotive USB Smart Hub devices: USB84604 and USB84602. It is factory pre-programmed with version 129 of the binary firmware, which contains application firmware and default hub configuration settings. The USBF129 memory function... [See More]

  • Device Type: Hub
Generic USB Hub (C) -- FBHU2048C
from Ningbo Best Group Co., Ltd.

Generic USB Hub(c). Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Device Type: Hub
  • Network / Bus: USB
Industrial USB 2.0 Hub, 4-Port -- ICI104A
from Black Box

Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection [See More]

  • Device Type: Hub
  • Data Rate: 480000
  • Network / Bus: USB
RS232 Interface -- AC31C
from Opto 22

Addressable RS232 Interface DC [See More]

  • Device Type: Hub
  • Network / Bus: Multidrop Network
  • Serial Protocol: RS232
  • Form Factor: Stand Alone
USB Hub Firmware Memory -- USBF4100
from Microchip Technology, Inc.

USBF4100, a USB Firmware memory chip, is a companion to the USB SmartHub ™ family of controllers. Full custom programming alternatives are available upon request with latest version of the binary firmware, which contains application firmware and default hub configuration settings. The USBF4100... [See More]

  • Device Type: Hub
Generic USB Hub -- FBHU2048D
from Ningbo Best Group Co., Ltd.

Generic USB Hub(c). Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Device Type: Hub
  • Network / Bus: USB
Industrial USB 2.0 Hub, 4-Port -- ICI200A
from Black Box

Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection [See More]

  • Device Type: Hub
  • Data Rate: 480000
  • Network / Bus: USB
  • Agency Approvals: CE Conformity
USB Compound Hub -- FBHU2049
from Ningbo Best Group Co., Ltd.

USB Compound Hub. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Device Type: Hub
  • Network / Bus: USB
Industrial USB 2.0 Hub, 7-Port -- ICI207A
from Black Box

Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection [See More]

  • Device Type: Hub
  • Data Rate: 480000
  • Network / Bus: USB
  • Agency Approvals: CE Conformity
USB 2.0 Hub, 4-Port -- IC147A-R3
from Black Box

The USB 2.0 Hub, 4-Port complies with the USB 2.0 standard and provides data transfer rates of up to 480 Mbps. A single Hub allows you to connect up to four Universal Serial Bus (USB) printers, scanners, and other devices to a single PC. [See More]

  • Device Type: Hub
  • Agency Approvals: CE Conformity
  • Network / Bus: USB