Serial Data Converter Serial Communications Products
from Advantech
4-port RS-232 Serial to USB Converter. Full compliance with USB V1.1 and V2.0 specifications. RS-232 port supported. Transmission speed up to 921.6 kbps. Bus-powered; no need for external power supply. Plug & Play installation. No additional IRQs or I/O ports required. Hot swap function support [See More]
- Device Type: Converter
- Serial Protocol: RS232
from Infineon Technologies AG
Digital DC-DC Multiphase Controller [See More]
- Device Type: Converter
- Agency Approvals: RoHS
from Sensata Technologies
This serial-to-parallel converter module takes serial data from either an SSI (S3) or RS-422 Interface (S1) encoder and converts it to a 15 Bit parallel output. This eliminates the high cost and noise susceptibility of long, parallel cable runs, enabling the simplicity of a serial output encoder and... [See More]
- Device Type: Converter
from Dataforth Corporation
The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and... [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
- Data Rate: 0.0750 to 19.2
from S.I. Tech, Inc.
Mini Point to Point, DB25F, Multimode, ST Conn. [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
- Form Factor: DIN Rail (optional feature); Panel (optional feature)
from BARTEC
The POLARIS USB BT HID Smart Device converter is a versatile interface module for connecting Bluetooth-enabled devices to a USB HID interface. USB HID enables „plug and play “ without special drivers, as standard HID drivers are integrated into operating systems such as Windows, Linux,... [See More]
- Device Type: Converter
from Advantech
Isolated In-line Serial Converter, DB25F/Terminal Blocks. RS-232 to RS-422 or RS-485 (2 or 4 wire) serial conversion. 2,000V, two-way optical isolation (input/output). Data rate: 115.2 kbps. Quick, inline installation. Removable terminal blocks for RS-422/485. Automatic Send Data Control - no... [See More]
- Device Type: Converter
- Data Rate: 115
- Form Factor: Inline
from Dataforth Corporation
The LDM485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and... [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
- Data Rate: 0.0 to 57.6
from S.I. Tech, Inc.
Mini Point to Point (Host Powered), DB25F, Multimode, ST Connectors [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; UL Listing Mark
- Form Factor: DIN Rail (optional feature); Panel (optional feature)
from BARTEC
The Smart USB Device series is the simple and cost-effective solution for adding Bluetooth or Wi-Fi functionality to the POLARIS series. Connection is made via the Ex e USB interface. [See More]
- Device Type: Converter
from Advantech
Isolated RS-232 to RS-422/485 Converter. Automatic RS-485 data flow control. 3000 VDC isolation protection. Surge protection RS-485 data line. Transmission speed up to 115.2 Kbps. LED indicator to monitor status [See More]
- Device Type: Converter
- Connector: DB9; 1 x DB9 female connector, 1 x 10-pin plug-in screw terminal
- Serial Protocol: RS232; RS422; RS485
from S.I. Tech, Inc.
Features: Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking, 2 control signals, -40 oC to + 80 oC operating range (-20 to + 60 oC SM), Metal ST connector receptacle (SMA option), LED indicators for power, transmit and receive data, Female... [See More]
- Device Type: Converter
- Form Factor: Panel
from Advantech
Isolated USB to RS-232 Converter. Power from the USB port. Hot swap function supported. Isolation protection 3000 VDC provided. Automatic RS-485 data flow control. Transmission speed up to 115.2 kbps [See More]
- Device Type: Converter
- Connector: DB9; 1 x USB-type A, 1 x DB9 female connector
- Serial Protocol: RS232
from S.I. Tech, Inc.
Features: 0.3 to 115.0 Kbps asynchronous operation on fiber optic cable simplex or duplex operation, -40 C to +85 C operating range (-20 to +60 C SM), ST connector receptacle (SMA option), DTE or DCE switch selectable, Direct or Loop mode switch selectable, Status indicator LEDs: RS-232, Tx & Rx for... [See More]
- Device Type: Converter
- Form Factor: Panel
from Advantech
Isolated USB to RS-232/422/485 Converter. Power from the USB port. Hot swap function supported. Isolation protection 3000 VDC provided. Automatic RS-485 data flow control. Transmission speed up to 115.2 kbps [See More]
- Device Type: Converter
- Connector: 1 x USB-type A, 1 x 10-pin plug-in screw terminal
- Serial Protocol: RS232; RS422; RS485
from Advantech
Robust RS-232 to RS-422/485 Isolated Converter. Convert RS-232 to RS-422/485 signals. Extend RS-232 data signals up to 1.2 km. Data rate: 115.2 kbps. 3000 VDC Isolation. Auto-detection on baud rate / data format. DIP switch for RS-422 or RS-485 selection. Build-in 120 ohm termination resistors. [See More]
- Device Type: Converter
- Data Rate: 115
- Serial Protocol: RS232; RS422; RS485
- Connector: DB9; 1 x DB9 Female, 1 x Terminal Block
from Advantech
RS-232 to RS-485 Converter – pluggable terminal block. Converts RS-232 signals to RS-485 signals. Extends data communication up to 1219 meters (4000 ft). Multi-drop capability - up to 32 receivers per driver. Pluggable terminal block for easy wiring. Data rate: up to 115.2 kbps. Quick, easy... [See More]
- Device Type: Converter
- Form Factor: Inline
- Serial Protocol: RS232; RS485
- Data Rate: 115
from Huron Net Works, Inc.
Serial Products [See More]
- Device Type: Converter
- Serial Protocol: RS232; 5V Serial
from Patton Electronics Co.
The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models plug directly into a local... [See More]
- Device Type: Converter
- Agency Approvals: FCC; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 192
from Anaheim Automation, Inc.
Bi-directional signal converter, wall mount power supply included [See More]
- Device Type: Converter
from Sifam Tinsley UK
Features. • Exchange of the RS-232 interface into industrial RS-485 interface. • Enables the bus range and the number of devices increase in the RS-485 network. • Ensures the automatic control of the data flow direction. • In order to protect devices at both sides of interfaces,... [See More]
- Device Type: Converter
- Data Rate: 1.2 to 115
from Greenwich Instruments Ltd.
The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up to... [See More]
- Device Type: Converter
- Data Rate: 19.2
from Electro Standards Laboratories
The Model 4010 RS232/RS485 Interface Converter allows communication between devices having RS232 and RS485 interfaces. The Model 4010 is a bi-directional device that converts RS232 level data signals to valid RS485 levels, and RS485 level data signals to valid RS232 levels. [See More]
- Device Type: Converter
- Agency Approvals: UL Listing Mark
from Shenyang Vhandy Technology Co., Ltd.
GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail to install. Application:... [See More]
- Device Type: Adapter; Converter
- Network / Bus: CANbus
- Serial Protocol: RS232; RS485; RS232 via DB9 or RS485 via Open terminal block
from Keller America, Inc.
Converter with plug clamp: converts RS232 to RS485 half-duplex, RS 232-connection: 9-pole D-Sub-plug, RS 485-connection: 3-pole screwable plug clamp (RS485 A, RS485 B, GND), automatic switching between send/receive, supply through RS232-Interface, baud rates: 9,6kbit / 115kbit. [See More]
- Device Type: Converter
from American Portwell Technology Inc.
Self powered DB9 RS-232 to DB9 RS-422 Serial Data Converter [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS232; RS422
- Form Factor: Portable
from Define Instruments
What it does: Converts USB to RS232/485/422, or RS232 to RS485/422. It can be powered via USB port or external power adaptor, and can be hand-held or wall/DIN rail mounted. It features application auto-detection, allowing you to simply wire up your Multicom to suit your needs, and let the unit... [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
from Cable Depot Inc.
USB to RS422 Converter with 6 foot Cable. Chipset = FTDI. Interface: RS422. Data Speed: 3Mpbs Min. Upstream: USB Type A. Terminals: 1 for Shield, 2 for TXD, 2 for RXD [See More]
- Device Type: Converter
from ELMA Electronic Inc.
FMCs maximize I/O bandwidth while maintaining I/O flexibility in high speed signal processing applications and are ideally suited for use with our line of Front End Processor / FMC Carrier cards. Features: 200Msps to 2.5Gsps sampling rate at 10-bit. Up to 5GHz Input Bandwidth. Works with Xilinx and... [See More]
- Device Type: Converter
- Data Rate: 200000 to 2.00E7
- Form Factor: PCB
from Microchip Technology, Inc.
The HV583 is a unipolar, 128-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and Inkjet printers. The... [See More]
- Device Type: Converter
from Opto 22
Half Duplex Modem Interface [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
- Data Rate: 9.6
from Red Lion Controls, Inc.
The ICM4 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications. Data format of the RS-232 and RS-485 equipment must be the same. LED Indication for RXD,TXD, and Power. Half Duplex (RS-485) and Full Duplex... [See More]
- Device Type: Converter
- Serial Protocol: RS232/422/485
from Airmar Technology Corporation
The SmartBoat ® system is uniquely designed to connect, control, and communicate sensor data across multiple networks regardless of sensor output protocols and peripheral types. SmartBoat delivers universal interfaces to the varied sensors and protocols onboard and provides the ability to... [See More]
- Device Type: Hub; Converter
from ProSoft Technology, Inc.
The MVI46-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the SLC processor is asynchronous from the actions on the BSAP network. An internal... [See More]
- Device Type: Converter
- Data Rate: 115
from ACCES I/O Products, Inc.
Features. RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Compact, industrial, military-grade metal backshell. Industrial operating temperature (-40 °C to +85 °C) standard. Includes type... [See More]
- Device Type: Adapter; Converter
- Network / Bus: USB
- Serial Protocol: RS422
- Form Factor: Portable; Standalone
from Moxa Inc.
The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it... [See More]
- Device Type: Converter
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Connector: SC or ST
from Data Connect Enterprise, Inc.
The Patton Model 2030 RS-232/423 to IEEE-1284 Bi-Directional Parallel Converter lets you connect asynchronous RS-232/423 serial hardware to a printer or other device equipped with an IEEE-1284 bi-directional parallel interface. Able to work in either Level 1 Compatible or Nibble modes (according to... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 115
from OMEGA Engineering, Inc.
The DCP-485 is a compact RS-232- to-RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure, for application to a junction box, a panel, a relay rack, the side of your computer, or... [See More]
- Device Type: Converter
- Data Rate: 115
from US Digital
USB 1.1 device communicates at 12 Mbit/sec. Compatible with USB 2.0 hubs and host adapters. USB drivers are included for Windows Vista / 7 / 8. Supports up to 15 total devices on the SEI bus. Supports SEI bus lengths up to 1000 feet, depending on the number of devices attached. USB port on the PC... [See More]
- Device Type: Adapter; Converter
- Network / Bus: USB
- Serial Protocol: USB
- Form Factor: Module
from TRENDnet Inc.
Connect IDE CD, DVD and hard disk drives to an available Serial ATA port on your computer's motherboard. No software installation required. Quick Plug and Play installation [See More]
- Device Type: Converter
from Custom Sensors, Inc.
RS232 to RS-485 Converter. DESCRIPTION: · Easy to configure. · DTE/DCE selectale. · RS-232 Handshaking; DTR/DSR, RTS/CTS. or Auto. · RS-485; 2 or 4 wire, Half of Full Duplex. · 2500V Isolation minimum. · Auto Flow Control. · External DC npower required [See More]
- Device Type: Converter
from Brainboxes Limited
Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user... [See More]
- Device Type: Converter
- Form Factor: DIN Rail
- Serial Protocol: RS232
- Data Rate: 1000
from ZBA, Inc.
The ZBA ZBS44-411-SPF/M is a general purpose Class 1 Bluetooth serial port adapter with an external whip antenna. This serial Bluetooth adapter can be used in a wide variety of equipment, especially when a direct cable replacement application is desired. The BTS44-411 SPF/M Class 1 Bluetooth serial... [See More]
- Device Type: Converter
- Data Rate: 2000 to 3000
from Patton Electronics Co.
The Patton Model 2070 Series inter-face converters allow a router-or similar WAN device-with a V.24 (RS-232), V.35 or X.21 port to connect to a G.703/64k co-directional (PCM) network. Offering switchable internal, external or network clocking options, the Patton Model 2070 Series converters support... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 64
from Sifam Tinsley UK
Features. • Enables the access to devices with RS-485 interfaces for master devices and SCADA applications through the Ethernet network. • Device configuration through any web browser. • Different working modes: – TCP/IP socket. – Modbus TCP. – RealPort network... [See More]
- Device Type: Converter
- Data Rate: 0.3000 to 115
from Greenwich Instruments Ltd.
The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused... [See More]
- Device Type: Converter
- Connector: DB25
- Data Rate: 19.2
- Agency Approvals: FCC; CE Conformity
from Electro Standards Laboratories
The Model 4149 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion,. Up to 5 Mbps for RS485/422 to fiber conversion. The Model 4149 Fibre to RS Converter is designed to... [See More]
- Device Type: Converter
- Data Rate: 20000
from American Portwell Technology Inc.
Self powered DB9 RS-232 to DB9 RS-485 Serial Data Converter [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS232; RS485
- Form Factor: Portable
from Cable Depot Inc.
USB to RS485 Converter with 6 foot Cable. Chipset = FTDI. Interface: RS485. Data Speed: 3Mpbs Min. Upstream: USB Type A. Terminals: 1 for Shield, 2 for TXD, 2 for RXD [See More]
- Device Type: Converter
from Microchip Technology, Inc.
The HV5623 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescent displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities, such as... [See More]
- Device Type: Converter
from Opto 22
Half Duplex Modem Interface 120 VAC [See More]
- Device Type: Converter
- Data Rate: 9.6
from Red Lion Controls, Inc.
The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same. Three Way Isolation protects serial... [See More]
- Device Type: Converter
- Serial Protocol: RS232/422/485
from ProSoft Technology, Inc.
The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the ControlLogix processor is asynchronous from the actions on the BSAP network. An... [See More]
- Device Type: Converter
- Data Rate: 115
from ACCES I/O Products, Inc.
Serial Data Converter. CONV232/485 and CONV232/422 convert between RS-232 communications (as used by the COM1 and COM2 ports standard on most motherboards) and balanced-mode, long distance RS-485 and RS-422 communications. CONV232/485 was designed for use with our REMOTE ACCES line when there is no... [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
from Moxa Inc.
rsaquo; Transmits up to 2 km over optical fiber. › Converts CAN signals to fiber and fiber to CAN signals. › Baudrate up to 1 Mbps. › Dual power inputs for redundancy. › DIP switch for 120 Ω terminal resistance. › DIP switch for fiber test mode. ›... [See More]
- Device Type: Converter
- Form Factor: DIN Rail
- Network / Bus: CANbus
- Connector: ST
from Data Connect Enterprise, Inc.
The Model 2089 is Patton's first high speed EIA-574 (RS-232 on a DB-9) to RS-485 interface converter. Supporting async data rates to 115.2 kbps over one or two unconditioned twisted pair, the Model 2089 passes one control signal in each direction. The Model 2089 can handle up to 50 terminal drops in... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 115
from OMEGA Engineering, Inc.
The CAT-285 is a unique interface converter that can be configured by the user to convert either RS-422 or RS-485 to RS-232. When operating in RS-485 mode, the CAT-285 has an intelligent mode which provides control of the RS-485 line. When configured to operate as an RS-232 to RS-422 interface... [See More]
- Device Type: Converter
- Data Rate: 64
from TRENDnet Inc.
Connect parallel port printers to a USB port [See More]
- Device Type: Converter
from Custom Sensors, Inc.
RS232 to RS-485/422 Converter. Model: IC-485IP-1M. RS232 to RS-485/422 Converter. Model: IC-485IP-2. RS232 to RS-485/422 Converter. DESCRIPTION: · Easy to configure. · DTE/DCE selectable. · RTS/CTS control Full/Half duplex [See More]
- Device Type: Converter
from Brainboxes Limited
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30... [See More]
- Device Type: Converter
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 1000
from ZBA, Inc.
ZBA Inc. USB Adaptor, is a Class 1 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1,. Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the adaptor. Operates in conjunction... [See More]
- Device Type: Converter
- Data Rate: 723
from Patton Electronics Co.
The Patton Model 2073 KiloLink-I ™ G.703/64 kbps co-directional access converter lets bridges, routers, switches, multiplexers and other WAN hardware connect to a Kilo-Stream ™ or similar G.703 circuit. Supporting either synchronous (600 bps to 64 kbps) or asynchronous (9600 bps to... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 64
from Sifam Tinsley UK
Features. • Enables the access to devices with RS-485 interfaces for master devices and SCADA applications through the Ethernet Wi-Fi network. • Device configuration through any web browser. • Different working modes: – TCP/IP socket. – Modbus TCP. – RealPort network... [See More]
- Device Type: Converter
- Data Rate: 0.3000 to 115
from Electro Standards Laboratories
The Model 4159 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion,. Up to 5 Mbps for RS485/422 to fiber conversion. The Model 4159 fibre to rs converter is designed to... [See More]
- Device Type: Converter
- Data Rate: 20000
from American Portwell Technology Inc.
USB to single DB9 RS-232 with included cable [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS232
- Form Factor: Portable
from Cable Depot Inc.
USB to IEEE 1284 Converter with 6 foot Cable. Features. USB specification revision 1.1 compliant. Bi-directional communication between PC and printer. USB Speed (12Mbps) with bus powered. System Requirement. IBM ™ PC 486DX 4-100 MHz or higher. Available USB port. CD-ROM drive. Windows ™... [See More]
- Device Type: Converter
from Microchip Technology, Inc.
The HV5630 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescent displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities such as... [See More]
- Device Type: Converter
from Opto 22
RS-232 to 422/485 Converter [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
- Data Rate: 38.4
from ACCES I/O Products, Inc.
Features. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Data transfer rates up to 920K baud. Built in six foot cable. Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port. Ideal for use with portables and laptops. No available board... [See More]
- Device Type: Adapter; Converter
- Network / Bus: USB
- Serial Protocol: RS485
- Form Factor: Portable; Standalone
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Device Type: Converter
- Form Factor: Wall Mount
- Serial Protocol: RS232; RS485; RS232/422/485
- Connector: SC or ST
from Data Connect Enterprise, Inc.
Matches All Async, RS-232 Data, Handshake and Control Lines. Interface Powered (no AC or Batteries). Data Rates from 50 to 19,200 bps. Transparent to Protocol, Word Length, etc. [See More]
- Device Type: Adapter; Converter
- Network / Bus: Serial
- Serial Protocol: RS232
- Form Factor: In-Line
from OMEGA Engineering, Inc.
The OM-CONV-USB USB to serial I/O converter provides a single USB to RS-232 serial port providing USB connectivity to non-USB compliant devices. Simply install the included software and connect the converter to your USB port. The device is immediately recognized by the system. At that point, simply... [See More]
- Device Type: Converter
- Data Rate: 1000
from TRENDnet Inc.
Connect a PS/2 keyboard and mouse to a USB port on your computer. Easy installation with Universal Plug and Play (UPnP). Supports multiple operating systems [See More]
- Device Type: Converter
from Custom Sensors, Inc.
Model: SXP-320A. Serial / Parallel Converter. DESCRIPTION: · Easy to Install and operate. · DIP switch for direction setting. · Both hardware and XON/XOFF handshaking. · Compact size [See More]
- Device Type: Converter
- Connector: DB25
- Data Rate: 1.2 to 922
from Brainboxes Limited
Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30... [See More]
- Device Type: Converter
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 1000
from ZBA, Inc.
The ZBA ZBS44-421-SPF is a general purpose Bluetooth Serial port adapter with a built in antenna. The ZBA ZBS44-421-SPF Serial Bluetooth adapter can be used in a wide variety of equipment especially when a direct cable replacement application is desired. The BTS44-421 SPF/M Serial adapter is a Class... [See More]
- Device Type: Converter
- Data Rate: 2000 to 3000
from Patton Electronics Co.
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 115
from Sifam Tinsley UK
Features. • Enables the connection of the industrial RS-485 interface to the PC computer through the USB port. • Maximum transmission rate up to 1 Mb/s (this rate depends on RS-485 wire length). • Transparent for communication protocols. • Galvanic separation protects computer... [See More]
- Device Type: Converter
- Data Rate: 0.3000 to 115
from Electro Standards Laboratories
Model 4137 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Device Type: Converter
- Agency Approvals: UL Listing Mark
- Data Rate: 20
from American Portwell Technology Inc.
USB to single DB9 RS-422 with included cable [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS422
- Form Factor: Portable
from Cable Depot Inc.
USB to RS232 Serial Converter. System Requirement : IBM PC 486DX4-100MHz or higher. Available USB port. Windows 98, Windows 2000 & Windows XP. Features : USB Rev.1.1 compliant. Supports RS-232 serial interface. Over 1 Mbps data transfer rate. Supports remote wake-up and power managemant. USB Notes:... [See More]
- Device Type: Converter
from Microchip Technology, Inc.
The HV5122 is a low voltage serial to high voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC electroluminescent displays. They can also be used in any application requiring multiple output high voltage current sinking capabilities such as... [See More]
- Device Type: Converter
from Opto 22
RS-232 to RS-422/485 Converter 120 VAC [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
- Data Rate: 38.4
from ACCES I/O Products, Inc.
FEATURES. Serial adapter for USB 1.1 and 2.0 port hosts. Two serial ports —field selectable RS-232/422/485. Small, (4" x 4" x 1.8") rugged industrial enclosure. PC/104 module size and mounting compatibility. Speeds up to 921.6Kbps. Power and individual port activity LEDs. All required power... [See More]
- Device Type: Adapter; Converter
- Network / Bus: USB
- Serial Protocol: RS232/422/485
- Form Factor: DIN Rail (optional feature); Module
from Moxa Inc.
rsaquo; Extend RS-232/422/485 transmission up to: • 40 km with single mode. • 5 km with multi-mode. › 1K or 150K ohm adjustable pull high/low resistor. › “Ring" and "Point-to-Point" transmission supported. Introduction. The TCF-142-RM series of serial-to-fiber... [See More]
- Device Type: Converter
- Form Factor: PCB
- Serial Protocol: RS485; RS232/422/485
- Connector: SC or ST
from Data Connect Enterprise, Inc.
The Patton Model 2702 Micro-Pak ™ wears several hats: As a network termination unit, the Model 2702 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to a router, bridge, multiplexer or other device. As an interface converter, the Model 2703 accepts 120-Ohm... [See More]
- Device Type: Converter
- Agency Approvals: RoHS (optional feature); WEEE (optional feature)
- Data Rate: 2048
from OMEGA Engineering, Inc.
The OM-CONV-SER is an RS-485 half-duplex to RS-232 converter. It is powered from the computer's serial (COM) port so no external power is required. This unit is small in size, has a long transmission distance, can handle high data rates, is very stable in performance and connects to a standard DB9... [See More]
- Device Type: Converter
- Data Rate: 115
from TRENDnet Inc.
Connect a RS-232 serial device such as a modem to a USB port on your computer. Easy installation with Universal Plug and Play (UPnP). Supports multiple operating systems [See More]
- Device Type: Converter
from Custom Sensors, Inc.
Model: SXP-325A. Serial / Parallel Converter. DESCRIPTION: · Easy to Install and operate. · DIP switch for direction setting. · Both hardware and XON/XOFF handshaking. · Built in buffer for efficient operation. · Compact size [See More]
- Device Type: Converter
- Connector: DB25
- Data Rate: 1.2 to 922
from Brainboxes Limited
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-571 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. The Ethernet Switch allows daisy chaining of devices, to... [See More]
- Device Type: Converter
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 1000
from ZBA, Inc.
ZBA Inc. USB Adaptor, is a Class 2 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1,. Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the adaptor. Operates in conjunction... [See More]
- Device Type: Converter
- Data Rate: 723
from Patton Electronics Co.
Automatically connects two RS-232 devices. Comes with 3 foot ribbon cables (DB-25 M and F connectors on each end) [See More]
- Device Type: Adapter; Converter
- Network / Bus: Serial
- Serial Protocol: RS232
- Form Factor: In-Line
from Electro Standards Laboratories
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Device Type: Converter
- Agency Approvals: UL Listing Mark
- Data Rate: 20
from American Portwell Technology Inc.
USB to single DB9 RS-485 with included cable [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS485
- Form Factor: Portable
from Cable Depot Inc.
USB to RS232 Serial Converter. USB to Serial Converter. This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a USB environment. In situations where serial devices must be connected to the PC host, this cable allows the devices to... [See More]
- Device Type: Converter
from Microchip Technology, Inc.
The HV5222 is a low voltage serial to high voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC electroluminescent displays.They can also be used in any application requiring multiple output high voltage current sinking capabilities such as... [See More]
- Device Type: Converter
from Opto 22
RS-232 to RS-422/485 Converter 220 VAC [See More]
- Device Type: Converter
- Agency Approvals: CE Conformity
- Data Rate: 38.4
from ACCES I/O Products, Inc.
Features. Four-port serial communications adapter. Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Supports field selectable RS-232, RS-422 or RS-485 protocols, per port. Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers. Speeds up to 921.6kbps simultaneously. [See More]
- Device Type: Adapter; Converter
- Network / Bus: USB
- Serial Protocol: RS232/422/485
- Form Factor: PCB
from Moxa Inc.
The TCC-80/80I provides complete signal conversion between RS-232 and RS-422/485, without requiring an external power source. It supports both half duplex 2-wire RS-485 and full duplex 4-wire RS-422/485, either of which can be converted between RS-232's TxD and RxD lines. In addition,the... [See More]
- Device Type: Converter
- Form Factor: Desktop / Pedestal
- Serial Protocol: RS232; RS422; RS485
- Data Rate: 0.1152
from Data Connect Enterprise, Inc.
Provides Data Rates up to 19.2K bps, Including the 3/4 Rates. Supports Multiple Character Lengths. Large 16K Bit Data Buffer. Allows the Connection of an Asynchronous Terminal (DTE) Unit to a Synchronous Modem. DB-25 Female Connectors for Interfacing to Your Terminal and ModemEquipment. Fully Rack... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 192
from OMEGA Engineering, Inc.
The A1000 and A2000 signal converters allow users to establish an effective data acquisition system over long distances. These converters change RS-232 communication signals to RS-485, to accommodate remote field communications, allowing bus lengths to 4,000 feet and baud rates to 115k. [See More]
- Device Type: Converter
- Data Rate: 115
from TRENDnet Inc.
Mirror your laptop's HD display to any HDMI monitor or TV. Supports resolutions up to 4K Ultra HD at 30 Hz. Flawless video with high speed USB-C to HDMI connection. USB-C Power Delivery Compliant. USB 3.0 Port to connect a USB device. Supports Chrome ™, Windows® 10 and Mac® operating systems [See More]
- Device Type: Converter
- Network / Bus: USB
from Custom Sensors, Inc.
Model: SXP-500. Serial / Parallel Converter. DESCRIPTION: · Easy to Install and operate. · DIP switch for direction setting. · Both hardware and XON/XOFF handshaking. · Non powered. · Compact size [See More]
- Device Type: Converter
- Connector: DB9
- Data Rate: 1.2 to 922
from Brainboxes Limited
Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-551 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Featuring 4 separate power domains with total galvanic... [See More]
- Device Type: Converter
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 1000
from ZBA, Inc.
The ZBS44-721-USB is a general purpose Bluetooth USB Serial port adapter with a built in antenna The ZBA ZBS44-721-USB Bluetooth adapter combines the functionality of a serial port profile device with that of a USB to serial port cable adapter all in one convenient package. The ZBA ZBS44-721-USB... [See More]
- Device Type: Converter
from Patton Electronics Co.
The Patton Model 2094 enables a multiplexer or other device presenting an E1 or Fractional E1 G.703/G.704 interface be converted to a V.35 interface. It also allows a V.35 devices to connect to a G.703/G.704 network. The 2090 is configured on internal DIP switches and can be used in either clear... [See More]
- Device Type: Converter
- Agency Approvals: RoHS (optional feature); WEEE (optional feature)
- Data Rate: 1544
from Electro Standards Laboratories
The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber optic... [See More]
- Device Type: Converter
- Agency Approvals: UL Listing Mark
- Data Rate: 20
from Cable Depot Inc.
USB to Ethernet 10/100BaseT Adapter. Features. Compliant with USB 2.0 and USB 1.1 specifications. Compliant with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards. Supports both full-duplex and half-duplex operations. Supports suspend mode and remote wakeup via link-up and magic packet. [See More]
- Device Type: Converter
from Microchip Technology, Inc.
The HV5522 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescent displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities such as... [See More]
- Device Type: Converter
from Opto 22
The SNAP-SCM-SSI module provides two individually isolated serial synchronous interface (SSI) inputs for acquiring data from linear or rotary transducers used in motion control. The module can decode both binary and Gray Code, and is software configurable to set clock speed, frame length, delay time... [See More]
- Device Type: Converter
- Number of Ports: 2
- Form Factor: Rack Mounted
- Agency Approvals: CE Conformity; RoHS
from Moxa Inc.
The UPort ™ 1110 USB-to-serial converters is the perfect accessory for laptop computers that doesn't have a serial port. The UPort ™ 1110 converts from USB to RS-232. This product is compatible with new and legacy RS-232 devices, and can be used with mobile, instrumentation, and... [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS232; USB
- Form Factor: Desktop / Pedestal
from Data Connect Enterprise, Inc.
Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire) communications at data rates up to 115.2 kbps. The Model 1104 extends distances up to 1.25... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 115
from Brainboxes Limited
Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this product will match whatever baud rate... [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS232
- Data Rate: 922
from Patton Electronics Co.
The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2014 passes all... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 2048
from Electro Standards Laboratories
The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber... [See More]
- Device Type: Converter
- Agency Approvals: UL Listing Mark
- Data Rate: 20
from Cable Depot Inc.
USB to Ethernet 10/100BaseT Adapter. Introduction: The USB 2.0 Ethernet ™ 10/100 adapter performs good PnP connection of PC peripherals "out-side the box" and mark a significant advance in desktop cable management. Using the USB 2.0 Ethernet ™ 10/100 adapter you can simplify your... [See More]
- Device Type: Converter
from Microchip Technology, Inc.
The HV5523 is a low-voltage serial to high-voltage parallel converter with open drain outputs. This device has been designed for use as a driver for AC-electroluminescent displays. It can also be used in any application requiring multiple output high voltage current sinking capabilities, such as... [See More]
- Device Type: Converter
from Moxa Inc.
Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista), and Linux. [See More]
- Device Type: Converter
- Network / Bus: USB
- Serial Protocol: RS232; USB
- Form Factor: Desktop / Pedestal
from Data Connect Enterprise, Inc.
The Patton Model 2025 & 2029 miniature serial to parallel converters represent a breakthrough in size and performance. The Model 2025 & 2029 support auto-directional data conversion, serial data rates to 38.4 kbps, plus both hardware and X-On/X-Off handshaking. Yet they are no larger than a... [See More]
- Device Type: Converter
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
- Data Rate: 38.4