RJ-11 Serial Communications Products
from Laurel Electronics LLC
Features. Includes RJ11 connector for use with a 4 or 6-wire data cable. Cable assembly available for direct connection to a PC DB9 COM port. Suitable for point-to-point data communications. Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays. Selectable Modbus RTU or... [See More]
- Connector: RJ-11
- Serial Protocol: RS232
from Laurel Electronics LLC
Features. Includes dual RJ45 connectors for daisy chaining of meters without a hub. Not recommended for new designs, but fully supported for existing designs. Allows up to 247 meters to be addressed using the Modbus RTU protocol. Allows up to 31 meters to be addressed using Laurel's Custom ASCII... [See More]
- Connector: RJ-11; RJ-45
- Serial Protocol: RS485
from Laurel Electronics LLC
Features. Includes dual RJ11 connectors for daisy chaining of meters without a hub. Allows up to 247 meters to be addressed using the Modbus RTU protocol. Allows up to 31 meters to be addressed using Laurel's Custom ASCII protocol. Supports continuous data streaming with Custom ASCII protocol. [See More]
- Connector: RJ-11; RJ-45
- Serial Protocol: RS485
from Laurel Electronics LLC
Features. Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays. Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments. Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus. Selectable baud rates to 9600. Powered by USB... [See More]
- Connector: RJ-11
- Network / Bus: USB
- Serial Protocol: RS485
from Digi International, Inc.
The ConnectPort LTS terminal server family delivers secure, reliable, flexible and cost-effective RS-232/422/485 serial-to-Ethernet connectivity. Targeted serial-to-IP applications include data center console port management, security, property management, point-of-sale, data acquisition, industrial... [See More]
- Connector: RJ-11
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: Gigabit Ethernet; USB
from Data Connect Enterprise, Inc.
The Model 2017RC is an async device that operates bi-directionally in full- or half-duplex modes.The Model 2017RC occupies one slot of the 1000R/16 front-load rack. It has dual independent converters that enable two async DTE RS-232 devices to communicate with two 20-mA current loop devices over two... [See More]
- Connector: RJ-11; RJ-45
- Serial Protocol: RS232
- Device Type: Converter; Rack Card
- Form Factor: PCB
from Patton Electronics Co.
Use this short range modem to connect a parallel PC to a parallel printer located up to 14 miles (22.5 km) away. [See More]
- Connector: DB25; RJ-11; RJ-45
- Data Rate: 115
- Device Type: Short-Range Modem
- Agency Approvals: RoHS (optional feature); WEEE (optional feature)
from Digi International, Inc.
The PortServer TS M MEI serial server offers Ethernet and RS-232/422/485 serial connections, with the addition of an internal modem. The one- and three-port serial servers are ideal for applications requiring both IP networking and standard phone line dial-up connectivity for remote access to serial... [See More]
- Connector: RJ-11; RJ-45
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10/100Base-T
from Data Connect Enterprise, Inc.
Extends Parallel Communication to 2000 Feet (610m) Over a Single Twisted Pair. Interface Powered-No AC Needed. Switchable ACK / BUSY Handshaking Enhances Printer Compatibility. Accommodates Low Power Printer Interfaces. DB-25 or Centronics Connectors. Works with Most Parallel Printers and Printer... [See More]
- Connector: DB25; RJ-11; RJ-45
- Data Rate: 40
- Device Type: Line Driver
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
from Data Connect Enterprise, Inc.
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive... [See More]
- Connector: DB9; RJ-11
- Form Factor: DIN Rail (optional feature); Panel
- Serial Protocol: RS232; RS422; RS485
- Data Rate: 2.4 to 9.6
from Data Connect Enterprise, Inc.
The Data Connect low speed IG202T Industrial Grade Bell 202 modem is designed and manufactured for rugged industrial communication networks. The IG202T delivers cost effective and reliable 1200bps asynchronous solutions for point to point and multipoint connectivity. The IG202T Industrial Grade Bell... [See More]
- Connector: RJ-11
- Form Factor: Rack Mounted (optional feature); Desktop / Pedestal; DIN Rail (optional feature); Panel (optional feature)
- Serial Protocol: RS232; RS422; RS485
- Data Rate: 0.0 to 1.2