Round Spray Adhesive Dispensing Equipment

3 Results
Applicator and Nozzle -- Swirl™ Applicator
from Nordson Corporation

Modular design for easy maintenance, carbide nozzles [See More]

  • Dispensing Application: Spray Round; Swirl
  • Mounting: MachineMounted
  • Dispensing Equipment Type: Dispense Only
Manual Dispenser Valve -- MCCS-SYS-1
from PVA - Precision Valve & Automation

The FC100 is a front closing dispense valve. Both have a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be used to fine tune the fluid flow rate. For the spray valve, a precision air regulator and gauge assembly is provided to simultaneously... [See More]

  • Dispensing Application: Bead; Spray Flat; Spray Round
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
98-3061 Pogo Plus Glue Outfit
from Carlisle

Name: 98-3061 Pogo Plus Glue Outfit. Part Number: 98-3061. Gun: Model 2100. Pump: Pogo Plus Pump. Tank: no tank. Typical Application: Solvent based adhesives. Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar). Markets: Adhesive. General Industrial. Miscellaneous. [See More]

  • Dispensing Application: Spray Flat; Spray Round
  • Dispensed From: CanPail
  • Dispensing Equipment Type: Dispense Only