Dispense Only Adhesive Dispensing Equipment
from Ellsworth Adhesives
3M 9275 Hot Melt Applicator Quadrack ™ Converter, formerly known as Polygun, is designed for dispensing 3M hot melt adhesives up to 3.5 lbs per hour. 5/8 in x 2 in cartridge size. 120 V. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M 9725 Hot Melt Applicator Mini Extension Tip, formerly known as Polygun, is designed to be used with 3M AE and AE LT Applicators. 0.072 in opening. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M 9761 Hot Melt Applicator Palm Trigger, formerly known as Polygun, is designed to be used with 3M TC and LT Hot Melt Applicators to increase performance when using the Quadrack ™ Converter. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M AE II Hot Melt Applicator, formerly known as Polygun, is designed for dispensing 1/2 in x 12 in 3M AE Adhesive Sticks. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M Hot Melt Applicator PG II LT Thermostat/TCO Repair Kit, formerly known as Polygun, contains repair parts for 3M PG II and 3M PG II LT Hot Melt Applicators. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M Hot Melt Applicator PG II/II LT Hanger Kit, formerly known as Polygun, is designed to be used for up to 7.5 lbs of PG adhesives per hour. It can carry up to 12 glue sticks that are 1 in x 3 in. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M PG II Hot Melt Applicator Heavy Duty Benchstand, formerly known as Polygun, is designed for use with 3M PG II and PG II LT Applicators. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M PG II Hot Melt Applicator with Speedloader Cartridge Feed, formerly known as Polygun, is a pneumatic, high volume applicator for up to 7.5 lbs of PG Adhesives per hour. It can carry up to 12 glue sticks that are 1 in x 3 in. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from Ellsworth Adhesives
3M Scotch Adhesive Applicator ATG 700 can be used with different adhesive transfer tapes for a variety of uses. Applies the tape right where you want it. For use with 3/4 in, 1/2in and 1/4 in (with a 1/4 in wide adapter sold separately) wide Scotch tapes. [See More]
- Dispensing Equipment Type: Dispense Only
from Ellsworth Adhesives
Bostik Thermogrip ® TG-560 Hot Melt Glue Gun is a versatile, medium range industrial glue gun with an adjustable temperature, metal gripper tooth, and extended insulated nozzle. It is used in construction, product assembly, and specialty packaging applications. 120 Volts AC, 220 Watts. [See More]
- Dispensing Equipment Type: Dispense Only; Hot Melt / Dispense
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]
- Dispensing Equipment Type: Dispense Only
- Metering Accuracy: 1
- Dispense Rate: 5.00E-4 to 0.0060
- Dispensing Application: Bead; Dot
from Techcon
Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2. 918-032-000 [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from PVA - Precision Valve & Automation
The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate a part as the dispense head above accurately applies a bead of fluid. Flexibility and adjustment of the dispense head,... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld; Rotary
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from Carlisle
Name: 98-3061 Pogo Plus Glue Outfit. Part Number: 98-3061. Gun: Model 2100. Pump: Pogo Plus Pump. Tank: no tank. Typical Application: Solvent based adhesives. Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar). Markets: Adhesive. General Industrial. Miscellaneous. [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensed From: CanPail
- Dispensing Application: Spray Flat; Spray Round
from Nordson Corporation
Modular design for easy maintenance, carbide nozzles [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
- Dispensing Application: Spray Round; Swirl
from Metcal
The 924-DFV Series Foot Valve Dispenser offers increased production combined with dispenser economy. Floor mounted, this Foot Valve Dispenser has a built in pressure regulator, pressure gauge and a unique fast-dump, three-way air valve. Output rate and shot size are operator controlled. The 924-DFV... [See More]
- Dispensing Equipment Type: Dispense Only
from Nordson EFD
The 380mL coaxial cartridge's unique design features a center tube surrounded by an outer “doughnut ” tube for consistent 10:1 ratio two-component dispensing. The cartridge comes assembled with a valve that rotates to open and close, eliminating the need for a plug closure and retaining... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead
- Container Size: 380
- Mounting: HandHeld
from Cammda Corporation
The Camm-Pakit ™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds. Camm-Pakits ™... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Fill ("potting")
- Dispensed From: Package
from Scheugenpflug, Inc.
The A90 C system is the right choice for providing material via standard Semco or Euro cartridges, depending on the cartridge size. The system works with compressed air, which pushes the cartridge trigger and feeds the material from the cartridge to the dispenser. At the same time, the piston of the... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
- Container Size: 170 to 950
- Dispensed From: Semco or Euro Cartridges
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new eco-PEN600 precision-volume dosing unit made by ViscoTec. covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]
- Dispensing Equipment Type: Dispense Only
- Metering Accuracy: 1
- Dispense Rate: 0.0014 to 0.0160
- Dispensing Application: Bead; Dot
from Techcon
Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16. 918-030-000 [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from PVA - Precision Valve & Automation
The FC100 is a front closing dispense valve. Both have a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be used to fine tune the fluid flow rate. For the spray valve, a precision air regulator and gauge assembly is provided to simultaneously... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead; Spray Flat; Spray Round
from Carlisle
Name: SprayVantage3 MC. Part Number: 98-1266. Gun: Model 2001. Pump: no pump. Tank: 83C Series Model 220. Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for Multi-Color coatings. [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: Cart Mount
- Dispensing Application: Spray Flat; Spray Round
- Dispensed From: CanPail
from Metcal
The Manual 10cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Container Size: 10
- Dispensed From: Barrel / Syringe
from Nordson EFD
Easily apply precise amounts of thick assembly fluids like epoxies and medical-grade adhesives through dispense tips as small as 0.004 ” with Nordson EFD HPx ™ dispensing tools. Featuring a unique design, HPx tools increase the pressure inside disposable syringe barrels up to seven... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensed From: Barrel / Syringe
from Cammda Corporation
programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit ’s dual capabilities provide operation in either... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
- Dispensing Application: Dot
- Dispensed From: Barrel / Syringe
from Scheugenpflug, Inc.
If highly filled, high density materials are used or the feeding pressure of an A90 C cartridge expulsion unit is not sufficient, the use of a material preparation system with pressure booster is necessary. The A90 B system is the right choice in such cases. The proven Scheugenpflug piston pump acts... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new and innovative precision-volume-dispenser eco-PEN700 made by ViscoTec. offers a wide range of applications for low to medium-viscosity dispensing. preeflow ® eco-PEN is a rotating and perfectly pressuretight displacement system. Self-sealing rotor/stator design. Conveyance action by... [See More]
- Dispensing Equipment Type: Dispense Only
- Metering Accuracy: 1
- Dispense Rate: 0.0053 to 0.0600
- Dispensing Application: Bead; Dot
from Techcon
Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16. 918-031-000 [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from PVA - Precision Valve & Automation
The Delta 6 is a new, reimagined flexible robotic conformal coating/dispensing system that is ideal for selective coating, potting, bead, and meter-mix dispensing applications. The Delta 6 features a robust overhead three-axis motion platform suitable for inline or batch operations. [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
- Dispensing Application: Bead; Dot
from Carlisle
2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes pressure tank with regulators... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: ContainerMounted
- Dispensing Application: Spray Flat; Spray Round
- Dispensed From: CanPail
from Metcal
The Manual 30cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Container Size: 30
- Dispensed From: Barrel / Syringe
from Nordson EFD
Nordson EFD ’s automated desktop dispensing robots and their in-line dispensing systems offer reliable operation with excellent repeatability for precise adhesive application and sealant application and lubricant application in many assembly and manufacturing processes. With specialized PC... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensed From: Barrel / Syringe
from Cammda Corporation
To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic. • Manual [See More]
- Dispensing Equipment Type: Dispense Only; Mix And Dispense (optional feature)
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from Scheugenpflug, Inc.
Apart from the conventional functions, this model of the A90 C also features the new vacuum docking function. It enables the automated ventilation during cartridge changes and thus an absolutely bubble-free docking process between the material cartridge and the dispensing system. With it, the... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
- Container Size: 170 to 950
- Dispensed From: Semco Cartridges
from Techcon
Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2. 918-034-000 [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from PVA - Precision Valve & Automation
The Delta 8 is a robotic selective conformal coating/dispensing system, providing maximum work area flexibility to perform a wide variety of applications. Ideal for selective coating, potting, bead, and meter-mix dispensing applications, the Delta 8 is conceptualized for maximum flexibility and can... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
- Dispensing Application: Bead; Dot
from Nordson EFD
The Nordson EFD Mikros ™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy to bond... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead; Dot
- Container Size: 0.0250
- Mounting: HandHeld
from Cammda Corporation
The Gunn ™ is a fully pneumatic syringe dispenser in a pistol configuration, perfect for applying even beads or dots of medium to heavy viscosity liquid with no pulsing. The Gunn ™ comes ready to dispense with CAMMDA's 30 and 50 cc disposable syringes. 10 and 60 cc caps are also... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead
- Container Size: 30 to 50
- Mounting: HandHeld
from Scheugenpflug, Inc.
Where high flexibility for medium and large batch production is required, the CNCell is the system of choice. This multi-functional cell is based on standardized modules and it is tailored to customer specifications. The wide range of available dimensions, production processes, parts handling... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead; Fill ("potting")
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
from Nordson EFD
The original BaitGun System is the preferred choice for the application of paste and gel baits. The BaitGun provides total application control in both for precise deposits and crack and crevice fill. The original BaitGun gives you total application control of all paste and gel baits. A high-leverage... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead; Dot
- Dispensed From: GunHandle
from Cammda Corporation
Want to dispense repeatable shots of silicone RTV or other high viscosity materials directly from the pail!? The PDT Pump is a proven performer with accurate repeatability. Easy to set-up. Simple to operate. Available with either foot pedal or remote actuation. [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
- Dispensing Application: Fill ("potting")
- Dispensed From: CanPail
from Scheugenpflug, Inc.
Dos GP systems are the first choice for applications requiring 1C, high viscosity, unfilled, non-abrasive potting material, making them the best choice for applying continuous beads. The dispensing process is absolutely continuous and consistent. A special swivel needle is also available for DOS GP... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
- Dispensing Application: Bead; Fill ("potting")
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
from Nordson EFD
Nordson EFD Performus ™ dispensers increase throughput, improve yields, and reduce production costs through precise application of adhesives, lubricants, and other assembly fluids. Eight dispenser configurations allow you to select the exact features needed to improve your specific fluid... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensed From: Barrel / Syringe
from Cammda Corporation
Used in conjunction with one of CAMMDA's valves, Pressure Reservoirs offer a dispensing solution that is economical, quick, low maintenance and easy to use. Material is fed from a pressurized reservoir to a dispensing valve and then to the application surface, enabling precision flow control and... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
- Dispensing Application: Fill ("potting")
- Dispensed From: CanPail
from Scheugenpflug, Inc.
There ’s no denying it: Electronic components have to work. An optimal dispensing performance as well as an absolutely homogeneous and bubble-free material are the prerequisites for this. The new LiquiPrep LP804 system incorporates the process engineering know-how of 30 years of market... [See More]
- Dispensing Equipment Type: Dispense Only
- Container Size: 20000 to 50000
- Media Viscosity: 70000
- Dispensing Application: Fill ("potting")
from Techcon
Disposable Material Path Insert - DMP16-10. 16 Pitch DMP with fixed blue Luer collar (10 pieces). Key Features and Benefits: Disposable feed path – no cleaning required. Feed path can be changed in seconds. Choice of 16 pitch, 8 pitch and 6 pitch feed screws. Ideal for 2-part and abrasives... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Bottle
- Mounting: Luer collar
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensed From: Barrel / Syringe; GunHandle (optional feature)
from Cammda Corporation
The Han-D-Spenser ™ is a 2oz. hand held squeeze bottle dispenser that provides an economical approach for applying low to medium viscosity liquids quickly, cleanly and accurately. For accurate placement of liquids at low cost try the CAMMDA Han-D-Spenser ™. We also provide a ½... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Bottle
from Scheugenpflug, Inc.
The casting of changing components, changing capacities or lack of space in production: The requirements for adhesive bonding, sealing and potting processes are becoming increasingly individual. Against this background, the ability to adapt the dispensing system efficiently and economically plays a... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead; Fill ("potting")
from Techcon
The TS710SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod. 10cc TS710SG 71000ROD [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from Nordson EFD
The breakthrough, two-component u-TAH ™ Universal Cartridge looks identical to standard caulking cartridges, yet delivers the most effective, highest quality dispensing in the industry. It is the only cartridge system that maintains accurate ratio control and fits into existing 1/10th gallon... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from Scheugenpflug, Inc.
Whether adhesive bonding, sealing, filling or insulating: Due to their simple, robust design principle, piston dispensers are the systems of choice for many different dispensing tasks. They also cover a wide range of materials: In addition to very liquid adhesives, sealants and encapsulants, piston... [See More]
- Dispensing Equipment Type: Dispense Only; Mix And Dispense (optional feature)
- Shot Size: 0.0600 to 32
- Dispense Rate: 0.1201
- Metering Accuracy: 0.5000
from Techcon
This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead; Dot
- Dispensed From: Barrel / Syringe
from Nordson EFD
Featuring a digital display of all fluid dispenser settings and time adjustment as fine as 0.0001 seconds, Ultimus ™ I-II dispensers bring exceptional control to medical device, electronics, and other critical dispensing processes. [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensed From: Barrel / Syringe
from Techcon
Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe
from Nordson EFD
Ideal for applications that require specific flow rates or precise meter mixing of viscosity-changing fluids, the Nordson EFD Ultimus ™ IV Series provides positive displacement dispensing. These electronically-operated units use stepper motors and patented technology to produce accurate,... [See More]
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensed From: Barrel / Syringe