Bead Adhesive Dispensing Equipment

40 Results
Injection Tools
from TFC Ltd.

Injection tools are available in light and heavy duty form, suitable for accepting a variety of cartridges from 165ml to 410ml. [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
Dispensing Gun, 12 oz. Manual -- TS16-120
from Techcon

Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2. 918-032-000 [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Adhesive and Exopy Dispensing System -- FC100-1LT-1-S
from PVA - Precision Valve & Automation

The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel dispense... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensed From: CanPail
Precision Volume Dispenser -- eco-PEN450
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]

  • Dispensing Application: Bead; Dot
  • Dispense Rate: 5.00E-4 to 0.0060
  • Dispensing Equipment Type: Dispense Only
  • Metering Accuracy: 1
380mL Coaxial Cartridge
from Nordson EFD

The 380mL coaxial cartridge's unique design features a center tube surrounded by an outer “doughnut ” tube for consistent 10:1 ratio two-component dispensing. The cartridge comes assembled with a valve that rotates to open and close, eliminating the need for a plug closure and retaining... [See More]

  • Dispensing Application: Bead
  • Container Size: 380
  • Dispensing Equipment Type: Dispense Only
  • Mounting: HandHeld
Healthcare Mixingand Dispensing Systems
from Sulzer Ltd.

Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in operation are... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix And Dispense
  • Dispensed From: Barrel / Syringe
RAPIDSHOT™ Handheld Two Component Dispensing System
from Hapco, Inc.

RAPIDSHOT ™ is a low cost, handheld, two component dispensing system specifically designed to dispense Hapco ’s products. RAPIDSHOT ™ uses convenient disposable plastic cartridges and disposable RAPIDSHOT mixers. These cartridges are easily filled using the proprietary cartridge... [See More]

  • Dispensing Application: Bead
  • Container Size: 400
  • Dispensing Equipment Type: Mix And Dispense
  • Mounting: HandHeld
Dispensing Guns -- 2KSprayPak™
from Cammda Corporation

Cammda ’s interchangeable 2KSprayPak ™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers. [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix And Dispense
  • Dispensed From: Barrel / Syringe
Fluid Dispensing Cell -- CNCell
from Scheugenpflug, Inc.

Where high flexibility for medium and large batch production is required, the CNCell is the system of choice. This multi-functional cell is based on standardized modules and it is tailored to customer specifications. The wide range of available dimensions, production processes, parts handling... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Dispensing Equipment Type: Dispense Only
Dispensing Gun, 2.5 oz. Manual -- TS16-25
from Techcon

Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16. 918-030-000 [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Adhesive Dispensing System with Rotary Table -- RD100
from PVA - Precision Valve & Automation

The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate a part as the dispense head above accurately applies a bead of fluid. Flexibility and adjustment of the dispense head,... [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld; Rotary
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Precision Volume Dispenser -- eco-PEN600
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new eco-PEN600 precision-volume dosing unit made by ViscoTec. covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]

  • Dispensing Application: Bead; Dot
  • Dispense Rate: 0.0014 to 0.0160
  • Dispensing Equipment Type: Dispense Only
  • Metering Accuracy: 1
HPx™ High-Pressure Dispensing Tool
from Nordson EFD

Easily apply precise amounts of thick assembly fluids like epoxies and medical-grade adhesives through dispense tips as small as 0.004 ” with Nordson EFD HPx ™ dispensing tools. Featuring a unique design, HPx tools increase the pressure inside disposable syringe barrels up to seven... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Pneumatic and Manual Dispensers -- MIXPAC Dispenser
from Sulzer Ltd.

Leading one and two-component mixing systems including cartridges, mixers, dispensers and mixing accessories. The Swiss developed systems are characterized by maximum precision and quality for dosing, mixing and dispensing one and two-component materials with healthcare, industry and construction... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix And Dispense
  • Dispensed From: Barrel / Syringe
Dispensing Guns -- Manual & Pneumatic Guns
from Cammda Corporation

To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic. • Manual [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only; Mix And Dispense (optional feature)
  • Dispensed From: Barrel / Syringe
Gear Pump Dispensers -- Dos GP
from Scheugenpflug, Inc.

Dos GP systems are the first choice for applications requiring 1C, high viscosity, unfilled, non-abrasive potting material, making them the best choice for applying continuous beads. The dispensing process is absolutely continuous and consistent. A special swivel needle is also available for DOS GP... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Mounting: MachineMounted
  • Dispensing Equipment Type: Dispense Only
Dispensing Gun, 6 oz. Manual -- TS16-60
from Techcon

Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16. 918-031-000 [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Manual Dispenser Valve -- MCCS-SYS-1
from PVA - Precision Valve & Automation

The FC100 is a front closing dispense valve. Both have a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be used to fine tune the fluid flow rate. For the spray valve, a precision air regulator and gauge assembly is provided to simultaneously... [See More]

  • Dispensing Application: Bead; Spray Flat; Spray Round
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
Precision Volume Dispenser -- eco-PEN700 3D
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new and innovative precision-volume-dispenser eco-PEN700 made by ViscoTec. offers a wide range of applications for low to medium-viscosity dispensing. preeflow ® eco-PEN is a rotating and perfectly pressuretight displacement system. Self-sealing rotor/stator design. Conveyance action by... [See More]

  • Dispensing Application: Bead; Dot
  • Dispense Rate: 0.0053 to 0.0600
  • Dispensing Equipment Type: Dispense Only
  • Metering Accuracy: 1
Industrial Dispensing Multi-Axis Robots
from Nordson EFD

Nordson EFD ’s automated desktop dispensing robots and their in-line dispensing systems offer reliable operation with excellent repeatability for precise adhesive application and sealant application and lubricant application in many assembly and manufacturing processes. With specialized PC... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Dispensing Guns -- The Gunn™ - Syringe Gun
from Cammda Corporation

The Gunn ™ is a fully pneumatic syringe dispenser in a pistol configuration, perfect for applying even beads or dots of medium to heavy viscosity liquid with no pulsing. The Gunn ™ comes ready to dispense with CAMMDA's 30 and 50 cc disposable syringes. 10 and 60 cc caps are also... [See More]

  • Dispensing Application: Bead
  • Container Size: 30 to 50
  • Dispensing Equipment Type: Dispense Only
  • Mounting: HandHeld
Multifunctional Fluid Dispensing Cell -- DispensingCell DC803
from Scheugenpflug, Inc.

The casting of changing components, changing capacities or lack of space in production: The requirements for adhesive bonding, sealing and potting processes are becoming increasingly individual. Against this background, the ability to adapt the dispensing system efficiently and economically plays a... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Dispensing Equipment Type: Dispense Only
Dispensing Gun, 8 oz. Manual -- TS16-80
from Techcon

Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2. 918-034-000 [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Robotic Dispensing System -- Delta 6
from PVA - Precision Valve & Automation

The Delta 6 is a new, reimagined flexible robotic conformal coating/dispensing system that is ideal for selective coating, potting, bead, and meter-mix dispensing applications. The Delta 6 features a robust overhead three-axis motion platform suitable for inline or batch operations. [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
Mikros™ Fluid Dispensing Pen
from Nordson EFD

The Nordson EFD Mikros ™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy to bond... [See More]

  • Dispensing Application: Bead; Dot
  • Container Size: 0.0250
  • Dispensing Equipment Type: Dispense Only
  • Mounting: HandHeld
Meter Mix Dispense -- Syringe Filling Station SV
from Cammda Corporation

An easy and clean solution to "on the fly" syringe filling of two component materials, the Syringe Filling Station (SV) is ideal for "similar viscosity" epoxy, silicone and urethane compounds. [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix And Dispense
  • Dispensed From: Barrel / Syringe
Volumetric Piston Dispensers -- DosP DP803
from Scheugenpflug, Inc.

Whether adhesive bonding, sealing, filling or insulating: Due to their simple, robust design principle, piston dispensers are the systems of choice for many different dispensing tasks. They also cover a wide range of materials: In addition to very liquid adhesives, sealants and encapsulants, piston... [See More]

  • Dispensing Application: Bead; Fill ("potting")
  • Dispense Rate: 0.1201
  • Dispensing Equipment Type: Dispense Only; Mix And Dispense (optional feature)
  • Shot Size: 0.0600 to 32
Dispensing Robot -- TSR2201
from Techcon

Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
Robotic Dispensing System -- Delta 8
from PVA - Precision Valve & Automation

The Delta 8 is a robotic selective conformal coating/dispensing system, providing maximum work area flexibility to perform a wide variety of applications. Ideal for selective coating, potting, bead, and meter-mix dispensing applications, the Delta 8 is conceptualized for maximum flexibility and can... [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
Original BaitGun® System Applicator
from Nordson EFD

The original BaitGun System is the preferred choice for the application of paste and gel baits. The BaitGun provides total application control in both for precise deposits and crack and crevice fill. The original BaitGun gives you total application control of all paste and gel baits. A high-leverage... [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: GunHandle
Static Mixers -- Helical Mixers
from Cammda Corporation

These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the disposable mixer,... [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix And Dispense
  • Dispensed From: Barrel / Syringe
Manual Syringe Gun -- TS710SG
from Techcon

The TS710SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod. 10cc TS710SG 71000ROD [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Shot Timer for Syringe Dispensing -- ST100S
from PVA - Precision Valve & Automation

The ST100S is a digital shot timer used for syringe dispensing and is ideal for chemistries packaged in syringes such as solder paste, UV adhesives, and masking material. [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix And Dispense
  • Dispensed From: Barrel / Syringe
Performus™ Series Dispenser -- Performus™ I
from Nordson EFD

Nordson EFD Performus ™ dispensers increase throughput, improve yields, and reduce production costs through precise application of adhesives, lubricants, and other assembly fluids. Eight dispenser configurations allow you to select the exact features needed to improve your specific fluid... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Static Mixers -- Square Mixers
from Cammda Corporation

These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the disposable mixer,... [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix And Dispense
  • Dispensed From: Barrel / Syringe
Palm Grip Pneumatic Applicator Gun -- TS2560-PG
from Techcon

This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of... [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Portable Dispenser
from Nordson EFD

Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe; GunHandle (optional feature)
Syringes -- Han-D-Spenser
from Cammda Corporation

The Han-D-Spenser ™ is a 2oz. hand held squeeze bottle dispenser that provides an economical approach for applying low to medium viscosity liquids quickly, cleanly and accurately. For accurate placement of liquids at low cost try the CAMMDA Han-D-Spenser ™. We also provide a ½... [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Bottle
Sealant Gun 2.5 oz., 100 psi -- TS950-25-HA
from Techcon

Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the... [See More]

  • Dispensing Application: Bead
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Precision Fluid Dispenser, u-TAH™ Nano
from Nordson EFD

The u-TAH ™ Nano is a revolutionary single-use packaging system for mixing and applying two-component “paste-paste ” materials with greater precision and ease than others used in the healthcare market. The cartridge system works with existing Centrix ®-type dispensers already... [See More]

  • Dispensing Application: Bead
  • Container Size: 1
  • Dispensing Equipment Type: Mix And Dispense
  • Mounting: HandHeld