Can / Pail / Drum Adhesive Dispensing Equipment
from Hapco, Inc.
MINIFIL ™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco ’s products. It is reliable and easy to use. Stainless Steel Tanks. The MiniFIL ’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to... [See More]
- Dispensed From: CanPail
- Container Size: 22712 to 45425
- Dispensing Equipment Type: Mix And Dispense
- Dispensing Application: Fill ("potting")
from Carlisle
Name: 98-3061 Pogo Plus Glue Outfit. Part Number: 98-3061. Gun: Model 2100. Pump: Pogo Plus Pump. Tank: no tank. Typical Application: Solvent based adhesives. Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar). Markets: Adhesive. General Industrial. Miscellaneous. [See More]
- Dispensed From: CanPail
- Dispensing Application: Spray Flat; Spray Round
- Dispensing Equipment Type: Dispense Only
from Cammda Corporation
The Compact Camm-Coater ™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially suited for spray applications, the versatile Compact Camm-Coater ™ can also be used... [See More]
- Dispensed From: CanPail
- Dispensing Application: Spray Flat; Fill ("potting")
- Dispensing Equipment Type: Mix, Meter and Dispense
- Mounting: MachineMounted
from PVA - Precision Valve & Automation
The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel dispense... [See More]
- Dispensed From: CanPail
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensing Equipment Type: Mix, Meter and Dispense
- Mounting: HandHeld
from EXACT Dispensing Systems
STANDARD FEATURES. Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by check valves. [See More]
- Dispensed From: CanPail
- Container Size: 946 to 208198
- Dispensing Equipment Type: Mix, Meter and Dispense
- Shot Size: 239
from Hapco, Inc.
RAPIDFIL ™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL ™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts. [See More]
- Dispensed From: CanPail
- Container Size: 22712 to 45425
- Dispensing Equipment Type: Mix And Dispense
- Dispensing Application: Fill ("potting")
from Carlisle
Name: SprayVantage3 MC. Part Number: 98-1266. Gun: Model 2001. Pump: no pump. Tank: 83C Series Model 220. Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for Multi-Color coatings. [See More]
- Dispensed From: CanPail
- Dispensing Application: Spray Flat; Spray Round
- Dispensing Equipment Type: Dispense Only
- Mounting: Cart Mount
from Cammda Corporation
Cammda's Frugal-Shot ™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures high standards of quality. [See More]
- Dispensed From: CanPail
- Dispensing Application: Fill ("potting")
- Dispensing Equipment Type: Mix, Meter and Dispense
- Mounting: MachineMounted
from EXACT Dispensing Systems
STANDARD FEATURES. Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by check valves. [See More]
- Dispensed From: CanPail
- Container Size: 946 to 208198
- Dispensing Equipment Type: Mix, Meter and Dispense
- Shot Size: 1805
from Carlisle
2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes pressure tank with regulators... [See More]
- Dispensed From: CanPail
- Dispensing Application: Spray Flat; Spray Round
- Dispensing Equipment Type: Dispense Only
- Mounting: ContainerMounted
from Cammda Corporation
The Joint-Jockey ™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings. [See More]
- Dispensed From: CanPail
- Dispensing Application: Fill ("potting")
- Dispensing Equipment Type: Mix, Meter and Dispense
- Mounting: MachineMounted
from EXACT Dispensing Systems
Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering cylinders. A full... [See More]
- Dispensed From: Barrel / Syringe; Bottle; CanPail
- Container Size: 177 to 18927
- Dispensing Equipment Type: Mix, Meter and Dispense
- Shot Size: 290