Fill ("Potting") Adhesive Dispensing Equipment
from FSI
If you ’re looking for a simple, easy-to-use, cost-effective way to apply closed cell foam insulation, the Spritzer dispensing unit from Foam Supplies is the perfect solution. Used in conjunction with our froth-based systems, the Spritzer unit is useful for a wide variety of manufacturing and... [See More]
- Dispensing Application: Fill ("potting")
- Dispensed From: GunHandle
- Mounting: HandHeld
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Dispensing Application: Bead; Dot; Fill ("potting")
- Mounting: Robotic
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
from PVA - Precision Valve & Automation
The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel dispense... [See More]
- Dispensing Application: Bead; Dot; Fill ("potting")
- Mounting: HandHeld
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensed From: CanPail
from Generic Fluid Systems
The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients. A typical use would be to ratio 2-component paints... [See More]
- Dispensing Application: Fill ("potting")
- Shot Size: 29.57 to 18927
- Dispensing Equipment Type: Mix, Meter and Dispense
- Mounting: MachineMounted
from Nordson EFD
Easily apply precise amounts of thick assembly fluids like epoxies and medical-grade adhesives through dispense tips as small as 0.004 ” with Nordson EFD HPx ™ dispensing tools. Featuring a unique design, HPx tools increase the pressure inside disposable syringe barrels up to seven... [See More]
- Dispensing Application: Bead; Dot; Fill ("potting")
- Mounting: HandHeld
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Sulzer Ltd.
Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in operation are... [See More]
- Dispensing Application: Bead; Fill ("potting")
- Mounting: HandHeld
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from Hapco, Inc.
MINIFIL ™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco ’s products. It is reliable and easy to use. Stainless Steel Tanks. The MiniFIL ’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to... [See More]
- Dispensing Application: Fill ("potting")
- Container Size: 22712 to 45425
- Dispensing Equipment Type: Mix And Dispense
- Mounting: ContainerMounted
from Cammda Corporation
The Camm-Pakit ™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds. Camm-Pakits ™... [See More]
- Dispensing Application: Fill ("potting")
- Mounting: HandHeld
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Package
from Scheugenpflug, Inc.
Where high flexibility for medium and large batch production is required, the CNCell is the system of choice. This multi-functional cell is based on standardized modules and it is tailored to customer specifications. The wide range of available dimensions, production processes, parts handling... [See More]
- Dispensing Application: Bead; Fill ("potting")
- Dispensing Equipment Type: Dispense Only
from FSI
Our patented Solvent-Less Urethane Gun – SLUG, for short – was designed, engineered and machined to give our customers a reliable, cost-effective, easy-to-use way to mix and dispense “pour and froth ” urethane foam systems for a wide range of applications, across any number... [See More]
- Dispensing Application: Fill ("potting")
- Mounting: HandHeld
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: GunHandle
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Dispensing Application: Bead; Dot; Fill ("potting")
- Mounting: Robotic
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
from Generic Fluid Systems
The GRAVIMETRIX provides a complete range of automated fluid delivery solutions, from ingredient supply to the dispenser. When precision accuracy is vital this dispenser offers custom mix formulations accurately in exact batches, every time. Our dispense station components can be combined to produce... [See More]
- Dispensing Application: Fill ("potting")
- Media Viscosity: 0.0 to 7000
- Dispensing Equipment Type: Mix, Meter and Dispense
- Shot Size: 473 to 18927
from Nordson EFD
Nordson EFD ’s automated desktop dispensing robots and their in-line dispensing systems offer reliable operation with excellent repeatability for precise adhesive application and sealant application and lubricant application in many assembly and manufacturing processes. With specialized PC... [See More]
- Dispensing Application: Bead; Dot; Fill ("potting")
- Mounting: Robotic
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Sulzer Ltd.
Leading one and two-component mixing systems including cartridges, mixers, dispensers and mixing accessories. The Swiss developed systems are characterized by maximum precision and quality for dosing, mixing and dispensing one and two-component materials with healthcare, industry and construction... [See More]
- Dispensing Application: Bead; Fill ("potting")
- Mounting: HandHeld
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from Hapco, Inc.
RAPIDFIL ™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL ™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts. [See More]
- Dispensing Application: Fill ("potting")
- Container Size: 22712 to 45425
- Dispensing Equipment Type: Mix And Dispense
- Mounting: ContainerMounted
from Cammda Corporation
The Compact Camm-Coater ™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially suited for spray applications, the versatile Compact Camm-Coater ™ can also be used... [See More]
- Dispensing Application: Spray Flat; Fill ("potting")
- Mounting: MachineMounted
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensed From: CanPail
from Scheugenpflug, Inc.
Dos GP systems are the first choice for applications requiring 1C, high viscosity, unfilled, non-abrasive potting material, making them the best choice for applying continuous beads. The dispensing process is absolutely continuous and consistent. A special swivel needle is also available for DOS GP... [See More]
- Dispensing Application: Bead; Fill ("potting")
- Mounting: MachineMounted
- Dispensing Equipment Type: Dispense Only
from Techcon
Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]
- Dispensing Application: Bead; Dot; Fill ("potting")
- Mounting: Robotic
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
from Generic Fluid Systems
The VOLUMETRIX dispenser can handle up and over 60 ingredients with countless formulations. It will provide large volume, and is fast dispensing, without compromising the accuracy you desire. Our dispense station components can be combined to produce a solution for any of your production needs. The... [See More]
- Dispensing Application: Fill ("potting")
- Media Viscosity: 0.0 to 7000
- Dispensing Equipment Type: Mix, Meter and Dispense
- Shot Size: 47.32 to 832790
from Nordson EFD
Nordson EFD Performus ™ dispensers increase throughput, improve yields, and reduce production costs through precise application of adhesives, lubricants, and other assembly fluids. Eight dispenser configurations allow you to select the exact features needed to improve your specific fluid... [See More]
- Dispensing Application: Bead; Dot; Fill ("potting")
- Mounting: HandHeld
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Cammda Corporation
Cammda's Frugal-Shot ™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures high standards of quality. [See More]
- Dispensing Application: Fill ("potting")
- Mounting: MachineMounted
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensed From: CanPail
from Scheugenpflug, Inc.
There ’s no denying it: Electronic components have to work. An optimal dispensing performance as well as an absolutely homogeneous and bubble-free material are the prerequisites for this. The new LiquiPrep LP804 system incorporates the process engineering know-how of 30 years of market... [See More]
- Dispensing Application: Fill ("potting")
- Media Viscosity: 70000
- Dispensing Equipment Type: Dispense Only
- Container Size: 20000 to 50000