Hand Held Adhesive Dispensing Equipment
from Cammda Corporation
The Camm-Pakit ™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds. Camm-Pakits ™... [See More]
- Mounting: HandHeld
- Dispensing Application: Fill ("potting")
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Package
from FSI
If you ’re looking for a simple, easy-to-use, cost-effective way to apply closed cell foam insulation, the Spritzer dispensing unit from Foam Supplies is the perfect solution. Used in conjunction with our froth-based systems, the Spritzer unit is useful for a wide variety of manufacturing and... [See More]
- Mounting: HandHeld
- Dispensed From: GunHandle
- Dispensing Application: Fill ("potting")
from Metcal
The Manual 10cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. [See More]
- Mounting: HandHeld
- Container Size: 10
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from NETZSCH Pumps North America, LLC
Nearly shear free conveyance & dosing of highly viscous & abrasive products [See More]
- Mounting: HandHeld
- Metering Accuracy: 1
- Dispensing Equipment Type: Dispense Only
- Dispensed From: GunHandle
from Nordson EFD
The 380mL coaxial cartridge's unique design features a center tube surrounded by an outer “doughnut ” tube for consistent 10:1 ratio two-component dispensing. The cartridge comes assembled with a valve that rotates to open and close, eliminating the need for a plug closure and retaining... [See More]
- Mounting: HandHeld
- Container Size: 380
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead
from TFC Ltd.
Injection tools are available in light and heavy duty form, suitable for accepting a variety of cartridges from 165ml to 410ml. [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
from Sulzer Ltd.
Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in operation are... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Fill ("potting")
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from PVA - Precision Valve & Automation
The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel dispense... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensed From: CanPail
from Hapco, Inc.
RAPIDSHOT ™ is a low cost, handheld, two component dispensing system specifically designed to dispense Hapco ’s products. RAPIDSHOT ™ uses convenient disposable plastic cartridges and disposable RAPIDSHOT mixers. These cartridges are easily filled using the proprietary cartridge... [See More]
- Mounting: HandHeld
- Container Size: 400
- Dispensing Equipment Type: Mix And Dispense
- Dispensing Application: Bead
from EXACT Dispensing Systems
If you are looking for an economical solution for your dispensing needs, EXACT now offers the “Digi-Shot ” Cartridge dispenser!. Provides a great solution for controlled shot size in a table top package. Just add your cartridge and start dispensing today!. Precision: Encoded Dispense... [See More]
- Mounting: HandHeld; Bench Mount
- Container Size: 1 to 20
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensed From: Barrel / Syringe
from Techcon
Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16-2. 918-032-000 [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]
- Mounting: HandHeld
- Dispense Rate: 5.00E-4 to 0.0060
- Dispensing Equipment Type: Dispense Only
- Metering Accuracy: 1
from Cammda Corporation
Cammda ’s interchangeable 2KSprayPak ™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers. [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from FSI
Our patented Solvent-Less Urethane Gun – SLUG, for short – was designed, engineered and machined to give our customers a reliable, cost-effective, easy-to-use way to mix and dispense “pour and froth ” urethane foam systems for a wide range of applications, across any number... [See More]
- Mounting: HandHeld
- Dispensing Application: Fill ("potting")
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: GunHandle
from Metcal
The Manual 30cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. [See More]
- Mounting: HandHeld
- Container Size: 30
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Nordson EFD
Easily apply precise amounts of thick assembly fluids like epoxies and medical-grade adhesives through dispense tips as small as 0.004 ” with Nordson EFD HPx ™ dispensing tools. Featuring a unique design, HPx tools increase the pressure inside disposable syringe barrels up to seven... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Sulzer Ltd.
Leading one and two-component mixing systems including cartridges, mixers, dispensers and mixing accessories. The Swiss developed systems are characterized by maximum precision and quality for dosing, mixing and dispensing one and two-component materials with healthcare, industry and construction... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Fill ("potting")
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from PVA - Precision Valve & Automation
The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate a part as the dispense head above accurately applies a bead of fluid. Flexibility and adjustment of the dispense head,... [See More]
- Mounting: HandHeld; Rotary
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Techcon
Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16. 918-030-000 [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new eco-PEN600 precision-volume dosing unit made by ViscoTec. covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]
- Mounting: HandHeld
- Dispense Rate: 0.0014 to 0.0160
- Dispensing Equipment Type: Dispense Only
- Metering Accuracy: 1
from Cammda Corporation
To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic. • Manual [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only; Mix And Dispense (optional feature)
- Dispensed From: Barrel / Syringe
from Nordson EFD
The Nordson EFD Mikros ™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy to bond... [See More]
- Mounting: HandHeld
- Container Size: 0.0250
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead; Dot
from PVA - Precision Valve & Automation
The FC100 is a front closing dispense valve. Both have a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be used to fine tune the fluid flow rate. For the spray valve, a precision air regulator and gauge assembly is provided to simultaneously... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Spray Flat; Spray Round
- Dispensing Equipment Type: Dispense Only
from Techcon
Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16. 918-031-000 [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new and innovative precision-volume-dispenser eco-PEN700 made by ViscoTec. offers a wide range of applications for low to medium-viscosity dispensing. preeflow ® eco-PEN is a rotating and perfectly pressuretight displacement system. Self-sealing rotor/stator design. Conveyance action by... [See More]
- Mounting: HandHeld
- Dispense Rate: 0.0053 to 0.0600
- Dispensing Equipment Type: Dispense Only
- Metering Accuracy: 1
from Cammda Corporation
The Gunn ™ is a fully pneumatic syringe dispenser in a pistol configuration, perfect for applying even beads or dots of medium to heavy viscosity liquid with no pulsing. The Gunn ™ comes ready to dispense with CAMMDA's 30 and 50 cc disposable syringes. 10 and 60 cc caps are also... [See More]
- Mounting: HandHeld
- Container Size: 30 to 50
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead
from Nordson EFD
The original BaitGun System is the preferred choice for the application of paste and gel baits. The BaitGun provides total application control in both for precise deposits and crack and crevice fill. The original BaitGun gives you total application control of all paste and gel baits. A high-leverage... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Dot
- Dispensing Equipment Type: Dispense Only
- Dispensed From: GunHandle
from PVA - Precision Valve & Automation
The ST100S is a digital shot timer used for syringe dispensing and is ideal for chemistries packaged in syringes such as solder paste, UV adhesives, and masking material. [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from Techcon
The TS710SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod. 10cc TS710SG 71000ROD [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Cammda Corporation
An easy and clean solution to "on the fly" syringe filling of two component materials, the Syringe Filling Station (SV) is ideal for "similar viscosity" epoxy, silicone and urethane compounds. [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from Nordson EFD
Nordson EFD Performus ™ dispensers increase throughput, improve yields, and reduce production costs through precise application of adhesives, lubricants, and other assembly fluids. Eight dispenser configurations allow you to select the exact features needed to improve your specific fluid... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Techcon
This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Dot
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe
from Cammda Corporation
These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the disposable mixer,... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Mix And Dispense
- Dispensed From: Barrel / Syringe
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead; Dot; Fill ("potting")
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe; GunHandle (optional feature)
from Techcon
Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a hose assembly; the... [See More]
- Mounting: HandHeld
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Barrel / Syringe