Dot Adhesive Dispensing Equipment

15 Results
HPx™ High-Pressure Dispensing Tool
from Nordson EFD

Easily apply precise amounts of thick assembly fluids like epoxies and medical-grade adhesives through dispense tips as small as 0.004 ” with Nordson EFD HPx ™ dispensing tools. Featuring a unique design, HPx tools increase the pressure inside disposable syringe barrels up to seven... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Precision Volume Dispenser -- eco-PEN450
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]

  • Dispensing Application: Bead; Dot
  • Dispense Rate: 5.00E-4 to 0.0060
  • Dispensing Equipment Type: Dispense Only
  • Metering Accuracy: 1
Dispensing Robot -- TSR2201
from Techcon

Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
Adhesive and Exopy Dispensing System -- FC100-1LT-1-S
from PVA - Precision Valve & Automation

The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel dispense... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: HandHeld
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensed From: CanPail
Digital Timed Dispenser -- 320-0101-00 (110 V)
from Cammda Corporation

programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit ’s dual capabilities provide operation in either... [See More]

  • Dispensing Application: Dot
  • Mounting: MachineMounted
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Industrial Dispensing Multi-Axis Robots
from Nordson EFD

Nordson EFD ’s automated desktop dispensing robots and their in-line dispensing systems offer reliable operation with excellent repeatability for precise adhesive application and sealant application and lubricant application in many assembly and manufacturing processes. With specialized PC... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe
Precision Volume Dispenser -- eco-PEN600
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new eco-PEN600 precision-volume dosing unit made by ViscoTec. covers many applications within the low to medium-viscosity dispensing range. The preeflow ® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The controlled... [See More]

  • Dispensing Application: Bead; Dot
  • Dispense Rate: 0.0014 to 0.0160
  • Dispensing Equipment Type: Dispense Only
  • Metering Accuracy: 1
Dispensing Robot -- TSR2301
from Techcon

Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
Robotic Dispensing System -- Delta 6
from PVA - Precision Valve & Automation

The Delta 6 is a new, reimagined flexible robotic conformal coating/dispensing system that is ideal for selective coating, potting, bead, and meter-mix dispensing applications. The Delta 6 features a robust overhead three-axis motion platform suitable for inline or batch operations. [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
Mikros™ Fluid Dispensing Pen
from Nordson EFD

The Nordson EFD Mikros ™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy to bond... [See More]

  • Dispensing Application: Bead; Dot
  • Container Size: 0.0250
  • Dispensing Equipment Type: Dispense Only
  • Mounting: HandHeld
Precision Volume Dispenser -- eco-PEN700 3D
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new and innovative precision-volume-dispenser eco-PEN700 made by ViscoTec. offers a wide range of applications for low to medium-viscosity dispensing. preeflow ® eco-PEN is a rotating and perfectly pressuretight displacement system. Self-sealing rotor/stator design. Conveyance action by... [See More]

  • Dispensing Application: Bead; Dot
  • Dispense Rate: 0.0053 to 0.0600
  • Dispensing Equipment Type: Dispense Only
  • Metering Accuracy: 1
Dispensing Robot -- TSR2401
from Techcon

Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]

  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe; Techcon Systems syringes, valves and Jet dispensing systems
Robotic Dispensing System -- Delta 8
from PVA - Precision Valve & Automation

The Delta 8 is a robotic selective conformal coating/dispensing system, providing maximum work area flexibility to perform a wide variety of applications. Ideal for selective coating, potting, bead, and meter-mix dispensing applications, the Delta 8 is conceptualized for maximum flexibility and can... [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: Robotic
  • Dispensing Equipment Type: Dispense Only
Original BaitGun® System Applicator
from Nordson EFD

The original BaitGun System is the preferred choice for the application of paste and gel baits. The BaitGun provides total application control in both for precise deposits and crack and crevice fill. The original BaitGun gives you total application control of all paste and gel baits. A high-leverage... [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: GunHandle
Palm Grip Pneumatic Applicator Gun -- TS2560-PG
from Techcon

This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude of... [See More]

  • Dispensing Application: Bead; Dot
  • Mounting: HandHeld
  • Dispensing Equipment Type: Dispense Only
  • Dispensed From: Barrel / Syringe