Flat Spray Adhesive Dispensing Equipment
from PVA - Precision Valve & Automation
The FC100 is a front closing dispense valve. Both have a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be used to fine tune the fluid flow rate. For the spray valve, a precision air regulator and gauge assembly is provided to simultaneously... [See More]
- Dispensing Application: Bead; Spray Flat; Spray Round
- Mounting: HandHeld
- Dispensing Equipment Type: Dispense Only
from Cammda Corporation
The Compact Camm-Coater ™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially suited for spray applications, the versatile Compact Camm-Coater ™ can also be used... [See More]
- Dispensing Application: Spray Flat; Fill ("potting")
- Mounting: MachineMounted
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensed From: CanPail
from Carlisle
Name: 98-3061 Pogo Plus Glue Outfit. Part Number: 98-3061. Gun: Model 2100. Pump: Pogo Plus Pump. Tank: no tank. Typical Application: Solvent based adhesives. Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar). Markets: Adhesive. General Industrial. Miscellaneous. [See More]
- Dispensing Application: Spray Flat; Spray Round
- Dispensed From: CanPail
- Dispensing Equipment Type: Dispense Only