Meter, Mix and Dispense Adhesive Dispensing Equipment

12 Results
Meter Mix Dispense Machine
from Mahr Inc.

Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax dispensing machines are:... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Media Viscosity: 85
  • Dispense Rate: 0.0500 to 4
  • Mounting: MachineMounted
Fluid Dispensing Two Component System -- 2K Metering Module
from Nordson Corporation

Fixed ratio design, variety of rations, op aluminum/stainless steel [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensed From: Automatic Dispensing Gun
  • Mounting: Pedestal Mounting
Meter Mix Dispense -- Compact Camm-Coater™
from Cammda Corporation

The Compact Camm-Coater ™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially suited for spray applications, the versatile Compact Camm-Coater ™ can also be used... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Mounting: MachineMounted
  • Dispensing Application: Spray Flat; Fill ("potting")
  • Dispensed From: CanPail
Adhesive and Exopy Dispensing System -- FC100-1LT-1-S
from PVA - Precision Valve & Automation

The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel dispense... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Mounting: HandHeld
  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Dispensed From: CanPail
BATCHMETRIX Dispenser
from Generic Fluid Systems

The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients. A typical use would be to ratio 2-component paints... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Application: Fill ("potting")
  • Shot Size: 29.57 to 18927
  • Mounting: MachineMounted
“Hot-Box” Heated Dispensing System
from EXACT Dispensing Systems

The “HOT BOX ” System from EXACT solves the problems associated with the meter mix dispensing of heated resins. This family of products has been developed to provide temperature consistency and control year round with a simple trouble free approach. Standard Features: Heated cart to... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Mounting: Standalone
Meter Mix Dispense -- Frugal-Shot™ ?The Economical Meter Mix Dispenser
from Cammda Corporation

Cammda's Frugal-Shot ™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures high standards of quality. [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Mounting: MachineMounted
  • Dispensing Application: Fill ("potting")
  • Dispensed From: CanPail
GRAVIMETRIX Dispenser
from Generic Fluid Systems

The GRAVIMETRIX provides a complete range of automated fluid delivery solutions, from ingredient supply to the dispenser. When precision accuracy is vital this dispenser offers custom mix formulations accurately in exact batches, every time. Our dispense station components can be combined to produce... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Shot Size: 473 to 18927
  • Media Viscosity: 0.0 to 7000
  • Dispensing Application: Fill ("potting")
EXACT “Digi-Shot” Encoded Cartridge Dispenser
from EXACT Dispensing Systems

If you are looking for an economical solution for your dispensing needs, EXACT now offers the “Digi-Shot ” Cartridge dispenser!. Provides a great solution for controlled shot size in a table top package. Just add your cartridge and start dispensing today!. Precision: Encoded Dispense... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Mounting: HandHeld; Bench Mount
  • Container Size: 1 to 20
  • Dispensed From: Barrel / Syringe
Meter Mix Dispense -- Joint Jockey™ Joint Filler
from Cammda Corporation

The Joint-Jockey ™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings. [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Mounting: MachineMounted
  • Dispensing Application: Fill ("potting")
  • Dispensed From: CanPail
VOLUMETRIX Dispenser
from Generic Fluid Systems

The VOLUMETRIX dispenser can handle up and over 60 ingredients with countless formulations. It will provide large volume, and is fast dispensing, without compromising the accuracy you desire. Our dispense station components can be combined to produce a solution for any of your production needs. The... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Shot Size: 47.32 to 832790
  • Media Viscosity: 0.0 to 7000
  • Dispensing Application: Fill ("potting")
Gear Pump Metering System -- Model B Series
from EXACT Dispensing Systems

For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear Pump systems. Long noted for their precision, reliability and simplicity, their unique design offers virtually... [See More]

  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Mounting: MachineMounted