Sanitary Turbine Flow Meters
3 Results
Sanitary Turbine Flowmeter -- FTB-400
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGA's FTB400 Series sanitary design turbine flowmeter is accepted as meeting 3-A sanitary standard no. 28-01 for measurement of process liquids where highly sanitary standards are required. The meter is available in sizes from ¼ to 3" with standard Tri-GripTM (Tri-ClampR compatible)... [See More]
- Features: Sanitary Applications Rated
- Mounting: In-line
- Pipe Diameter: 0.25 to 3.00
- End Fittings: In-line Clamp
Sanitary Flow Meters -- GS050
from Great Plains Industries, Inc.
from Great Plains Industries, Inc.
Fluid pressure limited by the type and size of the clamp connection [See More]
- Features: Sanitary Applications Rated
- Mounting: In-line
- Pipe Diameter: 0.50
- End Fittings: In-line Clamp (optional feature); In-line Flanged (optional feature); In-line Threaded (optional feature)
Sanitary Turbine Flow Meter
from Hoffer Flow Controls, Inc.
from Hoffer Flow Controls, Inc.
The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES. For sanitary applications. Tri-Clamp end... [See More]
- Features: Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature); Sanitary Applications Rated
- Mounting: In-line
- Pipe Diameter: 0.25 to 3.00
- End Fittings: In-line Clamp; In-line Threaded (optional feature); Tri-Clover Sanitary End Fitting