Threaded Turbine Flow Meters
from HydraCheck Inc.
The flow turbine can be permanently installed or used for diagnostics. The oil flow through the unit rotates the internal axial turbine. The frequencies generated are processed by digital electronics (a signal converter). Flow effects causing interference are compensated in this process. In the new,... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 7000
- Process Media Type: Liquid
- Media Temperature: -4 to 194
from HydraCheck Inc.
The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth progressive pressure... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 7000
- Process Media Type: Liquid
- Media Temperature: -4 to 194
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.6-10.5 GPM. Accuracy ±1.5% of Full Scale. Plastic, Brass or Stainless Steel Construction. Pulse output, 4-20mA output, Digital-/pointer indicator. Low Cost. The KOBOLD DRS series is the ticket when your application requires a quality solution with a low price... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 230
- Process Media Type: Liquid
- Media Temperature: 176
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.75
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
OMEGA ® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.75 to 1.06
- Process Media Type: Liquid
from Invotec Solutions Ltd.
The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired... [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 150
from Daniel Measurement and Control Inc.
Daniel CRA (commercial-rated) Turbine Meter is ideal for applications in which an economical meter is appropriate. Daniel has engineered and built this instrument for high-pressure systems, and for both corrosive and non-corrosive liquids. It is available in diameters from 3/4 inch to 2 inches. [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Media Temperature: -50 to 450
from ERDCO Engineering Corporation
The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine. [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Media Temperature: 140
from Macnaught USA, Inc.
Macnaught MT Overview. Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel Billet for reliable industrial... [See More]
- End Fittings: In-line Flanged (optional feature); In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 800 to 5000
from Great Plains Industries, Inc.
Gallon or liter calibration and NPT or ISO threads [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.00
- Process Media Type: Liquid
from Clark Solutions
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25
- Process Media Type: Liquid
from Cole-Parmer
bull; An excellent selection for most basic industrial flow metering applications. • Battery-powered to eliminate the need for expensive wiring. • Sanitary units are perfect for micro-brewing and wine making processes. • Two totalizers allow for process or period-specific volume... [See More]
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 10.00
- Operating Pressure: 1500
- Display: Digital
from Gems Sensors & Controls
Low Flow Rates of 0.5 to 30 L/Min (.1 to 8 GPM). Accuracy ±3% of Reading. Mounts in Any Orientation. Gems ™ hall effect turbine flow rate sensor is ideal for OEM applications involving low flow liquid monitoring. The low cost coupled with 1/2% repeatability makes it an ideal candidate... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.75
- Process Media Type: Liquid
from Assured Automation
The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2 ” to 2 ”. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G and conforms... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.75 to 2.50
- Process Media Type: Liquid
from Flow Technology, Inc.
Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well as general purpose... [See More]
- End Fittings: In-line Clamp; In-line Flanged; In-line Threaded; NPT, AN (MS), Hose Barb, ANSI Flanges, SAE, Tri-Clamp
- Process Media Type: Gas
- Mounting: In-line
- Meter Type: Volumetric Flow Meter
from GF Piping Systems
Engineered specifically for small diameter applications, the Signet 2100 Turbine Flow Sensor provides accurate readings in two flow ranges; 0.3 to 3.8 lpm and 3 to 38 lpm (0.1 to 1 gpm and 0.8 to 10 gpm). The injection-molded PVDF body and ceramic bearings provide excellent chemical compatibility... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.50
- Process Media Type: Liquid
from Burger & Brown Engineering, Inc.
Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power source operates the flowmeter. Sealed pushbuttons configure the flowmeter and switching operations... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38 to 3.00
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.26-5.3 GPM Water. Bearingless Turbine Design for Long Life. All Plastic Wetted Parts. Accuracy ±1% of Reading. High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 580
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. Provides wide flow ranges 10:1 turndown typical. [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.62 to 8.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FTB370 Series flow turbines are designed for flow rate measurement of water and many water based liquids. They are compact in design and have a wide measuring range. The liquid flowing into the FTB370 series is divided by guiding blades into four split streams. The uniform loading of the... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.75 to 1.50
- Process Media Type: Liquid
from Invotec Solutions Ltd.
This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER ® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life. Features and Benefits. BTU Display. Mount in any position. [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 150
from ERDCO Engineering Corporation
Here is the precision of a turbine meter with insertion meter ease of use. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also available for control and... [See More]
- End Fittings: In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 1.50 to 72.00
- Process Media Type: Liquid
from Clark Solutions
Model DV01 flow meter consists of a pair of steel gear wheels in an aluminum housing that are rotated by flowing liquid. A magnetic proximity sensor and signal conditioning circuit are isolated from the measuring chamber and sense the rotation of the gear wheels. The signal is converted to a pulse... [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: ? to 1450
from Cole-Parmer
bull; Use in conjunction with batch or flow controller for precise pump control. • PFA sensors meet requirements of US Pharmacopeia Class VI. These liquid turbine flow sensors are corrosion resistant for long-term, trouble-free performance in demanding situations. Sensor is positioned in close... [See More]
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 0.02 to 0.53
- Operating Pressure: 363
- Operating Temperature: -4 to 176
from Gems Sensors & Controls
Low Flow Rates .1 to 2.5 LPM. Accuracy ±3% of Reading. Lightweight Turbine Ensures Fast Startup. Gem's ™ FT-210 features proven turbine technology in a small package for low flow applications. The turbine technology provides a highly repeatable sensor ideally suited for measurement of... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25
- Process Media Type: Liquid
from Assured Automation
Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits. • Flow Ranges: 0.3-300 GPM. [See More]
- End Fittings: In-line Threaded; ISO
- Mounting: In-line
- Pipe Diameter: 1.00 to 2.00
- Process Media Type: Liquid
from Flow Technology, Inc.
Low flow applications. The Omniflo ® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001... [See More]
- End Fittings: In-line Flanged; In-line Threaded; Female NPT, AN (MS), and ANSI Flanges
- Process Media Type: Liquid; Gas
- Mounting: In-line
- Operating Pressure: 5800
from Burger & Brown Engineering, Inc.
Tracer Electronic Flowmeter with Liquid Crystal Display (LCD) measures liquid flow rate, temperature, calculates BTU ’s per minute and incorporates a new Flow Characteristic Indicator (FCI). The highly-visible display is configured via the sealed push buttons and user-friendly menus. As a... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38 to 2.00
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES. 1/2 ” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%... [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid; Gas
- Mounting: In-line
- Operating Pressure: ? to 6000
from OMEGA Engineering, Inc.
The HPF-110/120 series are compact, lightweight, self-contained portable testers with laboratory accuracy. Designed for fast diagnostic troubleshooting of all types of mobile or stationary hydraulic systems and components, makes all flow, pressure and temperature measurements simultaneously from one... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.75 to 1.50
- Process Media Type: Liquid
from ERDCO Engineering Corporation
Here is an easy to install insertion meter with turbine meter accuracy. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also available for control and... [See More]
- End Fittings: In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 1.50 to 72.00
- Process Media Type: Liquid
from Clark Solutions
The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.12
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Display: Digital
- Operating Pressure: 300
- Operating Temperature: 140
from Gems Sensors & Controls
Low Flow Rates of .2 to 4 GPM. Accuracy ±2% of Reading. Overmolded Electronics with Integral Cable Strain Reinforcement. The FT-330 is highly accurate and repeatable, Hall Effect turbine flow sensor designed for low flow OEM applications. This low cost, NSF Std. 61 listed flow sensor is ideal... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38
- Process Media Type: Liquid
from Assured Automation
This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any condition. Two... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.00
- Process Media Type: Liquid
from Flow Technology, Inc.
High shock load applications. HS Series “high shock ” turbine flowmeters are specifically designed to withstand pressure spikes that create hydraulic shock waves in fluids when actuators or rams are activated. This water hammer effect can dislodge the internals or sheer rotor blades off... [See More]
- End Fittings: In-line Flanged; In-line Threaded; AN (or MS) External Straight Threads, 37° Flare, NPT External Threads, Dynamic Beam Seal, per SAE AS 85720/01, SAE Code 62, 4-bolt Split Flange
- Process Media Type: Liquid
- Mounting: In-line
- Media Temperature: -450 to 1200
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429... [See More]
- End Fittings: In-line Threaded; Wing Nut
- Mounting: In-line
- Pipe Diameter: 1.00 to 3.00
- Process Media Type: Gas
from OMEGA Engineering, Inc.
The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance ( ± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that have poor... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 3.00
- Process Media Type: Liquid
from ERDCO Engineering Corporation
Here is the precision of a turbine meter with insertion meter ease of use. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also available for control and... [See More]
- End Fittings: In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 1.50 to 72.00
- Process Media Type: Liquid
from Clark Solutions
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.28
- Process Media Type: Liquid
from Cole-Parmer
Water-like media [See More]
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 1.00 to 10.00
- Operating Pressure: 150
- Display: Digital
from Assured Automation
Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural sprayers &... [See More]
- End Fittings: In-line Flanged; In-line Threaded; Spigot
- Mounting: In-line
- Pipe Diameter: 0.50 to 4.00
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2 ″, 3 ″ and 4 ″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 2.00 to 4.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FTB2000 series Hall-effect turbine flowrate sensor is ideal for OEM applications involving low flow liquid monitoring. The low cost, coupled with 1 /2 % repeatability, makes it an ideal candidate for replacing dispensing timer systems. Unlike existing timing systems, turbine technology is not... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38
- Process Media Type: Liquid
from Clark Solutions
Series CFS Turbine flow sensors are designed for water and compatible clean fluid flow measurement. They are a very economical choice for application where the accuracy, materials of construction and 500,000 liter approximate life rating of the sensors are acceptable. A magnet imbedded in the... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Display: Digital
- Operating Pressure: 150
- Operating Temperature: 140
from Assured Automation
The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical and chemical resistant. This versatile flow meter displays the current flow rate and records the lifetime... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
Hoffer now has available a 4 ” WECO 1502 turbine flow meter (15 KSI MAWP) with the full flow capacity of a conventional 4 ” flow meter. Other 4 ” WECO 1502 turbine meter designs have been limited in flow range to a few hundred GPM. The Hoffer design has a flow capacity of 75 to... [See More]
- End Fittings: Plain End; In-line Threaded; Wing Nut
- Mounting: In-line
- Pipe Diameter: 4.00
- Process Media Type: Liquid; Gas
from OMEGA Engineering, Inc.
The FTB-1300 Series of turbine flow meters are designed for industrial and laboratory measurement of water, solvents and other low viscosity fluids. The FTB-1300 Series turbine flow meters feature a 316 stainless steel body and a tungsten carbide bearing. They offer good accuracy and reliability... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid
from Clark Solutions
Series CFS Turbine flow sensors are designed for water and compatible clean fluid flow measurement. They are a very economical choice for application where the accuracy, materials of construction and 500,000 liter approximate life rating of the sensors are acceptable. A magnet imbedded in the... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 1.50 to ?
- Operating Pressure: 150
- Operating Temperature: 20 to 150
from Assured Automation
The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber where it drives... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.75 to 2.00
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES. [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 3.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
FTB690 Series turbine meters with microprocessor-based electronics offers a durable, compact, high-precision fluid measurement device, with total and rate indication. Information is clearly displayed on a large 6-digit liquid crystal display with only 2-point floating decimal for totals from 0.01 to... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid
from Clark Solutions
Series CFS Turbine flow sensors are designed for water and compatible clean fluid flow measurement. They are a very economical choice for application where the accuracy, materials of construction and 500,000 liter approximate life rating of the sensors are acceptable. A magnet imbedded in the... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 1.60 to ?
- Operating Pressure: 5000
- Electrical Output: Current
from Assured Automation
The WM-NLCH Series meter is a multijet dry-type totalizing water meter. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product is built to NSF/ANSI 61 Annex G standards (but not certified yet) and conforms with lead-free... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer ’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES. Rugged industrial meter with all stainless steel... [See More]
- End Fittings: In-line Flanged (optional feature); In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25 to 2.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FPR-200 series flowrate sensor integrates rugged tangential turbine technology with a precision digital-to-analog conversion circuit hermetically encapsulated within the body of the sensor. The flow sensor is ideal for measuring flowrates in cooling circuits, HVAC systems and batching... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.00
- Process Media Type: Liquid
from Clark Solutions
The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.18
- Process Media Type: Liquid
from Cole-Parmer
bull; Highest accuracy with full-featured electronics. • Assembled and ready to install. • 4 to 20 mA models feature easy push- button programming and electronic lockout. • Choose from NPT(M) or sanitary process connection. These full-featured turbine meters come complete and... [See More]
- End Fittings: In-line Threaded
- Electrical Output: Current
- Operating Pressure: 5000
- Operating Temperature: 250
from Assured Automation
Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high amounts of impurities to... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES. Designed for custody transfer flow applications and to be compliant... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.00 to 4.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented pelton-type... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.12 to 0.38
- Process Media Type: Liquid
from Clark Solutions
A turbine mounted in the flow tube is rotated by the flowing liquid. The rotary motion is sensed by two reed relays via a magnetic coupling, and transmitted to an electronic in the form of a frequency proportional to the flow. The electronics module calculates the flow rate and the total quantity... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.00
- Process Media Type: Liquid
from Cole-Parmer
bull; Highest accuracy with full-featured electronics. • Assembled and ready to install. • 4 to 20 mA models feature easy push- button programming and electronic lockout. • Choose from NPT(M) or sanitary process connection. These full-featured turbine meters come complete and... [See More]
- End Fittings: In-line Threaded
- Electrical Output: Current
- Operating Pressure: 5000
- Operating Temperature: 250
from Assured Automation
Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits. • Flow Ranges: 0.5-200 GPM. (depending... [See More]
- End Fittings: In-line Clamp; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.50
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Widest flow turndown ranges available in a custody transfer grade turbine flowmeter. Designed to be compliant with API Standard Chapter 5.3. Rim rotor design offered in sizes 4 ″-12 ″ provides for high pulse resolution. Bearing types include self-lubricating,... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 4.00 to 12.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
Liquid Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 3.00
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Display: Digital
- Operating Pressure: 150
- Operating Temperature: 131
from Assured Automation
This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in almost any condition. [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.00
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
The Hoffer TriFlo provides both system integrators and operators with the most flexible measurement solutions for liquid flow including produced water flow and hydrocarbon condensate flow measurement. The Hoffer TriFlomter provides complete interchangeability of components between three different... [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: ? to 4000
from OMEGA Engineering, Inc.
Designed for long-term water billing applications, the FTB4600 series of flowmeters are highly accurate and feature a high frequency pulse output suitable for remote flowrate indication or flow totalization. For economy, they have no local indication of the flowrate or total. The pulse output is... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 0.75
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Display: Digital
- Operating Pressure: 150
- Operating Temperature: 140
from OMEGA Engineering, Inc.
The FTB4700 Series is a plated brass meter ideal for water applications in the ranges 0.2 to 18 GPM. The FTB4800 provides a wide range flow metering in an extremely rugged stainless steel package. Single-jet simplicity combined with high quality jewel bearings result in long life and relatively high... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.00
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Display: Digital
- Operating Pressure: 5000
- Operating Temperature: 325
from OMEGA Engineering, Inc.
The OMEGA ® FP-5070 Mini-Flow sensor is ideal for precision low flow. The FP-5070 is available in four flow range configurations, covering a very wide range of flows. This allows for easy selection of the range that best fits your application. Typical applications include pilot plant... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Operating Temperature: 325
- Operating Pressure: 5000
from OMEGA Engineering, Inc.
FTB790 Series turbine meters with microprocessor-based electronics offers a durable, compact, high-precision fluid measurement device, with total and rate indication. Information is clearly displayed on a large 6-digit liquid crystal display with only 2-point floating decimal for totals from 0.01 to... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid
from Cole-Parmer
Turbine Flowmeter [See More]
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 60.00 to ?
- Operating Pressure: 2500
- Display: Digital
from OMEGA Engineering, Inc.
Specifically designed for water billing applications, OMEGA ’s FTB-4000 flowmeters are highly accurate and feature tamper-resistant, non-resettable totalizers. The large faces are easy to read. Optional reed relay scaled pulse outputs allow for remote totalization (1.8 m (6 ft) of cable... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid
from Cole-Parmer
Water-like media [See More]
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 1.00 to 10.00
- Operating Pressure: 150
- Operating Temperature: 32 to 140