Steam Turbine Flow Meters

2 Results
Rotor Insertion Flowmeter -- RIM10 Series
from Spirax-Sarco

The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: Insertion
  • Pipe Diameter: 3.00 to 80.00
  • End Fittings: In-line Flanged
Flow Level Switch -- Innova-Switch
from Litre Meter Limited

State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: Insertion
  • Pipe Diameter: 0.98 to 787.40
  • End Fittings: Socket Weld / Union (optional feature)