Suspended Solids / Slurries Turbine Flow Meters
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Grooved Turbine Flowmeters for Oil Patch flow applications. Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry [See More]
- Pipe Diameter: 1.00 to 12.00
- End Fittings: Grooved End Fitting
- Mounting: In-line
- Process Media Type: Liquid
from ERDCO Engineering Corporation
The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine. [See More]
- Mounting: Insertion
- Process Media Type: Liquid; Gas
- End Fittings: In-line Threaded
- Media Temperature: 140
from KOBOLD Instruments, Inc.
Product Features. SS, Aluminum, PVDF, PVC or Nylon ® Bodies. Lithium Battery Powered (9000 Hr. Battery Life). Compact and Portable. Ranges 0.3-3 GPM to 60 - 600 GPM. Rate and Totalizing Display. Optional Analog or Frequency Outputs. New and Improved Computer Electronics. The EDM turbine... [See More]
- Mounting: In-line
- Operating Pressure: 150 to 1500
- Process Media Type: Liquid
- Media Temperature: -40 to 250
from Assured Automation
Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high amounts of impurities to... [See More]
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from Hoffer Flow Controls, Inc.
OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429... [See More]
- Pipe Diameter: 1.00 to 3.00
- End Fittings: In-line Threaded; Wing Nut
- Mounting: In-line
- Process Media Type: Gas