Gas Turbine Flow Meters

16 Results
TBX/TBZ Turbine Gas Meters for Flow Management
from Aichi Tokei Denki Co., Ltd.

Features. Turbine meters in the TBZ and TBX series were developed for controlling the gas consumption of each piece of equipment such as compact boilers and various industrial furnaces. The products realize a smart design with a lightweight and compact body and support a wide range of measurement... [See More]

  • Process Media Type: Gas
  • Operating Pressure: 14.5
  • Pipe Diameter: 1.97
  • Meter Type: Volumetric Flow Meter
B142 Gas QuikSert ® Turbine Flow Meter
from Badger Meter

The Blancett ® B142 Gas QuikSert ® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. Superior Material. Consistent Measurement. The Blancett B142 Gas QuikSert ® Turbine flow... [See More]

  • Process Media Type: Gas
  • Operating Pressure: 0.0 to ?
  • Pipe Diameter: 2.00
  • Meter Type: Mass Flow Meter
Air/Water Flow Sensor -- FLR1000
from OMEGA Engineering, Inc.

FLR1000 Series flow sensors can measure extremely low flow rates from 20 mL/min to 500 L/min. These sensors are suitable for a wide variety of industrial, commercial, and laboratory flow applications. FLR1000 Series flow sensors operate on 12 Vdc power and are designed for incorporation into data... [See More]

  • Process Media Type: Liquid; Gas
  • Operating Pressure: 40 to 500
  • Mounting: In-line
  • Media Temperature: 122
Flow Level Switch -- Innova-Switch
from Litre Meter Limited

State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: Insertion
  • Pipe Diameter: 0.98 to 787.40
  • End Fittings: Socket Weld / Union (optional feature)
Gas Autoclave Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). Autoclave ® end connections. [See More]

  • Process Media Type: Gas
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 12.00
  • End Fittings: In-line Clamp (optional feature); In-line Flanged (optional feature); In-line Threaded (optional feature); Other Types Available
Rotor Insertion Flowmeter -- RIM10 Series
from Spirax-Sarco

The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: Insertion
  • Pipe Diameter: 3.00 to 80.00
  • End Fittings: In-line Flanged
Turbo-Flo™ HP-302 Handheld Open Stream Velocity Probe
from ERDCO Engineering Corporation

The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine. [See More]

  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Threaded
  • Mounting: Insertion
  • Media Temperature: 140
Gas Turbine Flow Meter -- FT Series
from Flow Technology, Inc.

Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well as general purpose... [See More]

  • Process Media Type: Gas
  • End Fittings: In-line Clamp; In-line Flanged; In-line Threaded; NPT, AN (MS), Hose Barb, ANSI Flanges, SAE, Tri-Clamp
  • Mounting: In-line
  • Meter Type: Volumetric Flow Meter
Economical Ryton PPS Flow Rate Sensor for Gases, 0.2 to 1 LPM (Air) -- GO-32700-06
from Cole-Parmer

Turbine Flowmeter [See More]

  • Process Media Type: Gas
  • Operating Pressure: 40
  • End Fittings: 1/4"
  • Operating Temperature: 131
Gas Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25%. Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections... [See More]

  • Process Media Type: Gas
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 12.00
  • End Fittings: In-line Flanged
Turbine Flow Meter -- FTO Series
from Flow Technology, Inc.

Low flow applications. The Omniflo ® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001... [See More]

  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Flanged; In-line Threaded; Female NPT, AN (MS), and ANSI Flanges
  • Mounting: In-line
  • Operating Pressure: 5800
Economical Ryton PPS Flow Rate Sensor for Gases, 10 to 50 LPM (Air) -- GO-32700-16
from Cole-Parmer

Turbine Flowmeter [See More]

  • Process Media Type: Gas
  • Operating Pressure: 40
  • End Fittings: 3/8"
  • Operating Temperature: 131
Gas Turbine Flow Meter -- Premier Gas Series
from Hoffer Flow Controls, Inc.

The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you ’ve got something to think about. OUTSTANDING FEATURES. Exceptionally wide flow... [See More]

  • Process Media Type: Gas
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 12.00
  • End Fittings: In-line Flanged
Economical Ryton PPS Flow Rate Sensor for Gases, 100 to 500 LPM (Air) -- GO-32700-22
from Cole-Parmer

Turbine Flowmeter [See More]

  • Process Media Type: Gas
  • Operating Pressure: 40
  • End Fittings: 1/2"
  • Operating Temperature: 131
Gas/Liquid Turbine Flow Meter -- MF Series
from Hoffer Flow Controls, Inc.

The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES. 1/2 ” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%... [See More]

  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Operating Pressure: ? to 6000
Flowmeter for gases, 100-500 mL/min, 1/8" OD tube conn., Brass -- GO-32709-26
from Cole-Parmer

Turbine Flowmeter [See More]

  • Process Media Type: Gas
  • Operating Pressure: 500
  • End Fittings: 1/8"
  • Display: Digital