Analog Current Turbine Flow Meters
from Aichi Tokei Denki Co., Ltd.
Feature. ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by only 1 flowmeter ・Revolving display unit (It can be fixed to a easy-to-read position) ・Simplified structure with the... [See More]
- Electrical Output: Current; Voltage
- Operating Pressure: 145
- Process Media Type: Liquid
- Media Temperature: 32 to 140
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.6-10.5 GPM. Accuracy ±1.5% of Full Scale. Plastic, Brass or Stainless Steel Construction. Pulse output, 4-20mA output, Digital-/pointer indicator. Low Cost. The KOBOLD DRS series is the ticket when your application requires a quality solution with a low price... [See More]
- Electrical Output: Current
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 230
from OMEGA Engineering, Inc.
FLR1000 Series flow sensors can measure extremely low flow rates from 20 mL/min to 500 L/min. These sensors are suitable for a wide variety of industrial, commercial, and laboratory flow applications. FLR1000 Series flow sensors operate on 12 Vdc power and are designed for incorporation into data... [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid; Gas
- Mounting: In-line
- Operating Pressure: 40 to 500
from Cole-Parmer
Turbine Flowmeter [See More]
- Electrical Output: Current
- Operating Temperature: 131
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Electrical Output: Current; Voltage
- Mounting: Insertion
- Pipe Diameter: 3.00 to 80.00
- End Fittings: In-line Flanged
from Assured Automation
Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural sprayers &... [See More]
- Electrical Output: Current; Frequency
- Mounting: In-line
- Pipe Diameter: 0.50 to 4.00
- End Fittings: In-line Flanged; In-line Threaded; Spigot
from OMEGA Engineering, Inc.
OMEGA ® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Pipe Diameter: 0.75 to 1.06
- End Fittings: In-line Threaded
from Cole-Parmer
batching, dosing, filling, mixing, and totalizing [See More]
- Electrical Output: Current
- Display: Digital
from OMEGA Engineering, Inc.
The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance ( ± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that have poor... [See More]
- Electrical Output: Current; Frequency; Voltage
- Mounting: In-line
- Pipe Diameter: 0.50 to 3.00
- End Fittings: In-line Threaded
from Cole-Parmer
Turbine Flowmeter [See More]
- Electrical Output: Current
- Operating Pressure: 150
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 0.50 to ?
from OMEGA Engineering, Inc.
The FTB-1300 Series of turbine flow meters are designed for industrial and laboratory measurement of water, solvents and other low viscosity fluids. The FTB-1300 Series turbine flow meters feature a 316 stainless steel body and a tungsten carbide bearing. They offer good accuracy and reliability... [See More]
- Electrical Output: Current
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Threaded
from Cole-Parmer
Turbine Flowmeter [See More]
- Electrical Output: Current
- Operating Pressure: 450
- End Fittings: 1 1/2" Tri-Clamp Sanitary
- Liquid Volumetric Flow Rate: 1.60 to ?
from OMEGA Engineering, Inc.
The FPR-200 series flowrate sensor integrates rugged tangential turbine technology with a precision digital-to-analog conversion circuit hermetically encapsulated within the body of the sensor. The flow sensor is ideal for measuring flowrates in cooling circuits, HVAC systems and batching... [See More]
- Electrical Output: Current; Switch
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.00
- End Fittings: In-line Threaded
from Cole-Parmer
Turbine Flowmeter [See More]
- Electrical Output: Current
- Operating Pressure: 5000
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 1.60 to ?
from OMEGA Engineering, Inc.
The FTB4700 Series is a plated brass meter ideal for water applications in the ranges 0.2 to 18 GPM. The FTB4800 provides a wide range flow metering in an extremely rugged stainless steel package. Single-jet simplicity combined with high quality jewel bearings result in long life and relatively high... [See More]
- Electrical Output: Current
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.00
- End Fittings: In-line Threaded
from Cole-Parmer
bull; Highest accuracy with full-featured electronics. • Assembled and ready to install. • 4 to 20 mA models feature easy push- button programming and electronic lockout. • Choose from NPT(M) or sanitary process connection. These full-featured turbine meters come complete and... [See More]
- Electrical Output: Current
- Operating Pressure: 450
- End Fittings: 1 1/2" Tri-Clamp
- Operating Temperature: 185
from OMEGA Engineering, Inc.
OMEGA ® FTB700 Series turbine meters have a unique system precisely-machined helical rotors and high-quality jewel bearings. The rotor is the only moving part. Small magnets on the rotor hub are electronically detected by a solid-state Hall-effect sensor outside the wetted area. The turbine... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Pipe Diameter: 2.00 to 8.00
- End Fittings: In-line Flanged
from Cole-Parmer
bull; Highest accuracy with full-featured electronics. • Assembled and ready to install. • 4 to 20 mA models feature easy push- button programming and electronic lockout. • Choose from NPT(M) or sanitary process connection. These full-featured turbine meters come complete and... [See More]
- Electrical Output: Current
- Operating Pressure: 5000
- End Fittings: In-line Threaded
- Operating Temperature: 250
from OMEGA Engineering, Inc.
FTB790 Series turbine meters with microprocessor-based electronics offers a durable, compact, high-precision fluid measurement device, with total and rate indication. Information is clearly displayed on a large 6-digit liquid crystal display with only 2-point floating decimal for totals from 0.01 to... [See More]
- Electrical Output: Current; Voltage
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Threaded