Insertion Type Turbine Flow Meters
from Litre Meter Limited
Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged; In-line Threaded
- Pipe Diameter: 3.15 to 118.11
- Process Media Type: Liquid
from Spirax-Sarco
The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]
- Mounting: Insertion
- End Fittings: In-line Flanged
- Pipe Diameter: 3.00 to 80.00
- Process Media Type: Liquid; Gas; Steam
from ERDCO Engineering Corporation
The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine. [See More]
- Mounting: Insertion
- Process Media Type: Liquid; Gas
- End Fittings: In-line Threaded
- Media Temperature: 140
from ERDCO Engineering Corporation
Here is the precision of a turbine meter with insertion meter ease of use. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also available for control and... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 1.50 to 72.00
- Process Media Type: Liquid