Frequency Turbine Flow Meters

28 Results
Economical Ball Bearing Turbine Meter -- FTB-100
from OMEGA Engineering, Inc.

The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance ( ± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that have poor... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 3.00
  • End Fittings: In-line Threaded
Turbine Flow Sensor -- FT-110 Series
from Gems Sensors & Controls

Low Flow Rates of 0.5 to 30 L/Min (.1 to 8 GPM). Accuracy ±3% of Reading. Mounts in Any Orientation. Gems ™ hall effect turbine flow rate sensor is ideal for OEM applications involving low flow liquid monitoring. The low cost coupled with 1/2% repeatability makes it an ideal candidate... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.75
  • End Fittings: In-line Threaded
High Output PVC Flow Meter -- TM Series
from Assured Automation

Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural sprayers &... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 4.00
  • End Fittings: In-line Flanged; In-line Threaded; Spigot
Anti-Corrosive Turbine Flow Meter -- Teflon Series
from Hoffer Flow Controls, Inc.

The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES. Recommended for corrosive service and ultrapure... [See More]

  • Electrical Output: Frequency; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); RF per ANSI and DIN types
Industrial Grade Turbine Flow Meters -- MT
from Macnaught USA, Inc.

Macnaught MT Overview. Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel Billet for reliable industrial... [See More]

  • Electrical Output: Frequency
  • End Fittings: In-line Flanged (optional feature); In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
HM 9 EP Series -- HM 9 EP
from AW Company

DIN 4.1571 and 1.4460 and sapphire bearings available on request [See More]

  • Electrical Output: Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
CRFO & CRFA Rotor Flow Indicator & Transmitter -- C155421
from Clark Solutions

CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.25
  • End Fittings: In-line Threaded
Economical Flowrate Sensor -- FTB2000
from OMEGA Engineering, Inc.

The FTB2000 series Hall-effect turbine flowrate sensor is ideal for OEM applications involving low flow liquid monitoring. The low cost, coupled with 1 /2 % repeatability, makes it an ideal candidate for replacing dispensing timer systems. Unlike existing timing systems, turbine technology is not... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
Turbine Flow Sensor -- FT-210 Series
from Gems Sensors & Controls

Low Flow Rates .1 to 2.5 LPM. Accuracy ±3% of Reading. Lightweight Turbine Ensures Fast Startup. Gem's ™ FT-210 features proven turbine technology in a small package for low flow applications. The turbine technology provides a highly repeatable sensor ideally suited for measurement of... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.25
  • End Fittings: In-line Threaded
Autoclave Liquid Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.75
  • End Fittings: In-line Threaded
Gear-Wheel Flowmeter -- DV01
from Clark Solutions

Model DV01 flow meter consists of a pair of steel gear wheels in an aluminum housing that are rotated by flowing liquid. A magnetic proximity sensor and signal conditioning circuit are isolated from the measuring chamber and sense the rotation of the gear wheels. The signal is converted to a pulse... [See More]

  • Electrical Output: Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Turbine Flow Sensor -- FT-330 Series
from Gems Sensors & Controls

Low Flow Rates of .2 to 4 GPM. Accuracy ±2% of Reading. Overmolded Electronics with Integral Cable Strain Reinforcement. The FT-330 is highly accurate and repeatable, Hall Effect turbine flow sensor designed for low flow OEM applications. This low cost, NSF Std. 61 listed flow sensor is ideal... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.38
  • End Fittings: In-line Threaded
Gas Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. Provides wide flow ranges 10:1 turndown typical. [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 0.62 to 8.00
  • End Fittings: In-line Threaded
Turbine Flow Meter, Counter and Batching Unit -- DR15
from Clark Solutions

A turbine mounted in the flow tube is rotated by the flowing liquid. The rotary motion is sensed by two reed relays via a magnetic coupling, and transmitted to an electronic in the form of a frequency proportional to the flow. The electronics module calculates the flow rate and the total quantity... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 1.00
  • End Fittings: In-line Threaded
Gas Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25%. Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 12.00
  • End Fittings: In-line Flanged
Turbine Flow Transmitter -- DR12
from Clark Solutions

Model DR12 flow meters are sturdy turbine-type flow sensors suitable for mobile or permanent installation. A turbine wheel set in motion by a flow parallel to its axis rotates at a speed proportional to the average speed of flow in the piping system. The movement of the turbine wheel is detected by... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.38 to 16.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
Gas/Liquid Turbine Flow Meter -- MF Series
from Hoffer Flow Controls, Inc.

The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES. 1/2 ” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Grooved Turbine Flow Meter
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Grooved Turbine Flowmeters for Oil Patch flow applications. Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 12.00
  • End Fittings: Grooved End Fitting
High Pressure Gas Turbine Flow Meter -- HHP Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 3.00
  • End Fittings: In-line Threaded; Wing Nut
Insertion Liquid Flow Meter -- Saddle Turbine Series
from Hoffer Flow Controls, Inc.

The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2 ″, 3 ″ and 4 ″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 4.00
  • End Fittings: In-line Threaded
Liquid Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

The Hoffer HO Series “steam jacketed ” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES. Designed for use on products that require steam or hot... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); MS End Fitting
Liquid Turbine Flow Meter -- Industrial Star Series
from Hoffer Flow Controls, Inc.

The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES. [See More]

  • Electrical Output: Frequency; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 3.00
  • End Fittings: In-line Threaded
Liquid Turbine Flow Meter -- Lo-Co Series
from Hoffer Flow Controls, Inc.

The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer ’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES. Rugged industrial meter with all stainless steel... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 2.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded
Liquid Turbine Hose Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

Outstanding Features. ♦ Ideal for use in liquid applications where flowmeter will be installed and fitted to hose or plastic tubing. ♦ Sizes 1/4 ” through 3 ” available. (Other sizes available, contact factory). ♦ Pressure dependent on the hose pressure rating up to... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • End Fittings: Barbed Hose and Beaded Hose
  • Mounting: In-line
  • Process Media Type: Gas
Sanitary Turbine Flow Meter
from Hoffer Flow Controls, Inc.

The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES. For sanitary applications. Tri-Clamp end... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • End Fittings: In-line Clamp; In-line Threaded (optional feature); Tri-Clover Sanitary End Fitting
Turbine Flow Meter -- API Series
from Hoffer Flow Controls, Inc.

The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES. Designed for custody transfer flow applications and to be compliant... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 4.00
  • End Fittings: In-line Flanged; In-line Threaded
Turbine Flow Meter -- CT Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Widest flow turndown ranges available in a custody transfer grade turbine flowmeter. Designed to be compliant with API Standard Chapter 5.3. Rim rotor design offered in sizes 4 ″-12 ″ provides for high pulse resolution. Bearing types include self-lubricating,... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 4.00 to 12.00
  • End Fittings: In-line Flanged; In-line Threaded
Turbine Flow Meter -- TriFlo
from Hoffer Flow Controls, Inc.

The Hoffer TriFlo provides both system integrators and operators with the most flexible measurement solutions for liquid flow including produced water flow and hydrocarbon condensate flow measurement. The Hoffer TriFlomter provides complete interchangeability of components between three different... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid