Measures Temperature Turbine Flow Meters
from OMEGA Engineering, Inc.
The HPF-110/120 series are compact, lightweight, self-contained portable testers with laboratory accuracy. Designed for fast diagnostic troubleshooting of all types of mobile or stationary hydraulic systems and components, makes all flow, pressure and temperature measurements simultaneously from one... [See More]
- Pipe Diameter: 0.75 to 1.50
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Burger & Brown Engineering, Inc.
Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power source operates the flowmeter. Sealed pushbuttons configure the flowmeter and switching operations... [See More]
- Pipe Diameter: 0.38 to 3.00
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Invotec Solutions Ltd.
The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 150
from Burger & Brown Engineering, Inc.
Tracer Electronic Flowmeter with Liquid Crystal Display (LCD) measures liquid flow rate, temperature, calculates BTU ’s per minute and incorporates a new Flow Characteristic Indicator (FCI). The highly-visible display is configured via the sealed push buttons and user-friendly menus. As a... [See More]
- Pipe Diameter: 0.38 to 2.00
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Invotec Solutions Ltd.
This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER ® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life. Features and Benefits. BTU Display. Mount in any position. [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 150