High Purity Plastic Tubing
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be... [See More]
- Application: General Chemical; Food & Beverage; High Purity; Water
- Design Units: Metric
- Material: Polytetrafluoroethylene
- Outside Diameter: 37.402
from Altaflo
PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe provide... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Purity; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
- Design Units: English
- Material: Polyvinylidene Fluoride; AltaFluor®
- Shape: Round
from Total Plastics, Inc.
Clear. Tygon ® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon ® 2275 I.B. [See More]
- Application: General Purpose; High Purity; Medical / Pharmaceutical
- Shape: Round
- Material: Tygon®
- Color / Clarity: Clear
from Swagelok Company
Achieve flexibility, visibility, and reliability with Swagelok PFA flexible tubing for your lab environments and other applications. [See More]
- Application: High Purity
- Design Units: English; Metric
- Material: Fluoropolymer
- Outside Diameter: 0.250 to 0.500
from U.S. Plastic Corporation
Maximum working pressure 85 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. [See More]
- Application: High Purity
- Outside Diameter: 0.188
- Material: Tygon®
- Inside Diameter: 0.062
from Total Plastics, Inc.
Clear. Tygon ® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is... [See More]
- Application: General Purpose; Food & Beverage; High Purity; Medical / Pharmaceutical
- Design Units: English
- Material: Tygon®
- Outside Diameter: 0.188 to 1.375
from U.S. Plastic Corporation
Maximum working pressure - 225 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. [See More]
- Application: High Purity
- Outside Diameter: 0.500
- Material: Tygon®
- Inside Diameter: 0.250