PVDF Plastic Tubing
from Pexco
Abrasion-resistant fluoropolymer for applications requiring chemical resistance and low permeability. PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. Altaflo ® 500 PVDF is the most... [See More]
- Material: Polyvinylidene Fluoride
- Application: General Purpose; General Chemical; Water
- Shape: Round
from Altaflo
PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe provide... [See More]
- Material: Polyvinylidene Fluoride; AltaFluor®
- Shape: Round
- Design Units: English
- Temperature Range: -20 to 250
from U.S. Plastic Corporation
1/8" ID x 1/4" OD x 1/16" Wall HylarPVDF Tubing has a working pressure of 350 PSI @ 70F. It has a durometer of 75 D. The bend radius is 10 x the outside diameter. [See More]
- Material: Polyvinylidene Fluoride
- Inside Diameter: 0.125
- Outside Diameter: 0.250