Coiled / Spiral Plastic Tubing
from Kuriyama of America, Inc.
LLDPE Food Grade Tubing for Standard Industrial applications. Economical and lightweight. LLDPE resin provides excellent environmental stress crack resistance. Natural color. Excellent resistance to solvents. Chemically inert. Phthalate Free!. Transfer of air and liquids in industrial applications. [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polyethylene
- Outside Diameter: 0.250
from Festo Corporation
Polyurethane. Also available as DUO plastic tubing. Operating medium compressed air, vacuum. High resistance to UV radiation and stress cracks [See More]
- Features: Coiled
- Design Units: Metric
- Material: TPE-U(PU)
- Outside Diameter: 0.394
from Kuriyama of America, Inc.
LLDPE Industrial Grade Colored Tubing for General Industrial applications. Economical and lightweight. LLDPE resin provides excellent environmental stress crack resistance. Resistant to sunlight and other forms of ultra-violet radiation. Chemically inert. Excellent resistance to solvents. Phthalate... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
- Outside Diameter: 0.250
from Festo Corporation
Polyamide, brass, galvanized steel. Pre-assembled with 2 rotatable connectors and captive sealing rings OL. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Features: Coiled
- Design Units: Metric
- Material: PA12-P
- Outside Diameter: 0.248
from Kuriyama of America, Inc.
Clear Polyurethane Ether-based Food Grade Tubing for Transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to hydrolysis. Clear tubing allows see-through... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyurethane; Polyurethane
- Outside Diameter: 0.750
from Festo Corporation
Polyurethane. Also available as DUO plastic tubing. Operating medium compressed air, vacuum. High resistance to UV radiation and stress cracks [See More]
- Features: Coiled
- Design Units: Metric
- Material: TPE-U(PU)
- Outside Diameter: 0.394
from Kuriyama of America, Inc.
Made in North America. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to hydrolysis. Clear tubing* allows see-through convenience. Complies with RMA's Class A designation for high oil resistance. [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyurethane; Polyurethane
- Outside Diameter: 0.157
from Festo Corporation
Polyurethane. Also available as DUO plastic tubing. Operating medium compressed air, vacuum. High resistance to UV radiation and stress cracks [See More]
- Features: Coiled
- Design Units: Metric
- Material: TPE-U(PU)
- Outside Diameter: 0.394
from Kuriyama of America, Inc.
Ether-based Polyurethane Tubing available in Colors for transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to hydrolysis. Clear tubing* allows see-through... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyurethane; Polyurethane
- Outside Diameter: 0.375
from Festo Corporation
Polyurethane, nickel-plated brass, polyacetal. Pre-assembled with captive rotatable fittings. High resistance to microbes and hydrolysis. Operating medium compressed air, vacuum [See More]
- Features: Coiled; Reinforced
- Design Units: Metric
- Material: TPE-U(PU)
- Outside Diameter: 0.374
from Kuriyama of America, Inc.
Ether-based Polyurethane Tubing available in Colors for transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to hydrolysis and algae. Complies with RMA's Class A... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyurethane; Polyurethane
- Outside Diameter: 0.375
from Kuriyama of America, Inc.
Ether-based Polyurethane Tubing available in Colors for transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to hydrolysis and algae. Complies with RMA's Class A... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyurethane; Polyurethane
- Outside Diameter: 0.375
from Kuriyama of America, Inc.
Ether-based Polyurethane Tubing available in Colors for transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to hydrolysis and algae. Complies with RMA's Class A... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polyurethane; Polyurethane
- Outside Diameter: 0.375
from Kuriyama of America, Inc.
Made in North America. Strong and Lightweight - Nylon construction provides high strength in a lightweight product. Excellent Chemical Resistance - Compatible with many industrial chemicals and solvents. High Heat Resistance - Heat resistant up to +200 ºF. Low Moisture Absorption Rate - Helps... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Nylon; Nylon 12
- Outside Diameter: 0.157
from Kuriyama of America, Inc.
Superior Chemical Resistance - Chemical resistant PTFE compatible with an extremely wide range of industrial chemicals and solvents. Handles Extreme Temperatures - Service temperature range from -454 ºF to +500 ºF. Widest temperature range of any Kuri Tec product!. Food Grade Materials -... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Polytetrafluoroethylene; Polytetrafluorethylene (PTFE)
- Outside Diameter: 0.250
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Design Units: English; Metric
- Material: Polyurethane; Ether-Based Polyurethane
- Outside Diameter: 0.375
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Design Units: English; Metric
- Material: Polyurethane; Ether-Based Polyurethane
- Outside Diameter: 0.375
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Design Units: English; Metric
- Material: Polyurethane; Ether-Based Polyurethane
- Outside Diameter: 0.375
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Design Units: English; Metric
- Material: Polyurethane; Ether-Based Polyurethane
- Outside Diameter: 0.375
from Kuriyama of America, Inc.
Utility Grade Clear Food Grade Phthalate Free PVC Tubing for General use applications. High gloss clear appearance with glass smooth interior to reduce sediment buildup. FDA compliant Phthalate Free PVC compound. Self-extinguishing. Compound hardness 75 ±3 Shore "A". Phthalate Free!. Air... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Poly Vinyl Chloride; PVC
- Outside Diameter: 1.875
from Kuriyama of America, Inc.
Made in North America. Advanced UV Protection! - Tubing material is specially formulated to resist the cracking that can result for exposure to damaging UV light. Great for outdoor applications. Food Grade Materials - Tubing complies with applicable FDA requirements. Glass-smooth Interior - Reduces... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Poly Vinyl Chloride; PVC
- Outside Diameter: 1.250
from Kuriyama of America, Inc.
Clear food and beverage grade Phthalate Free PVC tubing. High gloss crystal clear appearance with glass smooth interior to reduce sediment buildup. Blue tint to enhance clarity. NSF-51 certified material. Self-extinguishing. Compound hardness 73 ±3 Shore "A". Phthalate Free!. Tubing for... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Poly Vinyl Chloride; PVC
- Outside Diameter: 1.875
from OMEGA Engineering, Inc.
PTFE tubing offers superior abrasion protection and is excellent in insulating wires in moist or corrosive environments where temperatures do not exceed 500F (260C). All colors and gages are in stock in pre-spooled lengths for immediate delivery. [See More]
- Features: Coiled
- Design Units: English
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.034
from Instech Laboratories, Inc.
CO-EX ™ infusion tubing was developed to prevent the loss of compounds due to absorption into the tubing, evaporation through the tubing, or alteration due to the leaching of plasticizers from the tubing. In humans, CO-EX is used to infuse insulin, nitroglycerine, and Taxol ® (Eli Lilly)... [See More]
- Features: Coiled; Reinforced; Sterilizeable
- Design Units: English; Metric
- Material: Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.051 to 0.064
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Pneumadyne, Inc.
Polyurethane has outstanding memory and flexibility which. make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of... [See More]
- Features: Coiled; Single tube coil
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Watson-Marlow Fluid Technology Group
Marprene is a long life thermoplastic elastomer with resistance to a wide range of chemicals. Marprene is highly resistant to oxidising agents such as ozone, peroxides and sodium hypochlorite. Colour/transparency Beige/opaque. Spallation Fair. Certification FDA regulations 21 CFR177.2600 for contact... [See More]
- Features: Coiled
- Design Units: Metric
- Material: Marprene
- Wall Thickness: 0.063 to 0.189
from Mid-America Fittings, Inc.
Lighter and more flexible than metal tubing, resists attack by chemical [See More]
- Features: Coiled
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.500
from ICO RALLY
SWN. Nylon Spiral Wrap Tubing. The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on... [See More]
- Features: Coiled
- Design Units: English; Metric
- Material: Nylon
- Outside Diameter: 0.125
from Restek
Ideal for mobile phase inlet lines. Chemically inert. Use to 500 psi (3,447 kPa) and 80 °C. [See More]
- Features: Coiled
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 0.125
from Advanced Technology Products
A new high-tech process allows us to bond Polyurethane Tubing into straight or spiral configurations creating organized groups. Harness all of your air, oil, water and electrical needs into one complete, color-coded package. Features: Easily stripped to singular tubes with no distortion or damage to... [See More]
- Features: Coiled
- Design Units: English (optional feature); Metric (optional feature)
- Material: Polyurethane
- Shape: Round
from Instech Laboratories, Inc.
This particular PU tubing is designed for a reliable friction fit with 22 or 25 gauge swivels and couplers. The elasticity and thick wall minimizes the chance of accidental disconnection, kinking or puncture. This tubing is used in our VAH and VAB tethers. Not for intravascular use; if that is your... [See More]
- Features: Coiled; Sterilizeable
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.037 to 0.055
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Watson-Marlow Fluid Technology Group
Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical resistance. Fully... [See More]
- Features: Coiled
- Design Units: Metric
- Material: Bioprene®
- Wall Thickness: 0.063 to 0.189
from Instech Laboratories, Inc.
Designed to connect microdialysis probes to swivels, pumps and fraction collectors, this custom-extruded FEP Teflon ® tubing has the same ID and OD as our 22ga quartz-lined microdialysis swivels (0.006 x 0.028 in [0.15 x 0.71 mm] ± 0.001 in). Internal volume is approximately 0.18 µL... [See More]
- Features: Coiled; Sterilizeable
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Fluoropolymer
- Outside Diameter: 0.006
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Watson-Marlow Fluid Technology Group
This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full... [See More]
- Features: Coiled
- Wall Thickness: 0.063 to 0.189
- Design Units: Metric
- Shape: Round
from Instech Laboratories, Inc.
This is the most commonly used formulation of polyurethane for laboratory animal research. It is the same tubing we use to make our finished PU and CBAS-coated catheters. Sterilize using EtO. For laboratory research only. [See More]
- Features: Coiled; Sterilizeable
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.025 to 0.096
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Instech Laboratories, Inc.
Instech Solomon's PE tubing solves one of the biggest problems with PE: the price. The low density formulation (LDPE) is comparable to that which is offered by the large catalog suppliers. PE-50 is the most common size as it connects to standard 22ga swivels and luer stubs. BPE-T25 is a new size... [See More]
- Features: Coiled; Sterilizeable
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.025 to 0.085
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from Instech Laboratories, Inc.
Durable and resistant to kinks. Not for intravascular use. [See More]
- Features: Coiled; Sterilizeable
- Design Units: English; Metric
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.035 to 0.047
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.250
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.250
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.250
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.250
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.281
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.281
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.281
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.281
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.375
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.375
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.375
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Features: Coiled
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156