Solid Plastic Tubing
from Clippard
Polyethylene Tubing, 5/32" OD-3/32" ID [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.157
from Beswick Engineering Co., Inc.
Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and grease. Designed for application in medical, dental, and industrial fluid-power systems. Max Pressure Rating: See Chart Material:... [See More]
- Color / Clarity: Clear; Translucent; Solid
- Outside Diameter: 0.375
- Material: Polyurethane
- Inside Diameter: 0.062
from Festo Corporation
Polyurethane. Also available as DUO plastic tubing. Operating medium compressed air, vacuum. High resistance to UV radiation and stress cracks [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-U(PU)
- Outside Diameter: 0.394
from Caplugs
Series TRC heavy wall ClearView ™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5 " to 3.570 in diameter to meet all of your packaging needs. Please call the factory for... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.087
from Pexco
105 °C rated lead-free, general purpose, premium quality, PVC flexible tubing that is resistant to many chemicals, oils and acids, heat, and abrasion. It operates in a wide temperature range and has high dielectric strength with superior UV and environmental stability. Features and Benefits. 105... [See More]
- Color / Clarity: Clear; Solid
- Design Units: English; Metric
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.022 to 2.000
from New England Tubing Technologies
New England Tubing also manufactures custom extruded parallel tubing, sometimes referred to as Para tubing, in a wide range of thermoplastics and designs. If your application requires parallel tubing with or without additional elements like electrical properties, signal carrying capabilities, or... [See More]
- Color / Clarity: Clear; Solid; Multi
- Application: Medical / Pharmaceutical
- Shape: Round
from TE Connectivity
Body Features. Color : Black. Primary Product Material : Crosslinked Fluoropolymer. Dimensions. Inside Diameter Range : 49.2 MM [1.937 INCH ]. Industry Standards. CSA Certified : No. Government Qualified : No. [See More]
- Color / Clarity: Solid
- Temperature Range: -67 to 392
- Inside Diameter: 1.937
- Application: General Chemical; Hydraulic
from BRIM Electronics, Inc.
BRIMFLEX ä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL VW-1... [See More]
- Color / Clarity: Clear; Solid
- Design Units: English
- Material: Poly Vinyl Chloride
- Inside Diameter: 2.250
from Festo Corporation
Polyurethane. High resistance to stress cracks. Suitable for energy-chains. Also available as DUO plastic tubing. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-U(PU)
- Outside Diameter: 0.394
from Caplugs
Series TRO ClearView plastic tubing provides the product protection you need for your packaging applications. Available in standard and heavy wall for added protection and durability. To place an order or request free samples of this product, please call 1-888-CAPLUGS for additional information. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.097
from Pexco
Similar to 4900, 105 °C rated lead-free PVC tubing with a heavier 1/32 ” wall thickness providing maximum insulation and protection. Features and Benefits. 105 °C rated lead-free PVC tubing. Excellent general purpose flexible tubing. Resistant to many chemicals, oils and acids. [See More]
- Color / Clarity: Clear; Solid
- Design Units: English; Metric
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.022 to 0.500
from New England Tubing Technologies
New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic... [See More]
- Color / Clarity: Clear; Translucent; Solid; Multi
- Application: Medical / Pharmaceutical
- Shape: Round
from TE Connectivity
Body Features. Color : Black. Primary Product Material : Crosslinked Polyvinylidene Fluoride. Dimensions. Inside Diameter Range : 39.6 MM [1.56 INCH ]. Industry Standards. CSA Certified : No. Government Qualified : No. [See More]
- Color / Clarity: Solid
- Temperature Range: -67 to 302
- Inside Diameter: 1.560
- Application: General Chemical; Hydraulic
from BRIM Electronics, Inc.
B110 tubings meet MIL-I-631 except for its heavy (.032") wall. Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required. It's heavier wall provides extra mechanical strength/protection than that provided by standard MIL-I-631... [See More]
- Color / Clarity: Clear; Solid
- Design Units: English
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.500
from Festo Corporation
Polyurethane. High resistance to microbes and hydrolysis. Food-safe, see www.festo.com/sp/pun-h - > "Certificates" tab. Suitable for energy-chains. Also available as DUO plastic tubing. Operating media: compressed air, vacuum, water [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-U(PU)
- Outside Diameter: 0.394
from Caplugs
TSO Series ClearView ™ plastic tubing offers unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. Attractive reusable package. Standard tubes are 48 "; can be cut to... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.000
from Pexco
Critical Tolerance Custom Plastic Extrusion. Including Noryl, PETG, Butyrate, Static-Dissipative (ESD) Polycarbonate, and more. Pexco works hard to live up to its proud reputation of being a reliable source for the production of quality custom extruded plastic tubing and profiles. The technicians at... [See More]
- Color / Clarity: Clear; Solid
- Design Units: English
- Material: Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; ABS, Butyrate, Noryl, PETG, Polycarbonate, Polystyrene, Polysulfone, Propionate, Radel, Ultem
- Outside Diameter: 0.125 to 8.000
from TE Connectivity
Body Features. Color : Black. Primary Product Material : Crosslinked Polyvinylidene Fluoride. Dimensions. Inside Diameter Range : 31.8 MM [1.25 INCH ]. Product Length : 10 M [33 FT ]. Industry... [See More]
- Color / Clarity: Solid
- Temperature Range: -67 to 302
- Inside Diameter: 1.250
- Application: General Chemical; Hydraulic
from Festo Corporation
Polyamide. For applications with high pressure ranges. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Pexco
PTFE tubing is frequently used in challenging applications that involve transfer of critical fluids, such as in the aerospace, medical, and petrochemical industries. PTFE tubing is commonly used in the biomedical applications because of it ’s chemical inertness and lubricity. It can also be... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Fluoropolymer
- Outside Diameter: 0.250 to 2.500
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Pexco
Pexco ’s Enflon ® Molded PTFE Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Dimensional Considerations. Available upon request:... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 1.125 to 34.500
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Pexco
Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer ’s properties make it an excellent choice for a variety of tubing applications where chemical resistance, UV stability, abrasion resistance, strength, burst... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.125 to 0.500
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Pexco
Polycarbonate (PC) is a lightweight, durable, impact resistant and flame retardant thermoplastic. This transparent or opaque plastic has an excellent balance of clarity and toughness, which combined with the above characteristics, enables it to satisfy many high-performance demands. Valued for its... [See More]
- Color / Clarity: Clear; Solid
- Design Units: English
- Material: Polycarbonate
- Outside Diameter: 0.125 to 8.000
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Pexco
Polystyrene (PS)(HIPS) is a sanitary, moisture and chemical-resistant thermoplastic compound commonly used to extrude Polystyrene tubing. This opaque plastic is environmentally sound and has excellent rigidity, which combined with the above characteristics, enables it to satisfy many... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polystyrene
- Outside Diameter: 0.125 to 8.000
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Festo Corporation
Polyamide. High thermal and mechanical load capacities. Highly resistant to microbes. Operating medium compressed air, vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: TPE-A
- Outside Diameter: 0.394
from Watson-Marlow Fluid Technology Group
Marprene is a long life thermoplastic elastomer with resistance to a wide range of chemicals. Marprene is highly resistant to oxidising agents such as ozone, peroxides and sodium hypochlorite. Colour/transparency Beige/opaque. Spallation Fair. Certification FDA regulations 21 CFR177.2600 for contact... [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Marprene
- Wall Thickness: 0.063 to 0.189
from Plastifab Industries
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher... [See More]
- Color / Clarity: Solid
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.500 to 1.000
from DME Company
Go to Extremes...with NHC, this hose is perfect for extremely high and low temperatures! NHC is right at home in under-the-hood high temperatures. It remains flexible and maintains its seal in temperatures from -65 to 350 ºF (-54 to 177 ºC) The ultimate in low pressure hose. Norflex... [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.460 to 1.070
- Design Units: English
- Inside Diameter: 0.250 to 0.750
from NIBCO INC.
PEX tubing is available in spool, coil or stick. Choose the right PEX tubing for potable water systems or radiant heat. NIBCO ® PEX tubing, fittings, valves, and manifolds are designed to be used as a complete system. Pressure/temperature rating 160 psi at 73 °F, Pressure/temperature rating... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.375 to 1.250
from Sea Tech, Inc.
Produced from high performance, cross-linked Polyethylene material. Sea Tech tubing is NSF listed and FDA recognized. [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.591 to 0.866
from Mid-America Fittings, Inc.
Lighter and more flexible than metal tubing, resists attack by chemical [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.500
from U.S. Plastic Corporation
This 1/2" OD x .062" Wall Yellow Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a... [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.500
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
from Zippertubing Co. (The)
D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.020
from Grayline, Inc.
Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our polymer compounders... [See More]
- Color / Clarity: Solid; Multi
- Temperature Range: -90 to 160
- Material: Nylon
- Application: General Chemical
from Watts
Sleeved WaterPEX tubing is a factory pre-assembled coil of WaterPEX cross-linked polyethylene tubing encased in black, SIDR 15 controlled HDPE conduit. The conduit serves as a protective barrier for the WaterPEX tubing against abrasion for burial and slab applications where an extra level of... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Pneumadyne, Inc.
Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs the length of one of... [See More]
- Color / Clarity: Clear; Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Daburn Electronics & Cable
DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105 °C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high... [See More]
- Color / Clarity: Solid
- Design Units: English (optional feature); Metric (optional feature)
- Material: Poly Vinyl Chloride
- Inside Diameter: 2.500
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.118 to 0.630
from Cole-Parmer
lt;b >Formulation: </b > Tygon R-3400 UV Resistant| <b >Applications: </b > Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical insulation| <b... [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.126
- Material: Tygon®
- Inside Diameter: 0.063
from Nylacast LLC
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost. Improve... [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Nylon (optional feature); Poly Vinyl Chloride (optional feature); Polyethylene (PE) / Cross-linked Polyethylene (PEX) (optional feature); Polypropylene (optional feature); Polytetrafluoroethylene (optional feature); Polyketones (PEEK, PEK, PEKK) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl
- Outside Diameter: 1.969
from NSI Industries LLC
HEAT TYPE. POLYOLEFIN MATERIAL. BLACK COLOR. 6 INCH. 0.046 INCH MIN. EXPANDED DIAMETER. 0.023 INCH MAX. RECOVERED DIAMETER. UL APPROVAL. 600 V VOLTAGE RATING. 0.016 INCH THICKNESS. 125 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL TYPE. EASY-SPLICE[TM] BRAND. APPLICATION ELECTRICAL... [See More]
- Color / Clarity: Solid
- Wall Thickness: 0.016
- Material: Polyolefin
- Temperature Range: 257
from OMEGA Engineering, Inc.
FEP tubing is very similar to PFA tubing in flexibility and appearance. The major difference is the service temperature range for FEP: -73 to 204C (-100 to 400F). [See More]
- Color / Clarity: Clear; Solid
- Design Units: English
- Material: Fluoropolymer
- Outside Diameter: 0.094 to 0.375
from Interstate Plastics, Inc.
PTFE tubing (polytetrafluoroethylene tubing) is manufactured from a fluoropolymer that exhibits attributes not found in other plastic materials and has the lowest coefficient of friction of any plastic, allowing for unrestricted flow without deposit build-up. It also has a working temperature of 500... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polytetrafluoroethylene
- Shape: Round
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Alpha Wire
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs. [See More]
- Color / Clarity: Clear; Solid
- Inside Diameter: 0.347
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.020
from Total Plastics, Inc.
Cream. PharMed ® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed ® BPT Tubing is safe for use in sensitive cell... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Pharmed® BPT
- Outside Diameter: 0.145 to 1.000
from Swagelok Company
Achieve flexibility, visibility, and reliability with Swagelok PFA flexible tubing for your lab environments and other applications. [See More]
- Color / Clarity: Solid
- Design Units: English; Metric
- Material: Fluoropolymer
- Outside Diameter: 0.250 to 0.500
from Advanced Technology Products
For use in welding or severe-service applications, try ATP's "LE" polyurethane-weld tubing. Made in the USA [See More]
- Color / Clarity: Solid
- Shape: Round
- Design Units: English
- Application: General Purpose; Water
from Restek
Replaces stainless steel, titanium, PTFE or Tefzel ® tubing. Less oxygen permeable and more temperature resistant (to 250 °C) than PTFE or Tefzel ® tubing. Use with PEEK fingertight or flangeless fittings. Use to 7,000 psi (48,263 kPa). [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyketones (PEEK, PEK, PEKK)
- Outside Diameter: 0.062
from Creative Composites Group
SUPERPILE composite pipe piles were developed to fill a need in a market where an extremely tough, high energy absorbing round pipe pile is required. SUPERPILE ™ Composite Pipe Pile is manufactured with electrical grade fiberglass and high impact, high strength polyurethane resin. The... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 8.000 to 16.000
from ICO RALLY
SLV-130. Fiberglass Sleeving With Vinyl Jacket. SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265 °F (130 °C) where tubing is subject to knotting,... [See More]
- Color / Clarity: Solid
- Design Units: English; Metric
- Material: Vinyl
- Inside Diameter: 0.022
from SAS Automation, LLC
Flexible pneumatic hose tubing. Polyurethane material reduces “kinking ”. Supports pressurized air up to 0.8 Mpa (116 psi). Recommended pneumatic color code: blue for pressurized air, yellow for vacuum [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.157 to 0.315
from Watson-Marlow Fluid Technology Group
Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical resistance. Fully... [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Bioprene®
- Wall Thickness: 0.063 to 0.189
from DME Company
• Good All-PurposeTubing. • Extremely Low Cost. • Many Plant Uses. • High Burst Pressure & Temperature. • More flexible than standard nylon. • Bends tighter without kinking [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Nylon; Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.125 to 0.500
from Sea Tech, Inc.
Produced from high performance, cross-linked Polyethylene material. Sea Tech tubing is NSF listed and FDA recognized. [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.591
from U.S. Plastic Corporation
This .170" ID x .25" OD x .040" Wall Red LLDPE Tubing has a working pressure of 205 PSI @ 73F. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.170
from Zippertubing Co. (The)
AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This fully closed tubing features Zippertubing â € ™s Z-Track closure which keeps fluid and abrasive... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.020
from Grayline, Inc.
Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food &... [See More]
- Color / Clarity: Solid; Multi
- Temperature Range: -90 to 160
- Material: Nylon
- Application: Food & Beverage
from Watts
1 in. x 20 ft. - 5 sticks [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 2.000
from Pneumadyne, Inc.
Multiple Color Ribbon (MCR) color codes your tubing lines. Great for identification, tracing or trouble shooting, this tubing will withstand the rigors of flexing and rough handling. A unique heat bonding process allows you to easily hand separate the tubing for routing. [See More]
- Color / Clarity: Translucent; Solid; Multi
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Daburn Electronics & Cable
Description: Daflon 510 tubing is extruded from PTFE resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250 °C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and... [See More]
- Color / Clarity: Solid
- Design Units: English (optional feature); Metric (optional feature)
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.010 to 0.234
from FIPA Inc.
Vacuum applications up to 40 % vacuum. Very smooth inner surface for residue-free transport of materials such as granulate. Resistant to the elements and many chemicals. Outer surface slightly corrugated. Color transparent [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.984 to 6.496
from Cole-Parmer
lt;b >Formulation: </b > TYGON F-4040-A| <b >Applications: </b > Fuels and industrial lubricants â € ”gasoline, kerosene, heating oils, cutting compounds, and glycol-based coolants. Resists most hydrocarbons.| <b >Characteristics: </b > Resists... [See More]
- Color / Clarity: Translucent; Solid
- Outside Diameter: 0.563
- Material: Tygon®
- Inside Diameter: 0.441
from OMEGA Engineering, Inc.
Polyethylene tubing is not to be used with barbed fittings due to its tendency to form stress cracks. Use compression-type fittings instead. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.250 to 1.750
from Interstate Plastics, Inc.
Linen 'le' grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, linen phenolic operates with less noise than metal. In addition, this physical material... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Phenolic
- Shape: Round
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Alpha Wire
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs. [See More]
- Color / Clarity: Clear; Solid
- Inside Diameter: 0.592
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.030
from Total Plastics, Inc.
Cream. Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene ® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene ® Food Process Tubing... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Norprene®
- Outside Diameter: 0.188 to 1.000
from Advanced Technology Products
Surethane 85 Polyurethane Tubing is an ultra-flexible, 85A durometer,softer version of Surethane ® Polyurethane Tubing intended for applicationswhere maneuverability is required. Surethane 85 is manufactured fromether-based resin, providing excellent resistance to hydrolysis and... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Shape: Round
from ICO RALLY
FGP - Flex Guard Wire Loom. Wire Protection Sleeve. FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of... [See More]
- Color / Clarity: Solid
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.260
from Sea Tech, Inc.
Produced from high performance, cross-linked Polyethylene material. Sea Tech tubing is NSF listed and FDA recognized. [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.591 to 0.866
from U.S. Plastic Corporation
This .170" ID x .25" OD x .040" Wall Green LLDPE Tubing has a working pressure of 205 PSI @ 73F. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.170
from Zippertubing Co. (The)
Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters of 3/4" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyolefin
- Wall Thickness: 0.020 to 0.035
from Grayline, Inc.
Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small engine fuel lines, coolant transfer lines, lubrication lines, portable gas caddies, lawn & garden... [See More]
- Color / Clarity: Solid; Multi
- Temperature Range: -90 to 160
- Material: Nylon
- Application: Oil/Fuel
from Watts
Available Models. WPTC16-100W: 1 in. x 100 ft. coil. WPTC16-500W: 1 in. x 500 ft. coil [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Daburn Electronics & Cable
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250 °C, it retains its toughness and flexibility throughout. It has high resistance to... [See More]
- Color / Clarity: Solid
- Design Units: English (optional feature); Metric (optional feature)
- Material: Tetrafluoroethylene
- Wall Thickness: 0.300
from FIPA Inc.
Highly flexible polyurethane for pressure and vacuum applications tubing. Self-extinguishing, flame resistant according to DIN 4102 B 1. Alternative product in case of flying sparks, weld spatter or special fire safety obstructions. Reinforced with PVC-coated spring coil. Highly abrasion-proof. [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.709 to 2.205
from Cole-Parmer
lt;b >Applications: </b > Corrosive chemical transfer, electronics applications, ink and printing, and general manufacturing applications requiring UV protection. <b >Characteristics: </b > Opaque black with UV block, very low gas permeability, highly chemically compatible. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.189
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.063
from OMEGA Engineering, Inc.
PTFE tubing is the most flexible of the three fluoropolymer tubings. This product handles temperatures ranging from -79 to 260C (-110 to 500F) in continuous service. It is translucent milky-white to white in appearance, depending upon the type of PTFE resin used in manufacturing. Batch process... [See More]
- Color / Clarity: Clear; Solid
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 0.062 to 0.375
from Interstate Plastics, Inc.
PTFE tubing (polytetrafluoroethylene tubing) is manufactured from a fluoropolymer that exhibits attributes not found in other plastic materials and has the lowest coefficient of friction of any plastic, allowing for unrestricted flow without deposit build-up. It also has a working temperature of 500... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polytetrafluoroethylene
- Shape: Round
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Alpha Wire
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs. [See More]
- Color / Clarity: Solid
- Inside Diameter: 0.342
- Material: Polytetrafluoroethylene
- Wall Thickness: 0.015
from Total Plastics, Inc.
Black. Norprene ® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range of... [See More]
- Color / Clarity: Solid
- Shape: Round
- Material: Norprene®
- Temperature Range: -75 to 275
from ICO RALLY
ICO-FLEX ™ Expandable Sleeving. XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103 °F (-75 °C) to 320 °F (160 °C). [See More]
- Color / Clarity: Solid
- Design Units: English; Metric
- Material: Fluoropolymer; Halar
- Inside Diameter: 0.125
from Sea Tech, Inc.
Produced from high performance, cross-linked Polyethylene material. Sea Tech tubing is NSF listed and FDA recognized. [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.591 to 0.866
from U.S. Plastic Corporation
This 1/4" OD x .040" Wall Green Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a... [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.040
from Grayline, Inc.
Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our... [See More]
- Color / Clarity: Solid; Multi
- Temperature Range: -90 to 160
- Material: Nylon
- Application: Compressed Air
from Watts
1-1/2 in. x 20 ft. - 5 sticks [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.000
from Daburn Electronics & Cable
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250 °C, it retains its toughness and flexibility throughout. It has high resistance to... [See More]
- Color / Clarity: Solid
- Design Units: English (optional feature); Metric (optional feature)
- Material: Tetrafluoroethylene
- Wall Thickness: 0.230
from FIPA Inc.
Space-saving tubing for mobile vacuum or pressure systems without straining the connections. Suitable for pneumatic tools [See More]
- Color / Clarity: Solid
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.394 to 0.472
from Cole-Parmer
Tubing [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.126
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.063
from OMEGA Engineering, Inc.
PTFE tubing offers superior abrasion protection and is excellent in insulating wires in moist or corrosive environments where temperatures do not exceed 500F (260C). All colors and gages are in stock in pre-spooled lengths for immediate delivery. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.034
from Interstate Plastics, Inc.
UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. Natural UHMW is not uv... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.875
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Total Plastics, Inc.
Natural and Black. Our Nylon tubing is high quality pressure tubing, available in five formulations and a wide range of sizes. Used for applications that require toughness, resilience, a small bend radius and high burst strength. Nylon pressure tubing is a high-performance, long-lasting alternative... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.125 to 0.500
from ICO RALLY
SWN. Nylon Spiral Wrap Tubing. The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on... [See More]
- Color / Clarity: Solid
- Design Units: English; Metric
- Material: Nylon
- Outside Diameter: 0.125
from U.S. Plastic Corporation
This 3/8" OD x .062" Wall Red Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.375
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.062
from Grayline, Inc.
Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These... [See More]
- Color / Clarity: Solid; Multi
- Application: General Purpose
- Temperature Range: -67 to 221
from Watts
Available Models. WPTC24-100W: 1-1/2 in. x 100 ft. coil. WPTC24-300W: 1-1/2 in. x 300 ft. coil [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.750
from Daburn Electronics & Cable
DCT600. PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2. Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 0.320
from Cole-Parmer
Tubing [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.252
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.118
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from Total Plastics, Inc.
Cream. Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene ® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide, sodium hypochlorite and ozone. Norprene ® Pressure Tubing... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Norprene®
- Outside Diameter: 0.500 to 1.375
from U.S. Plastic Corporation
This 1/4" OD x .040" Wall Blue Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a... [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.040
from Grayline, Inc.
Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes. Radiopaque... [See More]
- Color / Clarity: Solid; Multi
- Temperature Range: -40 to 176
- Material: Poly Vinyl Chloride
- Application: Medical / Pharmaceutical
from Watts
1/2 in. x 20 ft. - 50 sticks [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Cole-Parmer
Make your lines easily identifiable by color-coding them! This ether-grade polyurethane is an an economical solution that offers superior heat resistance, low compression set, good elongation and recovery. It is odorless and nontoxic and has excellent biocompatibility. Ether-based polyurethane is a... [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.063
- Material: Polyurethane
- Inside Diameter: 0.252
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from Total Plastics, Inc.
Silver. Tygon ® Silver Antimicrobial Tubing decreases microbe growth that can lead to foul odors, discoloration and formation of mildew and biofilm on tubing. Microbes can contaminate the material being transferred through tubing as well as degrade the tubing itself. Tygon ® Silver... [See More]
- Color / Clarity: Solid
- Shape: Round
- Material: Tygon®
- Application: Medical / Pharmaceutical
from U.S. Plastic Corporation
Nycast Nyloil was developed to extend the wear-resistant properties of unlubricated or dry lubricated materials such as MoS2 filled nylons. Will last 5 to 7 times longer than unlubricated or MoS2 dry lubricated cast nylons. Lubrication results in 25% lower coefficient of friction. Exhibit more... [See More]
- Color / Clarity: Solid
- Outside Diameter: 2.000
- Material: Nylon
- Inside Diameter: 1.000
from Watts
Available Models. WPTC08-100B: 1/2 in. x 100 ft. coil. WPTC08-250B: 1/2 in. x 250 ft. coil. WPTC08-300B: 1/2 in. x 300 ft. coil. WPTC08-500B: 1/2 in. x 500 ft. coil. WPTC08-1000B: 1/2 in. x 1000 ft. coil [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.375
from Cole-Parmer
lt;b >Applications: </b > Extremely demanding corrosive chemical transfer, electronics applications, ink and printing, and general manufacturing applications requiring UV protection.| <b >Characteristics: </b > Opaque black with UV block, extremely low gas permeability,... [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.189
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.063
from ARKPLAS
Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure. Ethelplas ™ Tubing is... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.125
from Total Plastics, Inc.
Black. Ideal for virtually any permanent or temporary chemical transfer application, Tygon ® UV Resistant Tubing combines suppleness and flexibility with resistance to a wide range of chemicals. It shows exceptional resistance to strong acids and many alkalies. The flexibility of Tygon ® UV... [See More]
- Color / Clarity: Solid
- Shape: Round
- Material: Tygon®
- Application: General Purpose; General Chemical
from U.S. Plastic Corporation
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties... [See More]
- Color / Clarity: Solid
- Outside Diameter: 2.000
- Material: Nylon
- Inside Diameter: 1.000
from Watts
1/2 in. nom x 10 ft. blue WaterPEX ® fast pack. Contains 50 pre-cut 10 ft. sticks packaged in a convenient, easy to carry, heavy-duty 8 mil plastic sheathe. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Cole-Parmer
Tubing [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.252
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.118
from ARKPLAS
Ark-Plas ® manufactures a complete line of tubing for pneumatic and fluid applications. A variety of materials and sizes available allow for a "custom" fit with standard catalog items. Materials include Polyurethane, Vinyl (PVC), and Vyplas ® for flexible, easily routed tubing, and... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polypropylene
- Outside Diameter: 0.125
from U.S. Plastic Corporation
This .170" ID x 1/4" OD with .040" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Nylon
- Inside Diameter: 0.170
from Watts
1/2 in. x 20 ft. - 50 sticks [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Cole-Parmer
lt;b >Applications: </b > High-pressure use, food processing, and beverage handling.| <b >Characteristics: </b > Good acid/alkali resistance and aging characteristics. White polyester yarn with orange tracer yarn embedded in a transparent PVC wall.| <b >Certification:... [See More]
- Color / Clarity: Solid
- Outside Diameter: 1.311
- Material: Poly Vinyl Chloride
- Inside Diameter: 1.000
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.250
from U.S. Plastic Corporation
This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Nylon
- Inside Diameter: 0.170
from Watts
Available Models. WPTC08-100R: 1/2 in. x 100 ft. coil. WPTC08-250R: 1/2 in. x 250 ft. coil. WPTC08-300R: 1/2 in. x 300 ft. coil. WPTC08-500R: 1/2 in. x 500 ft. coil. WPTC08-1000R: 1/2 in. x 1000 ft. coil [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.750
from ARKPLAS
Ark-Plas ® manufactures a complete line of tubing for pneumatic and fluid applications. A variety of materials and sizes available allow for a "custom" fit with standard catalog items. Materials include Polyurethane, Vinyl (PVC), and Vyplas ® for flexible, easily routed tubing, and... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.125
from U.S. Plastic Corporation
This .170" ID x 1/4" OD with .040" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Nylon
- Inside Diameter: 0.170
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.125
from U.S. Plastic Corporation
This .170" ID x 1/4" OD with .040" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'. [See More]
- Color / Clarity: Solid
- Outside Diameter: 0.250
- Material: Nylon
- Inside Diameter: 0.170
from ARKPLAS
Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure. Ethelplas ™ Tubing is... [See More]
- Color / Clarity: Solid
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.125