Sanitary Plastic Tubing
from Pexco
Polystyrene (PS)(HIPS) is a sanitary, moisture and chemical-resistant thermoplastic compound commonly used to extrude Polystyrene tubing. This opaque plastic is environmentally sound and has excellent rigidity, which combined with the above characteristics, enables it to satisfy many... [See More]
- Application: General Purpose; General Chemical; Sanitary
- Design Units: English
- Material: Polystyrene
- Outside Diameter: 0.125 to 8.000
from Watson Marlow Pumps Group
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class... [See More]
- Application: General Purpose; Food & Beverage; Medical / Pharmaceutical; Peristaltic; Sanitary
- Design Units: Metric
- Material: Bioprene® TPE
- Inside Diameter: 0.020
from U.S. Plastic Corporation
Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard roll is 50'. [See More]
- Application: Sanitary
- Outside Diameter: 0.094
- Material: Tygon®
- Inside Diameter: 0.031
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.125
from Watson Marlow Pumps Group
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides... [See More]
- Application: General Purpose; Food & Beverage; Medical / Pharmaceutical; Peristaltic; Sanitary
- Design Units: Metric
- Material: Marprene® TPE
- Inside Diameter: 0.020
from U.S. Plastic Corporation
Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard roll is 50'. [See More]
- Application: Sanitary
- Outside Diameter: 0.625
- Material: Tygon®
- Inside Diameter: 0.438
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.250
from U.S. Plastic Corporation
Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. [See More]
- Application: Sanitary
- Outside Diameter: 0.438
- Material: Tygon®
- Inside Diameter: 0.188
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.156
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.188
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.250
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.281
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.344
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.250
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.250
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.312
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.438
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.375
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.438
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.500
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.375
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.438
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.562
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.500
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.625
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.125
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.250
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.156
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.188
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.250
from ARKPLAS
Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]
- Application: General Purpose; Food & Beverage; Sanitary
- Design Units: English
- Material: Vinyl; Phthalate-Free
- Outside Diameter: 0.125