Automotive Plastic Tubing

10 Results
ABS Tubes & Profiles
from Pexco

Acrylonitrile Butadiene Styrene (ABS) combines the strength and rigidity of acrylonitrile and styrene polymers with the toughness of polybutadiene rubber. ABS tube is known for excellent flow characteristics and a smooth interior finish in addition to corrosion resistance, abrasion resistance and... [See More]

  • Application: General Purpose; Automotive; Medical / Pharmaceutical
  • Outside Diameter: 0.125 to 8.000
  • Material: ABS
  • Shape: Round (optional feature)
Altaflo® 100 PTFE Tubing
from Pexco

Altaflo ® 100 PTFE tubing has the broadest temperature range of any fluoropolymer and can resist highly corrosive liquids and gases even at elevated temperatures. Polytetrafluoroethylene (PTFE). Polytetrafluoroethylene is the most flexible of all fluoropolymer tubing offered. Altaflo ® 100... [See More]

  • Application: General Purpose; Automotive; General Chemical; Food & Beverage
  • Design Units: English; Metric
  • Material: Fluoropolymer
  • Outside Diameter: 0.062 to 0.500
Nylon Tubing
from Pexco

Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer ’s properties make it an excellent choice for a variety of tubing applications where chemical resistance, UV stability, abrasion resistance, strength, burst... [See More]

  • Application: General Purpose; Automotive; General Chemical; Hydraulic; Oil/Fuel; Pneumatic (Vacuum)
  • Design Units: English
  • Material: Nylon
  • Outside Diameter: 0.125 to 0.500
Polycarbonate Tubes & Profiles
from Pexco

Polycarbonate (PC) is a lightweight, durable, impact resistant and flame retardant thermoplastic. This transparent or opaque plastic has an excellent balance of clarity and toughness, which combined with the above characteristics, enables it to satisfy many high-performance demands. Valued for its... [See More]

  • Application: General Purpose; Automotive; Medical / Pharmaceutical
  • Design Units: English
  • Material: Polycarbonate
  • Outside Diameter: 0.125 to 8.000
Clear Polycarbonate Tube
from Interstate Plastics, Inc.

Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display... [See More]

  • Application: General Purpose; Aerospace; Automotive; Medical / Pharmaceutical
  • Design Units: English
  • Material: Polycarbonate
  • Outside Diameter: 0.250 to 10.000
Custom Blow Molded Automotive Ducts and Tubes
from Custom-Pak, Inc.

Automotive Ducts & Tubes. Blow molding offers amazing versatility in air and water delivery systems. Duct systems can be economically constructed using both single- and double-wall structures. They can comprise multiple materials and contain a variety of inserted assembly components with in-mold... [See More]

  • Application: Automotive; Compressed Air; Water
Fluorinated ethylene propylene (FEP) Tubing -- ALTAFLUOR 200® 200-0062-015-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
  • Design Units: English
  • Material: Fluoropolymer; AltaFluor®; FEP
  • Outside Diameter: 0.059 to 0.066
Nylon Air Brake Coil -- 844 Red Coil
from Mid-America Fittings, Inc.

Lighter and more flexible than metal tubing, resists attack by chemical [See More]

  • Application: General Purpose; Automotive; Oil/Fuel; Compressed Air
  • Design Units: English
  • Material: Nylon
  • Outside Diameter: 0.500
Spaghetti Tubing -- TEFLON®
from Total Plastics, Inc.

See Teflon Description. Aerospace. Electronic. Mechanical. Chemical. Automotive. Medical. Industrial. Food. Available Sizes AWG. Size. Nominal I.D. Heavy Wall. Standard Wall. Thin Wall. Light Wall. 32. .010 ”. -. -. .007 ”. .005 ”. 30. .012 ”. -. .009 ”. .009... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Inside Diameter: 0.010 to 1.010
  • Design Units: English
  • Wall Thickness: 0.005 to 0.035
DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2 -- DCT600-3/16
from Daburn Electronics & Cable

DCT600. PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2. Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Medical / Pharmaceutical; Electrical, Electronics, Robotics, Marine, Biomedical, Military
  • Design Units: English
  • Material: Polytetrafluoroethylene
  • Outside Diameter: 0.320