Salt Water Plastic Tubing

4 Results
Fiberglass Reinforced Polymer Pipe Piles -- SUPERPILE™
from Creative Composites Group

SUPERPILE composite pipe piles were developed to fill a need in a market where an extremely tough, high energy absorbing round pipe pile is required. SUPERPILE ™ Composite Pipe Pile is manufactured with electrical grade fiberglass and high impact, high strength polyurethane resin. The... [See More]

  • Application: General Purpose; Salt Water
  • Design Units: English
  • Material: Polyurethane
  • Outside Diameter: 8.000 to 16.000
Imbibe™ NSF 61® LLDPE Fractional & Metric Tubing
from Advanced Technology Products

IMBIBE NSF 61 LLDPE exceeds FDA expectations for drinking water applications. [See More]

  • Application: General Purpose; Food & Beverage; Salt Water; Water
  • Shape: Round
  • Design Units: Metric
Fluorinated ethylene propylene (FEP) Tubing -- ALTAFLUOR 200® 200-0062-015-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
  • Design Units: English
  • Material: Fluoropolymer; AltaFluor®; FEP
  • Outside Diameter: 0.059 to 0.066
Polyurethane 95 Tubing -- QRMU04
from ASCO

Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water,... [See More]

  • Application: General Purpose; Salt Water; Water
  • Design Units: Metric
  • Material: Polyurethane
  • Outside Diameter: 0.157