Tygon Plastic Tubing

72 Results
Tygon S3® M-34-R
from Laird Plastics, Inc.

Tygon S3 ™ M-34-R tubing is phthalate-free and specially formulated to lower the risks associated with rubber tubing, including embrittlement and cracking from oxidation, which often shorten the service life of the tubing. Its smooth, non-porous inner surface reduces buildup from butterfat,... [See More]

  • Material: Tygon®
  • Color / Clarity: Clear
  • Features: Sterilizeable
  • Application: Food & Beverage
Tygon Tubing -- 731-8213
from Bio-Rad Laboratories, Inc.

Pkg of 1, 0.51 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling. Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options. Silicone tubing — recommended when biocompatibility is important. This... [See More]

  • Material: Tygon®
  • Wall Thickness: 0.031
  • Inside Diameter: 0.020
Tygon 2375 Ultra Chemical Resistant Tubing -- 57544
from U.S. Plastic Corporation

Maximum working pressure 40 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.125
  • Application: General Chemical
Fuel and Lubricant Tubing F-4040-A -- TYGON®
from Total Plastics, Inc.

Translucent Yellow. Specifically designed to handle most fuels and industrial lubricants, Tygon ® Fuel and Lubricant Tubing resists the swelling and hardening caused by hydrocarbon-based fluids. This significantly reduces the risk of failure due to cracking and leakage. Its minimum... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.140 to 1.000
  • Design Units: English
  • Inside Diameter: 0.080 to 0.750
Tygon Tubing -- 731-8214
from Bio-Rad Laboratories, Inc.

Pkg of 1, 0.8 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling. Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options. Silicone tubing — recommended when biocompatibility is important. This material... [See More]

  • Material: Tygon®
  • Wall Thickness: 0.031
  • Inside Diameter: 0.031
Tygon 2475 High-Purity Tubing -- 57576
from U.S. Plastic Corporation

Maximum working pressure 85 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.188
  • Application: High Purity
High Purity Pressure Tubing 2275 I.B. -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon ® 2275 I.B. [See More]

  • Material: Tygon®
  • Color / Clarity: Clear
  • Shape: Round
  • Application: General Purpose; High Purity; Medical / Pharmaceutical
2-Stop Tygon E-Food Tubing, 0.19mm, 12/pack -- GO-96457-10
from Cole-Parmer

bull; Long service life - Outstanding fatigue resistance due to flexing!. • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals. • Resistant to ozone and UV light <emdash >won't crack, swell, or harden. •... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.007
Tygon Tubing -- 731-8215
from Bio-Rad Laboratories, Inc.

Pkg of 1, 1.6 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling. Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options. Silicone tubing — recommended when biocompatibility is important. This material... [See More]

  • Material: Tygon®
  • Wall Thickness: 0.031
  • Inside Diameter: 0.063
Tygon 2475 I.B. High-Purity Pressure Tubing -- 56492
from U.S. Plastic Corporation

Maximum working pressure - 225 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.250
  • Outside Diameter: 0.500
  • Application: High Purity
High Purity Tubing 2275 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.188 to 1.375
  • Design Units: English
  • Inside Diameter: 0.062 to 1.000
2-Stop Tygon Fuel & Lubricant F-4040-A Tubing, 0.19mm, 12/pack -- GO-95703-10
from Cole-Parmer

bull; Resistant to ozone and UV light <emdash >won''t crack, swell, or harden. • Translucent yellow color. • Temp range: -50 to 74 <deg >C (-58 to 165 <deg >F). Appearance: Opaque| Temperature: -70 to 52 Â °C|Life at 100 rpm: 1000 hrs|Advantages:Long service... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.007
Tygon A-60-F Hot Food & Beverage Tubing -- 54288
from U.S. Plastic Corporation

Maximum working pressure: 34 PSI @ 73F, 21 PSI @ 180F. Minimum bend radius 1/4". Vacuum Rating: 29.9 In. Of Hg. @ 73F and 180F. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.188
  • Application: Food & Beverage
Inert Tubing SE-200 -- TYGON®
from Total Plastics, Inc.

Clear. Without sacrificing the flexibility, glass-like clarity or outstanding bend radius for which Tygon ® tubing is known, Tygon ® Inert Tubing can handle many applications where flexible tubing of the past could not be used. Its FEP inner liner provides the ultimate in chemical resistance... [See More]

  • Material: Tygon®
  • Shape: Round
  • Design Units: English
  • Color / Clarity: Clear
3-Stop Tygon MHLL Tubing, 0.76 mm ID, 6/pack -- GO-96425-24
from Cole-Parmer

lt;b >Formulation: </b > Tygon MHLL| <b >Applications: </b > Suitable for applications using acentone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals.| <b >Characteristics: </b > Opaque, long service life, outstanding fatigue resistance. Tygon... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.030
Tygon A-60-F I.B. Pressure Tubing -- 57280
from U.S. Plastic Corporation

Maximum working pressure 125 psi @ 73F and 70 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.250
  • Outside Diameter: 0.500
Marine Fuel Line Tubing -- Tygon®
from Total Plastics, Inc.

Opaque gray. Tygon ® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This thermoplastic liner creates better fitting retention and an easier/faster assembly process. Tygon... [See More]

  • Material: Tygon®
  • Shape: Round
  • Design Units: English
  • Application: General Purpose; Oil/Fuel
AAA00003 - Tygon S3-B-44-4X, Non-DEHP Milk and Dairy 1/16 x 3/16" Tubing, 50Ft -- GO-95644-01
from Cole-Parmer

lt;b >Formulation: </b > Tygon <reg > S3-B-44-4X| <b >Applications: </b > Food and beverage processing and dispensing, milk and dairy processing.| <b >Characteristics: </b > Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.063
  • Outside Diameter: 0.189
  • Wall Thickness: 0.063
Tygon A-60-G Industrial Grade Tubing -- 54262
from U.S. Plastic Corporation

Maximum pressure rating 34 psi @ 73F and 21 psi @ 180F. Minimum bend radius 1/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.188
  • Application: Industrial
Microbore Tubing S-54-HL -- TYGON®
from Total Plastics, Inc.

Clear. Select Tygon ® Microbore Tubing for intravenous and arterial infusion as well as other surgical, hospital and laboratory applications. It is flexible enough to permit use of a single size tubing with several different needle gauges, yet sufficiently rigid to minimize the danger of wall... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.030 to 0.090
  • Design Units: English
  • Inside Diameter: 0.010 to 0.050
AAE00002 - Tygon UV-Resistant Tubing, 1/16" ID x 1/8 OD, 50 ft/pk -- GO-95823-00
from Cole-Parmer

lt;b >Formulation: </b > Tygon R-3400 UV Resistant| <b >Applications: </b > Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical insulation| <b... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.063
  • Outside Diameter: 0.126
  • Rated Pressure: 60
Tygon Chemical Tubing -- 54321
from U.S. Plastic Corporation

Maximum working pressure 33 psi @ 73F and 14 psi @ 160F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 160F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.125
  • Outside Diameter: 0.250
  • Application: General Chemical
Plasticizer Free Tubing 2001 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon ® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a clear, plasticizer... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.188 to 1.375
  • Design Units: English
  • Inside Diameter: 0.062 to 1.000
AAG00032-CP - Tygon fuel and lubricant tubing, 7/16"ID x 9/16"OD, 50 ft/pack -- GO-95633-06
from Cole-Parmer

lt;b >Formulation: </b > TYGON F-4040-A| <b >Applications: </b > Fuels and industrial lubricants â € ”gasoline, kerosene, heating oils, cutting compounds, and glycol-based coolants. Resists most hydrocarbons.| <b >Characteristics: </b > Resists... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.441
  • Outside Diameter: 0.563
  • Rated Pressure: 19
Tygon E-1000 Non-DEHP Tubing -- 57602
from U.S. Plastic Corporation

1/16" ID X 3/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1/8". It has a maximum... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.188
TYGON® Beverage Tubing B-44-3
from Total Plastics, Inc.

Clear. Tygon ® Beverage Tubing is specially formulated for transferring a wide variety of beverages including soft drinks, fruit juices, flavored teas and bottled water. In virtually all cases, Tygon ® Beverage Tubing will not affect the taste or odor of product transferred through it, while... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.125 to 3.000
  • Design Units: English
  • Inside Diameter: 0.062 to 2.000
ACF00001 - Tygon ACF00001 Lab Tubing, Non-DEHP, 1/32"ID X 3/32"OD, 50 Ft/Pack -- GO-07407-70
from Cole-Parmer

lt;b >Formulation - E3603 </b >| <b >Applications: </b >General laboratory use.| <b >Characteristics: </b > Long life, won â € ™t age or oxidize, able to bend to sharp radius curves, and easily works with fittings. Transparent.| <b... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.031
  • Outside Diameter: 0.094
  • Wall Thickness: 0.031
Tygon F-4040-A Fuel & Lubricant Tubing -- 57327
from U.S. Plastic Corporation

Maximum working pressure 50 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll of 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.094
  • Outside Diameter: 0.188
  • Application: Oil/Fuel
TYGON® Food, Milk & Dairy Tubing B-44-4X
from Total Plastics, Inc.

Clear. Its smooth, non-porous bore inhibits particle entrapment, promoting a sanitary fluid path by minimizing potential for bacterial growth. It has outstanding resistance to harsh alkaline cleaners and is equally unaffected by commonly used sanitizers. Non-toxic, taste-free and odor-free, Tygon... [See More]

  • Material: Tygon®
  • Color / Clarity: Clear
  • Shape: Round
  • Application: General Purpose; Food & Beverage
ACF00001-CP - Tygon Lab Tubing, Non-DEHP, 1/32"ID X 3/32"OD, 50 FT/PACK -- GO-06407-70
from Cole-Parmer

bull; <b >Formulation: </b > Tygon <reg > E-3603. • <b >Applications: </b > General laboratory, food and beverage, biopharmaceutical, analytical instruments. • <b >Characteristics: </b > Non-DEHP, phthalate free. Long life, chemical resistant,... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.031
  • Outside Diameter: 0.094
  • Wall Thickness: 0.008
Tygon LP1100 Low Permeation Fuel Tubing -- 57617
from U.S. Plastic Corporation

Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.080
  • Outside Diameter: 0.140
  • Application: Oil/Fuel
TYGON® Laboratory Tubing R-3603
from Total Plastics, Inc.

Clear. Crystal-clear and flexible, Tygon ® Laboratory Tubing handles virtually all inorganic chemicals found in the lab. Outstanding chemical resistance. Lot-to-lot consistency for reproducible results. Increases productivity in peristaltic pumps — outlasts other clear tubing 2 to 1. [See More]

  • Material: Tygon®
  • Outside Diameter: 0.094 to 2.500
  • Design Units: English
  • Inside Diameter: 0.031 to 1.750
ACF00002-CP-1 - TUBING,TYGON E-LAB, Non-DEHP, 1/16X1/8,10 x 50' PKS/CS -- GO-06407-37
from Cole-Parmer

Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. It's now available in Norprene <reg >, PharMed <reg >, platinum-cured silicone, or Tygon <reg > Lab tubing formulations. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.063
  • Outside Diameter: 0.126
  • Temperature Range: -58 to 165
Tygon LP1500 Low Permeation Fuel Tubing -- 57622
from U.S. Plastic Corporation

Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is designed with barriers to minimize permeation. It has a chemical and fuel resistant inner layer and a UV... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.094
  • Outside Diameter: 0.188
  • Application: Oil/Fuel
TYGON® Long Flex Life Pump Tubing LFL
from Total Plastics, Inc.

Clear. Crystal-clear Tygon ® Long Flex Life Pump Tubing is formulated specifically for use in peristaltic pump applications. With its superior flex life characteristics, manufacturing processes can be simplified by reducing production downtime due to pump tubing failure. The excellent wear... [See More]

  • Material: Tygon®
  • Color / Clarity: Clear
  • Shape: Round
  • Application: Food & Beverage; Medical / Pharmaceutical; Peristaltic
ACF04001-CP - TUBING,TYGON LAB, Non-DEHP, 1/32 x 3/32, 500'SPOOL -- GO-06407-29
from Cole-Parmer

Reduce unpacking time, save money on shipping, and ensure that you always have neough tubing on hand with bulk tubing. It's now available in Norprene <reg >, PharMed <reg >, platinum-cured silicone, or Tygon <reg >Lab formulations. Spools are available with up to 500 feet of... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.030
  • Outside Diameter: 0.094
  • Color / Clarity: Clear; Translucent
Tygon ND 100-65 Medical Tubing -- 54623
from U.S. Plastic Corporation

1/32" ID x 3/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 100 PSI @ 73F. The minimum bend radius is 1/8". Vacuum rating is 29.9" of Hg. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.031
  • Outside Diameter: 0.094
  • Application: Medical / Pharmaceutical
TYGON® Medical/Surgical Tubing S-50-HL
from Total Plastics, Inc.

Clear. Originally developed for use in cardiac surgery, Tygon ® Medical/Surgical Tubing ’s consistent quality provides dependable performance in medical device applications. Ideal for contact with blood. Flexible and resilient with established performance in peristaltic pump applications. [See More]

  • Material: Tygon®
  • Outside Diameter: 0.094 to 1.250
  • Design Units: English
  • Inside Diameter: 0.031 to 1.000
ACG42064 - Tygon High Purity Tubing, 1"ID x 1-3/8"OD, 25 ft/pk -- GO-95635-59
from Cole-Parmer

lt;b >Formulation: </b > TYGON 2475| <b >Applications: </b > Sensitive fluid transfer applications requiring high purity.| <b >Characteristics: </b > Plasticizer free, smooth inner surface (inhibits particulate build-up and bacterial growth), safely dispose of... [See More]

  • Material: Tygon®
Tygon ND 100-80 Microbore Tubing -- 56514
from U.S. Plastic Corporation

.010" ID x .030" OD Tygon ND 100-80 Microbore Tubing is a French size 3 and needle gauge size 30. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.010
  • Outside Diameter: 0.030
TYGON® Pressure Tubing B-44-4X I.B.
from Total Plastics, Inc.

Clear. Tygon ® Pressure Tubing ’s unique flexibility gets it into service quickly and easily. This means less tubing footage, fittings and labor than required for rigid systems. Reinforced with a tough polyester inner-braid imbedded in the wall, it can handle four times the pressure of... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.438 to 3.750
  • Design Units: English
  • Inside Diameter: 0.250 to 3.000
ADA00046-CP - Tygon Pressure Tubing, non-DEHP, 5/8"ID x 7/8"OD, 50 ft/roll -- GO-95635-11
from Cole-Parmer

lt;b >Formulation: </b > Tygon S3B-44-4X-I.B.| <b >Applications: </b > Cosmetic production, food and dairy processing, beverage dispensing.| <b >Characteristics: </b > Bio-based, phthalate-free. Handles up to four times the pressure of nonreinforced tubing;... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.622
  • Outside Diameter: 0.874
  • Wall Thickness: 0.122
Tygon S_ B-44-4X I.B. Pressure Tubing -- 60101
from U.S. Plastic Corporation

Maximum working pressure 250 PSI @ 73F and 90 PSI @ 160F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 160F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.250
  • Outside Diameter: 0.438
TYGON® Silver Antimicrobial Tubing
from Total Plastics, Inc.

Silver. Tygon ® Silver Antimicrobial Tubing decreases microbe growth that can lead to foul odors, discoloration and formation of mildew and biofilm on tubing. Microbes can contaminate the material being transferred through tubing as well as degrade the tubing itself. Tygon ® Silver... [See More]

  • Material: Tygon®
  • Color / Clarity: Solid
  • Shape: Round
  • Application: Medical / Pharmaceutical
ADA00070-CP - Tygon pressure tubing, 1-1/4"ID x 1-5/8"OD, 50 ft/roll -- GO-95634-06
from Cole-Parmer

lt;b >Formulation: </b > B-44-4X I.B.| <b >Applications: </b > Cosmetic production, food/diary processing, beverage dispensing, printing equipment, and chemical transfer.| <b >Characteristics: </b > Handles up to four times the pressure of nonreinforced tubing,... [See More]

  • Material: Tygon®
  • Inside Diameter: 1.248
  • Outside Diameter: 1.626
  • Rated Pressure: 85
Tygon S3 B-44-3 Beverage Tubing -- 57217
from U.S. Plastic Corporation

Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum Rating 29.9" of Hg. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.125
  • Application: Food & Beverage
TYGON® Ultra-Soft Tubing R-1000
from Total Plastics, Inc.

Clear. Tygon ® Ultra-Soft Tubing resists a broad range of aqueous chemicals and provides an excellent alternative to silicone tubing in applications where corrosive chemicals are used. Its minimal resistance to compression permits use in low-torque pump applications, including battery-driven... [See More]

  • Material: Tygon®
  • Color / Clarity: Clear
  • Shape: Round
  • Application: General Chemical; Compressed Air
ADK00003 - Tygon ultra-soft tubing, 1/16 x 3/16", 50 feet/pack -- GO-65102-00
from Cole-Parmer

lt;b >Formulation: </b > Tygon <reg > E-1000| <b >Applications: </b > General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.| <b >Characteristics: </b > High degree of... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.063
  • Outside Diameter: 0.189
  • Rated Pressure: 30
Tygon S3 B-44-3 Beverage Tubing -- 57539
from U.S. Plastic Corporation

Maximum Working Pressure - 43 PSI @ 73F. Minimum bend radius 3/8". Vacuum Rating 29.9" of Hg. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.094
  • Outside Diameter: 0.156
  • Application: Food & Beverage
TYGON® Vacuum Tubing R-3603
from Total Plastics, Inc.

Clear. Tygon ® Vacuum Tubing has extra-heavy walls that will withstand a full vacuum at room temperature (29.9 ” [759 mm] of mercury at 73 °F [23 °C]) and up to (27 ” [686 mm] of mercury at 140 °F [60 °C]). Like standard Tygon ® Laboratory Tubing, Tygon ®... [See More]

  • Material: Tygon®
  • Color / Clarity: Clear
  • Shape: Round
  • Application: Pneumatic (Vacuum)
AE300003 - Tygon 2001 Plasticizer-free tubing, 1/16 x 3/16, 50' -- GO-96430-00
from Cole-Parmer

lt;b >Formulation </b >: Tygon <reg > 2001| <b >Applications </b >: Soap and detergent dispensing, water purification lines, food contact applications and chemical transfer.| <b >Characteristics: </b > Plasticizer-free, translucent, excellent chemical... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.063
  • Outside Diameter: 0.189
  • Rated Pressure: 45
Tygon S3 B-44-4X Food, Milk & Dairy Tubing -- 57201
from U.S. Plastic Corporation

Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.125
  • Application: Food & Beverage
TYGOPRENE® Pump Tubing XL-60
from Total Plastics, Inc.

Translucent. Designed specifically for use in peristaltic pump applications, Tygoprene ® Pump Tubing maintains a pump life of over 500 hours. With a durometer of Shore A60 , it is extremely flexible and exhibits superior flex life. Tygoprene ® Pump Tubing can be considered an alternative to... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.188 to 1.000
  • Design Units: English
  • Inside Diameter: 0.062 to 0.750
Tygon S3 E-3603 Non-DEHP Laboratory Tubing -- 57626
from U.S. Plastic Corporation

This 7/16" ID x 11/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-3/8". It has a maximum pressure rating of 22 PSI @ 73F and a maximum pressure rating of 28" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.438
  • Outside Diameter: 0.688
  • Application: Laboratory
Ultra Chemical Resistant Tubing 2375 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® Ultra Chemical Resistant Tubing offers an unequaled combination of chemical resistance, clarity and flexibility. Tygon ® Ultra Chemical Resistant Tubing is virtually unaffected by acids, bases, ketones, salts and alcohols, fitting the requirements of many applications from... [See More]

  • Material: Tygon®
  • Outside Diameter: 0.188 to 1.375
  • Design Units: English
  • Inside Diameter: 0.062 to 1.000
Masterflex Tygon E-Food (B 44-4X) tubing, L/S 25, 50 ft. -- GO-06418-25
from Cole-Parmer

<b >Applications </b >: Food and beverage processing and dispensing.| <b >Characteristics </b >: Nonwetting, odorless, tasteless, and nontoxic. Transparent. [See More]

  • Material: Tygon®
  • Rated Pressure: 35
  • Inside Diameter: 0.189
  • Temperature Range: 165
Tygon S3 E-3603 Non-DEHP Vacuum Tubing -- 54701
from U.S. Plastic Corporation

This 3/16" ID x 9/16" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/4". It has a maximum pressure rating of 69 PSI @ 73F and a vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is... [See More]

  • Material: Tygon®
  • Inside Diameter: 0.188
  • Outside Diameter: 0.562
UV Resistant Tubing R-3400 -- TYGON®
from Total Plastics, Inc.

Black. Ideal for virtually any permanent or temporary chemical transfer application, Tygon ® UV Resistant Tubing combines suppleness and flexibility with resistance to a wide range of chemicals. It shows exceptional resistance to strong acids and many alkalies. The flexibility of Tygon ® UV... [See More]

  • Material: Tygon®
  • Color / Clarity: Solid
  • Shape: Round
  • Application: General Purpose; General Chemical
Masterflex Tygon E-Lab (E-3603) Pump Tubing, L/S 13, 50 ft. -- GO-06509-13
from Cole-Parmer

Pump Tubing [See More]

  • Material: Tygon®
  • Rated Pressure: 40
  • Inside Diameter: 0.031
  • Temperature Range: 165
Tygon S3 E-LFL Long Flex Life Pump Tubing -- 57612
from U.S. Plastic Corporation

1/4" ID x 3/8" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 50 PSI @ 73F and 29.9" Hg @ 73F. The bend radius is 1/4". [See More]

  • Material: Tygon®
  • Inside Diameter: 0.250
  • Outside Diameter: 0.375
Masterflex Tygon E-LFL extension tubing, 0.19mm ID, 100ft/pk -- GO-06449-10
from Cole-Parmer

lt;b >Applications </b >: General laboratory use; provides longer life with peristaltic tubing pumps.| <b >Characteristics </b >: Long life; won â € ™t age or oxidize. Bends to small radius curves. Nontoxic and transparent.| <b >Certifications </b... [See More]

  • Material: Tygon®
  • Temperature Range: 165
  • Inside Diameter: 0.007
Tygon SPT 3350 Sanitary Silicone Tubing -- 57286
from U.S. Plastic Corporation

Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.031
  • Outside Diameter: 0.094
  • Application: Sanitary
Masterflex Tygon E-LFL Pump Tubing, B/T 87, 10' -- GO-06440-87
from Cole-Parmer

bull; High-performance pump tubing for challenging applications. • Nontoxic and nonhemolytic with excellent biocompatibility. • Long pumping life; pump at continuous pressures up to 40 psi. • Low extractables and low gas permeability. • Meets USP Class VI criteria and is FDA... [See More]

  • Material: Tygon®
  • Rated Pressure: 35
  • Inside Diameter: 0.500
  • Temperature Range: 165
Tygon SPT 3350 Sanitary Silicone Tubing -- 57669
from U.S. Plastic Corporation

Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.438
  • Outside Diameter: 0.625
  • Application: Sanitary
Masterflex Tygon Fuel & Lubricant tubing (F-4040-A), I/P 26, 50 ft. -- GO-06401-26
from Cole-Parmer

lt;b >Applications </b >: Fuels and industrial lubricants â € ”gasoline, kerosene, heating oils, cutting compounds, and glycol-based coolants.| <b >Characteristics </b >: Resists most hydrocarbons, embrittlement, and swelling. Ozone- and UV-resistant; low... [See More]

  • Material: Tygon®
  • Rated Pressure: 40
  • Inside Diameter: 0.252
  • Temperature Range: 165
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing -- 57270
from U.S. Plastic Corporation

Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.188
  • Outside Diameter: 0.438
  • Application: Sanitary
Microbore two-stop tube sets, Tygon; 0.19 mm ID. Pk of 12. -- GO-06447-10
from Cole-Parmer

• For use with Masterflex <reg > L/S <reg > multichannel pump heads [See More]

  • Material: Tygon®
  • Temperature Range: 165
  • Inside Diameter: 0.007
Tygon XL-60 Tubing -- 56437
from U.S. Plastic Corporation

Maximum Working Pressure 35 psi @ 73F; 1/2" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'. [See More]

  • Material: Tygon®
  • Inside Diameter: 0.062
  • Outside Diameter: 0.188
Spooled Masterflex BioPharm platinum-cured silicone pump tubing, B/T 90, 100 ft. -- GO-96423-90
from Cole-Parmer

bull; Platinum-cured silicone. • Ultra-smooth inner surface. • Fewer extractables. • Minimizes particle entrapment. • Perfect for lab, biotechnology, & pharmaceutical applications. • Long tubing life. • USP Class VI; Exceeds 3A Standards. • FDA Compliant. [See More]

  • Material: Tygon®
  • Rated Pressure: 35
  • Inside Diameter: 0.748
  • Temperature Range: 450
Tubing, Masterflex, Tygon Chemical, I/P26, 50 ft -- GO-06475-26
from Cole-Parmer

bull; Compatible with aggressive chemicals <emdash >even MEK!. • Outstanding chemical resistance <emdash >withstands acetone, DMSO, ketones, and more. • Cost-effective alternative to fluoropolymers or fluoroelastomers. • FDA compliant. • <b >NOTE: </b >... [See More]

  • Material: Tygon®
  • Rated Pressure: 40
  • Inside Diameter: 0.252
  • Temperature Range: 135