Pneumatic (Vacuum) Plastic Tubing
from Pexco
Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer ’s properties make it an excellent choice for a variety of tubing applications where chemical resistance, UV stability, abrasion resistance, strength, burst... [See More]
- Application: General Purpose; Automotive; General Chemical; Hydraulic; Oil/Fuel; Pneumatic (Vacuum)
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.125 to 0.500
from Total Plastics, Inc.
Black. Norprene ® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range of... [See More]
- Application: General Purpose; Peristaltic; Pneumatic (Vacuum)
- Shape: Round
- Material: Norprene®
- Temperature Range: -75 to 275
from Custom-Pak, Inc.
Appliances. New blow molding technology provides close tolerance repeatability that was never possible before for appliance product designs. This allows designers to create molded component parts that seamlessly integrate with electro-mechanical systems and combine critical functions into a single... [See More]
- Application: Food & Beverage; Compressed Air; Pneumatic (Vacuum); Water
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation. High chemical and mechanical resistance. Very high oil resistance [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.118 to 0.472
from Pneumadyne, Inc.
Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs the length of one of... [See More]
- Application: General Purpose; Compressed Air; Pneumatic (Vacuum); Water; Withstands Severe or Constant Flexing
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Total Plastics, Inc.
Clear. Tygon ® Vacuum Tubing has extra-heavy walls that will withstand a full vacuum at room temperature (29.9 ” [759 mm] of mercury at 73 °F [23 °C]) and up to (27 ” [686 mm] of mercury at 140 °F [60 °C]). Like standard Tygon ® Laboratory Tubing, Tygon ®... [See More]
- Application: Pneumatic (Vacuum)
- Shape: Round
- Material: Tygon®
- Color / Clarity: Clear
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.118 to 0.630
from Pneumadyne, Inc.
Multiple Color Ribbon (MCR) color codes your tubing lines. Great for identification, tracing or trouble shooting, this tubing will withstand the rigors of flexing and rough handling. A unique heat bonding process allows you to easily hand separate the tubing for routing. [See More]
- Application: General Purpose; Compressed Air; Pneumatic (Vacuum); Water; Withstand Rigors of Rough Handling
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from FIPA Inc.
Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations. High flexibility enables sharp turning radii for compact tubing systems. FDA approval for aqueous foods. Extremely resistant to acids and bases. Color transparent [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.157 to 0.472
from FIPA Inc.
Vacuum applications up to 40 % vacuum. Very smooth inner surface for residue-free transport of materials such as granulate. Resistant to the elements and many chemicals. Outer surface slightly corrugated. Color transparent [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.984 to 6.496
from FIPA Inc.
Highly flexible polyurethane for pressure and vacuum applications tubing. Self-extinguishing, flame resistant according to DIN 4102 B 1. Alternative product in case of flying sparks, weld spatter or special fire safety obstructions. Reinforced with PVC-coated spring coil. Highly abrasion-proof. [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.709 to 2.205
from FIPA Inc.
Space-saving tubing for mobile vacuum or pressure systems without straining the connections. Suitable for pneumatic tools [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.394 to 0.472
from FIPA Inc.
Vacuum applications up to 95 %. Very smooth inner surface for residue-free transport of materials such as granulate. Suitable for continuous movement. Hight abrasion-proof [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.512 to 2.087
from FIPA Inc.
Excellent resistance to chemicals, temperature and weather conditions. Very smooth, transparent inner surface. Suitable for air, water and corrosive fluids [See More]
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Material: Fluoropolymer
- Outside Diameter: 0.157 to 0.472