50 Hz Harmonic Filters

21 Results
Matrix Air EC Motor Filter
from MTE Corporation

Electronically commutated motors (ECMs) emulate VFDs and create harmonics that "pollute" the power supply. These harmonics require mitigation to maintain strong power quality on the electric grid.MTE's Matrix Air EC Motor Filter uses a patented design to reduce harmonics and has low insertion losses... [See More]

  • Frequency: 50Hz; 60Hz
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
MTE’s SineWave Nexus® Filter
from MTE Corporation

MTE's SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage... [See More]

  • Frequency: 50Hz; 60Hz
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Input Voltage: 380V; 480V
AHF Advanced Harmonic Filters
from Danfoss North America Motion Controls

As a cost-effective total solution, Danfoss Advanced Harmonic Solutions packages combine the reliability and performance of VLT ® Series drives with the innovative technology of AHF Series Filters. The Danfoss AHF 005 and AHF 010 are advanced harmonic filters not to be compared with traditional... [See More]

  • Frequency: 50Hz; 60Hz (optional feature)
  • Environment: 5 to 40
  • Input Voltage: 380-690 VAC
50 Hz Passive Harmonic Filter -- ECOsine FN 3410
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 50 Hz. THID : < 5% [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
Harmonic Circuit Filter Reactor -- FKD 25/14/T
from Block USA, Inc.

Rated input voltage 3 x 400 Vac. For reactive power 25 - 50 kVAr. Detuning factor 7 - 14 %. Insulation class F. Maximum ambient temperature 40 °C. Degree of protection IP 00. Filter circuit reactor in accordance with EN 61558 Part 1, 61558 Part 20, UL 506, CSA 22.2. Filter circuit reactor for... [See More]

  • Frequency: 50Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
50 Hz Passive Harmonic Filter -- ECOsine FN 3410 HV 690
from Schaffner EMC Inc.

Filters for 3-phase diode and SCR rectifiers. The industry standard for AC and DC and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Frequency : 50 Hz. THID : < 5%,~5% (with Ldc) [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
Harmonic Filter -- HF1K 18-400
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Rated current 3 x 10.00 - 3 x 144.00 A. THD-I 8 % in rated operation. Load rated capacity 5.5 - 90 kW. Insulation class H. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Harmonic filter in accordance with. EN 61558 Part 1, EN 61558 Part 20, UL... [See More]

  • Frequency: 50Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
50 Hz Passive Harmonic Filter -- Ecosine® evo FN 3440 (Open Frame)
from Schaffner EMC Inc.

Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed and easily commissioned. They... [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
Harmonic Filter -- HF1P 0,19-230
from Block USA, Inc.

General Data. Rated voltage 230 Vac. Rated current 0,84 ‑ 25 A. THD ‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation. Load rated capacity 0.12 ‑ 5.5 kW. Insulation class H. Ambient temperature ‑10 ° C to +40 ° C. Degree of protection IP 00. Advantages. Sinusoidal... [See More]

  • Frequency: 50Hz
  • Standard Compliance: IEEE519; EN-61800
  • THID: 10 to 18
  • Input Voltage: 230 V
50Hz Passive Harmonic Filter -- ECOsine FN 3411
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 50 Hz. THID : depending upon firing angle [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
Harmonic Filter -- HFM-FB 100-400
from Block USA, Inc.

Rated voltage 3 x 400 - 3 x 480 Vac. Rated current 3 x 10.00 - 3 x 433.00 A. THD-I 5 % in rated operation. Load rated capacity 5 - 250 kW. Insulation class F. Ambient temperature -10 °C to +40 °C. Degree of protection IP 00. SCCR 100 kA (without preliminary fuse). Harmonic filter in... [See More]

  • Frequency: 50Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
Active Harmonic Filter -- ECOsine FN 3420
from Schaffner EMC Inc.

Global or selective compensation of Harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 30 to 300 A. Frequency... [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 208V; 240V; 380V; 480V; 200-480 V
Sinusoidal Filter -- SFB 400/10
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Rated current 4 - 440 A. For motor rated output 1.5 - 250 kW. For clock frequencies of 4 to 8 kHz. Rated frequency from 0 to 150 Hz. Insulation class H. Maximum ambient temperature 40 °C. Degree of protection IP 00. Output filter with capacitor for frequency converters... [See More]

  • Frequency: 50Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
Active Harmonic Filter -- ECOsine FN 3430
from Schaffner EMC Inc.

Global or selective compensation of harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 30 to 300 A. Frequency... [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 380V; 380-415 V
Active Harmonic Filter 600/690 V (3-wire) -- ECOsine FN 3420
from Schaffner EMC Inc.

Global or selective compensation of Harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. 3-level topology with 20-30% lower losses. Compensation current : 0 to 200. Frequency : 47 to 63 Hz. THID :... [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 600V; 500-690 V
Active Harmonic Filters (3-wire) with Germanischer Lloyd -- ECOsine FN 3420 GL
from Schaffner EMC Inc.

Global or selective compensation of harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 100 or 120 A. [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 380V; 480V; 380-480 V
Compact Economy Line of Passive Harmonic Filter -- ECOsine FN 3416
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 10 to 15
High Power Passive Harmonic Filter Module for System Integration -- ECOsine FN 3411 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for thyristor... [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15
High Power Passive Harmonic Filter Modules -- ECOsine FN 3410 (Enclosed)
from Schaffner EMC Inc.

Compact cabinet filter for quick installation and easy commissioning. Cost-effective enclosed passive harmonic filter. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters... [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15
High Power Passive Harmonic Filter Modules for System Integration -- ECOsine FN 3410 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for diode... [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15
Low-Voltage Economy Line of Passive Harmonic Filter -- ECOsine FN 3416 LV
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <7 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for AC or DC motor drives with 6-pulse rectifier front-end. Suitable for 200-240V diode and thyristor... [See More]

  • Frequency: 50Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 10 to 15