600 V Harmonic Filters

5 Results
dV Sentry® Filter
from MTE Corporation

The dV Sentry® is like nothing you've seen before. Our latest Patented* technological innovation has made the dV Sentry the revolutionary solution for motor protection. With its patented design, the dV Sentry is the first proven filter that provides common mode reduction, peak voltage protection and... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
dV/dt motor protection filter -- dV E-Series
from MTE Corporation

Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
SineWave Guardian® Filter
from MTE Corporation

Motor protection and power quality don't have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes referred to as a... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Frequency: 60Hz
HG7 Passive Harmonic Filter -- HG100CW00ST
from TCI, LLC (Trans-Coil International)

HG7 Passive Harmonic Filter - HG100CW00ST [See More]

  • Input Voltage: 600V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 0.0530 to 0.0850
Active Harmonic Filter 600/690 V (3-wire) -- ECOsine FN 3420
from Schaffner EMC Inc.

Global or selective compensation of Harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. 3-level topology with 20-30% lower losses. Compensation current : 0 to 200. Frequency : 47 to 63 Hz. THID :... [See More]

  • Input Voltage: 600V; 500-690 V
  • THID: 5
  • Filter Type: Active
  • Frequency: 50Hz; 60Hz; 47-63 Hz