NEMA 1 Enclosure Harmonic Filters

6 Results
DPM™ Digital Power Manager™ -- 3ACDPM050-480-1
from Mesta Electronics, Inc.

Features and Benefits. Actively reduces harmonic distortion to less than 5%. Helps meet ANSI/IEEE-519-1992 requirements. Instantly reacts to and corrects for varying loads along the line. Reduces utility costs and corrects power factor to near unity. Compensates for single or multiple non-linear... [See More]

  • Form Factor: NEMA 1
  • Signal Type: Three Phase
  • Filter Type: Active
  • Standard Compliance: IEEE519
50 Hz Passive Harmonic Filter -- ECOsine FN 3410
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 50 Hz. THID : < 5% [See More]

  • Form Factor: NEMA 1
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer -- HLTM015
from Harmonics Limited

The TransMax ® integrates its patented HSS ® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize... [See More]

  • Form Factor: NEMA 1
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Input Voltage: 208V (optional feature); 480V
50Hz Passive Harmonic Filter -- ECOsine FN 3411
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 50 Hz. THID : depending upon firing angle [See More]

  • Form Factor: NEMA 1
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
60 Hz Passive Harmonic Filter -- ECOsine FN 3412
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 60 Hz. THID : < 5% [See More]

  • Form Factor: NEMA 1
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
60 Hz Passive Harmonic Filter -- ECOsine FN 3413
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 60 Hz. THID : depending upon firing angle [See More]

  • Form Factor: NEMA 1
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5