240 V Harmonic Filters

8 Results
dV Sentry® Filter
from MTE Corporation

The dV Sentry® is like nothing you've seen before. Our latest Patented* technological innovation has made the dV Sentry the revolutionary solution for motor protection. With its patented design, the dV Sentry is the first proven filter that provides common mode reduction, peak voltage protection and... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
dV/dt motor protection filter -- dV E-Series
from MTE Corporation

Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
Matrix® ONE Single Phase Harmonic Filters
from MTE Corporation

The Single Phase Matrix® ONE Filter provides reliable harmonic protection in environments where utility power may not be optimal. MTE has built the Single Phase Matrix ONE Filter with proven components to work in rural, remote areas where three phase power is often not available. Its patented... [See More]

  • Input Voltage: 240V; 480V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • THID: 12
SineWave Guardian® Filter
from MTE Corporation

Motor protection and power quality don't have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes referred to as a... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Frequency: 60Hz
Active Harmonic Filter -- ECOsine FN 3420
from Schaffner EMC Inc.

Global or selective compensation of Harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 30 to 300 A. Frequency... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 200-480 V
  • THID: 5
  • Filter Type: Active
  • Frequency: 50Hz; 60Hz; 47-63 Hz
HG7 Passive Harmonic Filter -- HG100BW00ST
from TCI, LLC (Trans-Coil International)

HG7 Passive Harmonic Filter - HG100BW00ST [See More]

  • Input Voltage: 240V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 0.0530 to 0.0850
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators -- HLGM0.25-48Y
from Harmonics Limited

Harmonics Limited has re-introduced a new passive, tuned Harmonic Suppression System (HSS ®) for generators, called the GenMax. The GenMax addresses the issue which arises when multiple generators are paralleled and a small difference in winding pitch occurs among them. This produces differences... [See More]

  • Input Voltage: 110V; 208V; 240V; 480V; 480-277, 240/138, or 208/120
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Frequency: 60Hz
Low-Voltage Economy Line of Passive Harmonic Filter -- ECOsine FN 3418 LV
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <7 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for AC or DV motor drives with 6-pulse rectifier front-end. Suitable for 200-240V diode and thyristor... [See More]

  • Input Voltage: 240V; 200-240 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 7 to 13