380 V Harmonic Filters

16 Results
dV Sentry® Filter
from MTE Corporation

The dV Sentry® is like nothing you've seen before. Our latest Patented* technological innovation has made the dV Sentry the revolutionary solution for motor protection. With its patented design, the dV Sentry is the first proven filter that provides common mode reduction, peak voltage protection and... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
dV/dt motor protection filter -- dV E-Series
from MTE Corporation

Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
High Frequency SineWave Guardian® Filter
from MTE Corporation

At MTE, we have found a way to make our best-in-class motor protection solution, the SineWave Guardian® Filter, even better. Featuring the same unequaled performance, the market leading High Frequency SineWave Guardian uses innovative technology to optimize protection for high frequency motors. Our... [See More]

  • Input Voltage: 380V; 480V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
microNexus™ Motor Protection Filter
from MTE Corporation

MTE's microNexus filter takes the proven performance of our award-winning SineWave Nexus and shrinks it down into a space-saving solution that integrates into any micro drive application. The microNexus not only eliminates voltage spikes generated by Variable Frequency Drives (VFDs), and reflective... [See More]

  • Input Voltage: 380V; 480V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Features: UL Listing Mark
MTE’s SineWave Nexus® Filter
from MTE Corporation

MTE's SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage... [See More]

  • Input Voltage: 380V; 480V
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Frequency: 50Hz; 60Hz
50 Hz Passive Harmonic Filter -- ECOsine FN 3410
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 50 Hz. THID : < 5% [See More]

  • Input Voltage: 380V; 480V; 380-500 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
50Hz Passive Harmonic Filter -- ECOsine FN 3411
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 50 Hz. THID : depending upon firing angle [See More]

  • Input Voltage: 380V; 480V; 380-500 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
60 Hz Passive Harmonic Filter -- ECOsine FN 3412
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 60 Hz. THID : < 5% [See More]

  • Input Voltage: 380V; 480V; 380-480 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
60 Hz Passive Harmonic Filter -- ECOsine FN 3413
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 60 Hz. THID : depending upon firing angle [See More]

  • Input Voltage: 380V; 480V; 380-480 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
Active Harmonic Filter -- ECOsine FN 3420
from Schaffner EMC Inc.

Global or selective compensation of Harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 30 to 300 A. Frequency... [See More]

  • Input Voltage: 208V; 240V; 380V; 480V; 200-480 V
  • THID: 5
  • Filter Type: Active
  • Frequency: 50Hz; 60Hz; 47-63 Hz
Active Harmonic Filter -- ECOsine FN 3430
from Schaffner EMC Inc.

Global or selective compensation of harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 30 to 300 A. Frequency... [See More]

  • Input Voltage: 380V; 380-415 V
  • THID: 5
  • Filter Type: Active
  • Frequency: 50Hz; 60Hz; 47-63 Hz
Active Harmonic Filters (3-wire) with Germanischer Lloyd -- ECOsine FN 3420 GL
from Schaffner EMC Inc.

Global or selective compensation of harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 100 or 120 A. [See More]

  • Input Voltage: 380V; 480V; 380-480 V
  • THID: 5
  • Filter Type: Active
  • Frequency: 50Hz; 60Hz; 47-63 Hz
Compact Economy Line of Passive Harmonic Filter -- ECOsine FN 3416
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]

  • Input Voltage: 380V; 480V; 380-500 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 10 to 15
Compact Economy Line of Passive Harmonic Filter -- ECOsine FN 3418
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]

  • Input Voltage: 380V; 480V; 380-480 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 10 to 15
High Power Passive Harmonic Filter Module -- ECOsine FN 3412 (Enclosed)
from Schaffner EMC Inc.

Compact cabinet filter for quick installation and easy commissioning. Cost-effective enclosed passive harmonic filter. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters... [See More]

  • Input Voltage: 380V; 480V; 380-480 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15
High Power Passive Harmonic Filter Module for System Integration -- ECOsine FN 3411 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for thyristor... [See More]

  • Input Voltage: 380V; 480V; 380-500 V
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15