60 Hz Harmonic Filters

23 Results
Matrix Air EC Motor Filter
from MTE Corporation

Electronically commutated motors (ECMs) emulate VFDs and create harmonics that "pollute" the power supply. These harmonics require mitigation to maintain strong power quality on the electric grid.MTE's Matrix Air EC Motor Filter uses a patented design to reduce harmonics and has low insertion losses... [See More]

  • Frequency: 50Hz; 60Hz
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
Matrix® ONE Single Phase Harmonic Filters
from MTE Corporation

The Single Phase Matrix® ONE Filter provides reliable harmonic protection in environments where utility power may not be optimal. MTE has built the Single Phase Matrix ONE Filter with proven components to work in rural, remote areas where three phase power is often not available. Its patented... [See More]

  • Frequency: 60Hz
  • Signal Type: Single Phase
  • Filter Type: Passive
  • THID: 12
MTE’s SineWave Nexus® Filter
from MTE Corporation

MTE's SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage... [See More]

  • Frequency: 50Hz; 60Hz
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Input Voltage: 380V; 480V
SineWave Guardian® Filter
from MTE Corporation

Motor protection and power quality don't have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes referred to as a... [See More]

  • Frequency: 60Hz
  • Signal Type: Single Phase
  • Filter Type: Passive
  • Input Voltage: 208V; 240V; 380V; 480V; 600V
60 Hz Passive Harmonic Filter -- ECOsine FN 3412
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 60 Hz. THID : < 5% [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
All-Pole Sinusoidal Filter -- SFA 400/24
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Rated current 1.3 - 60 A. for motor rated output 1.5 - 30 kW. for clock frequencies >e;8 kHz. Rated frequency from 0 to 60 Hz. Insulation class H. Maximum ambient temperature 40 °C. Degree of protection IP 20. Output filter with capacitor for frequency converters... [See More]

  • Frequency: 60Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators -- HLGM0.25-48Y
from Harmonics Limited

Harmonics Limited has re-introduced a new passive, tuned Harmonic Suppression System (HSS ®) for generators, called the GenMax. The GenMax addresses the issue which arises when multiple generators are paralleled and a small difference in winding pitch occurs among them. This produces differences... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Input Voltage: 110V; 208V; 240V; 480V; 480-277, 240/138, or 208/120
DPM™ Digital Power Manager™ -- 3ACDPM050-480-1
from Mesta Electronics, Inc.

Features and Benefits. Actively reduces harmonic distortion to less than 5%. Helps meet ANSI/IEEE-519-1992 requirements. Instantly reacts to and corrects for varying loads along the line. Reduces utility costs and corrects power factor to near unity. Compensates for single or multiple non-linear... [See More]

  • Frequency: 50Hz (optional feature); 60Hz
  • Signal Type: Three Phase
  • Filter Type: Active
  • Standard Compliance: IEEE519
Lineator™ 1Q3
from Mirus International, Inc.

In remote locations such as farms, golf courses, oil and gas fields and residential areas standard 3-phase Variable Speed Drives are often used as Phase Converters to supply 3-phase motors when only 1-phase power is available. The Lineator ™ 1Q3 is ideal for systems such as water and waste... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 12
60 Hz Passive Harmonic Filter -- ECOsine FN 3413
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 60 Hz. THID : depending upon firing angle [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
Harmonic Filter -- HFM-FB 115-460
from Block USA, Inc.

Rated voltage 3 x 400 - 3 x 480 Vac. Rated current 3 x 10.00 - 3 x 433.00 A. THD-I 5 % in rated operation. Load rated capacity 5 - 250 kW. Insulation class F. Ambient temperature -10 °C to +40 °C. Degree of protection IP 00. SCCR 100 kA (without preliminary fuse). Harmonic filter in... [See More]

  • Frequency: 60Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
NCE™
from Mirus International, Inc.

A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • Standard Compliance: IEEE519; NEMA ST-20, ANSI, CSA
60 Hz Passive Harmonic Filter -- Ecosine® evo FN 3452 (Open Frame)
from Schaffner EMC Inc.

Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed and easily commissioned. They... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5
Sinusoidal Filter -- SFB 400/180
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Rated current 4 - 440 A. For motor rated output 1.5 - 250 kW. For clock frequencies of 4 to 8 kHz. Rated frequency from 0 to 150 Hz. Insulation class H. Maximum ambient temperature 40 °C. Degree of protection IP 00. Output filter with capacitor for frequency converters... [See More]

  • Frequency: 50Hz; 60Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
Active Harmonic Filter -- ECOsine FN 3420
from Schaffner EMC Inc.

Global or selective compensation of Harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 30 to 300 A. Frequency... [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 208V; 240V; 380V; 480V; 200-480 V
Active Harmonic Filter -- ECOsine FN 3430
from Schaffner EMC Inc.

Global or selective compensation of harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 30 to 300 A. Frequency... [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 380V; 380-415 V
Active Harmonic Filter 600/690 V (3-wire) -- ECOsine FN 3420
from Schaffner EMC Inc.

Global or selective compensation of Harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. 3-level topology with 20-30% lower losses. Compensation current : 0 to 200. Frequency : 47 to 63 Hz. THID :... [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 600V; 500-690 V
Active Harmonic Filters (3-wire) with Germanischer Lloyd -- ECOsine FN 3420 GL
from Schaffner EMC Inc.

Global or selective compensation of harmonic currents up to the 50th order. Compensation of displacement power factor. Load balancing capability. Response time of less than 300 microseconds. Compact solution for easy installation and intuitive operation. Compensation current : 100 or 120 A. [See More]

  • Frequency: 50Hz; 60Hz; 47-63 Hz
  • THID: 5
  • Filter Type: Active
  • Input Voltage: 380V; 480V; 380-480 V
Compact Economy Line of Passive Harmonic Filter -- ECOsine FN 3418
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 10 to 15
High Power Passive Harmonic Filter Module -- ECOsine FN 3412 (Enclosed)
from Schaffner EMC Inc.

Compact cabinet filter for quick installation and easy commissioning. Cost-effective enclosed passive harmonic filter. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15
High Power Passive Harmonic Filter Module for System Integration -- ECOsine FN 3412 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for diode... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15
High Power Passive Harmonic Filter Module for System Integration -- ECOsine FN 3413 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for thyristor... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 5 to 15
Low-Voltage Economy Line of Passive Harmonic Filter -- ECOsine FN 3418 LV
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <7 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for AC or DV motor drives with 6-pulse rectifier front-end. Suitable for 200-240V diode and thyristor... [See More]

  • Frequency: 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive
  • THID: 7 to 13