Single Phase AC Harmonic Filters
from MTE Corporation
The dV Sentry® is like nothing you've seen before. Our latest Patented* technological innovation has made the dV Sentry the revolutionary solution for motor protection. With its patented design, the dV Sentry is the first proven filter that provides common mode reduction, peak voltage protection and... [See More]
- Signal Type: Single Phase
- Input Voltage: 208V; 240V; 380V; 480V; 600V
- Filter Type: Passive
- Features: UL Listing Mark
from MTE Corporation
The Single Phase Matrix® ONE Filter provides reliable harmonic protection in environments where utility power may not be optimal. MTE has built the Single Phase Matrix ONE Filter with proven components to work in rural, remote areas where three phase power is often not available. Its patented... [See More]
- Signal Type: Single Phase
- THID: 12
- Filter Type: Passive
- Input Voltage: 240V; 480V
from Schaffner EMC Inc.
Schaffner LC- and LCL-filters are harmonic filters usually used on the grid side of renewable energy sources, like wind energy and photovoltaic (PV) plants. These devices improve and ensure the overall power quality of the produced energy. The filtering of the inverters ’ switching frequency... [See More]
- Signal Type: Single Phase; Three Phase
- Input Voltage: 36 kV
- Standard Compliance: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
- Features: UL Listing Mark
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Signal Type: Single Phase; Three Phase
- Environment: -25 to 100