Three Phase AC Harmonic Filters

38 Results
dV/dt motor protection filter -- dV E-Series
from MTE Corporation

Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor... [See More]

  • Signal Type: Three Phase
  • Input Voltage: 208V; 240V; 380V; 480V; 600V
  • Filter Type: Passive
  • Features: UL Listing Mark
High Frequency SineWave Guardian® Filter
from MTE Corporation

At MTE, we have found a way to make our best-in-class motor protection solution, the SineWave Guardian® Filter, even better. Featuring the same unequaled performance, the market leading High Frequency SineWave Guardian uses innovative technology to optimize protection for high frequency motors. Our... [See More]

  • Signal Type: Three Phase
  • Input Voltage: 380V; 480V
  • Filter Type: Passive
  • Features: UL Listing Mark
Matrix® AP Passive Harmonic Filter
from MTE Corporation

Simply put, our Matrix® AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented... [See More]

  • Signal Type: Three Phase
  • THID: 5 to 7.5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
SyntriX™ Active Harmonic Filter
from MTE Corporation

The SyntriX AHF ™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide technology, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse... [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519; Complies with UL standard 61800-5-1; ETL Listed; CE marked
All-Pole Sinusoidal Filter -- SFA 400/24
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Rated current 1.3 - 60 A. for motor rated output 1.5 - 30 kW. for clock frequencies >e;8 kHz. Rated frequency from 0 to 60 Hz. Insulation class H. Maximum ambient temperature 40 °C. Degree of protection IP 20. Output filter with capacitor for frequency converters... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 60Hz
50 Hz Passive Harmonic Filter -- ECOsine FN 3410
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 50 Hz. THID : < 5% [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
H5 Active Harmonic Filter -- ALC100A00H
from TCI, LLC (Trans-Coil International)

H5 Active Harmonic Filter - ALC100A00H [See More]

  • Signal Type: Three Phase
  • THID: 0.0500 to ?
  • Filter Type: Active
  • Standard Compliance: IEEE519
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators -- HLGM0.25-48Y
from Harmonics Limited

Harmonics Limited has re-introduced a new passive, tuned Harmonic Suppression System (HSS ®) for generators, called the GenMax. The GenMax addresses the issue which arises when multiple generators are paralleled and a small difference in winding pitch occurs among them. This produces differences... [See More]

  • Signal Type: Three Phase
  • Input Voltage: 110V; 208V; 240V; 480V; 480-277, 240/138, or 208/120
  • Filter Type: Passive
  • Frequency: 60Hz
Inversine™ -- AUSF
from Mirus International, Inc.

Provides sinewave output voltage for drive applications. when PWM Inverters are used. Optional commonmode. filter reduces bearing failures due to commonmode. currents. [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: UL, CSA, IEC/EN
DPM™ Digital Power Manager™ -- 3ACDPM050-480-1
from Mesta Electronics, Inc.

Features and Benefits. Actively reduces harmonic distortion to less than 5%. Helps meet ANSI/IEEE-519-1992 requirements. Instantly reacts to and corrects for varying loads along the line. Reduces utility costs and corrects power factor to near unity. Compensates for single or multiple non-linear... [See More]

  • Signal Type: Three Phase
  • Standard Compliance: IEEE519
  • Filter Type: Active
  • Input Voltage: 208V (optional feature); 240V (optional feature); 480V
LCL Filters
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Signal Type: Single Phase; Three Phase
  • Environment: -25 to 100
Harmonic Circuit Filter Reactor -- FKD 25/14/T
from Block USA, Inc.

Rated input voltage 3 x 400 Vac. For reactive power 25 - 50 kVAr. Detuning factor 7 - 14 %. Insulation class F. Maximum ambient temperature 40 °C. Degree of protection IP 00. Filter circuit reactor in accordance with EN 61558 Part 1, 61558 Part 20, UL 506, CSA 22.2. Filter circuit reactor for... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz
50 Hz Passive Harmonic Filter -- ECOsine FN 3410 HV 690
from Schaffner EMC Inc.

Filters for 3-phase diode and SCR rectifiers. The industry standard for AC and DC and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Frequency : 50 Hz. THID : < 5%,~5% (with Ldc) [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
HG7 Passive Harmonic Filter -- HG100AW00ST
from TCI, LLC (Trans-Coil International)

HG7 Passive Harmonic Filter - HG100AW00ST [See More]

  • Signal Type: Three Phase
  • THID: 0.0530 to 0.0850
  • Filter Type: Passive
  • Standard Compliance: IEEE519
SysteMax® Harmonics Suppression System for Three-Phase Wye Distribution Systems -- HLSM015
from Harmonics Limited

The SysteMax ® is the only product available on the market today containing third harmonic suppression technology which can be easily retrofitted into existing transformer applications. Its patented HSS ® uniquely prevents the activation of the damaging 3rd harmonic current typically... [See More]

  • Signal Type: Three Phase
  • Input Voltage: 208V (optional feature); 480V
  • Filter Type: Passive
  • Features: UL Listing Mark
Lineator™ 1Q3
from Mirus International, Inc.

In remote locations such as farms, golf courses, oil and gas fields and residential areas standard 3-phase Variable Speed Drives are often used as Phase Converters to supply 3-phase motors when only 1-phase power is available. The Lineator ™ 1Q3 is ideal for systems such as water and waste... [See More]

  • Signal Type: Three Phase
  • THID: 12
  • Filter Type: Passive
  • Standard Compliance: IEEE519
Harmonic Filter -- HF1K 18-400
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Rated current 3 x 10.00 - 3 x 144.00 A. THD-I 8 % in rated operation. Load rated capacity 5.5 - 90 kW. Insulation class H. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Harmonic filter in accordance with. EN 61558 Part 1, EN 61558 Part 20, UL... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz
50 Hz Passive Harmonic Filter -- Ecosine® evo FN 3440 (Open Frame)
from Schaffner EMC Inc.

Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed and easily commissioned. They... [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: EN-61800; UL 61800-5-1, EN 61800-5-1, EN 61558-2-20, EN 60076-6
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer -- HLTM015
from Harmonics Limited

The TransMax ® integrates its patented HSS ® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize... [See More]

  • Signal Type: Three Phase
  • Input Voltage: 208V (optional feature); 480V
  • Filter Type: Passive
  • Features: UL Listing Mark
Lineator™ AUHF
from Mirus International, Inc.

The evolution of microproccessor based power electronic Variable Speed Drives (VSD) has progressed very rapidly over the past 20 years. With this growth has come concern over the level of current harmonics generated by these nonlinear loads. Harmonic currents increase losses, overheat electrical... [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
Harmonic Filter -- HFM-FB 100-400
from Block USA, Inc.

Rated voltage 3 x 400 - 3 x 480 Vac. Rated current 3 x 10.00 - 3 x 433.00 A. THD-I 5 % in rated operation. Load rated capacity 5 - 250 kW. Insulation class F. Ambient temperature -10 °C to +40 °C. Degree of protection IP 00. SCCR 100 kA (without preliminary fuse). Harmonic filter in... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz
50Hz Passive Harmonic Filter -- ECOsine FN 3411
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 50 Hz. THID : depending upon firing angle [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
NCE™
from Mirus International, Inc.

A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. [See More]

  • Signal Type: Three Phase
  • Standard Compliance: IEEE519; NEMA ST-20, ANSI, CSA
  • Filter Type: Passive
  • Input Voltage: 208V (optional feature); 120V
Sinusoidal Filter -- SFB 400/10
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Rated current 4 - 440 A. For motor rated output 1.5 - 250 kW. For clock frequencies of 4 to 8 kHz. Rated frequency from 0 to 150 Hz. Insulation class H. Maximum ambient temperature 40 °C. Degree of protection IP 00. Output filter with capacitor for frequency converters... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz
60 Hz Passive Harmonic Filter -- ECOsine FN 3412
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 60 Hz. THID : < 5% [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
60 Hz Passive Harmonic Filter -- ECOsine FN 3413
from Schaffner EMC Inc.

The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 60 Hz. THID : depending upon firing angle [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: IEEE519
60 Hz Passive Harmonic Filter -- Ecosine® evo FN 3452 (Open Frame)
from Schaffner EMC Inc.

Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed and easily commissioned. They... [See More]

  • Signal Type: Three Phase
  • THID: 5
  • Filter Type: Passive
  • Standard Compliance: EN-61800; UL 61800-5-1, EN 61800-5-1, EN 61558-2-20, EN 60076-6
Compact Economy Line of Passive Harmonic Filter -- ECOsine FN 3416
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]

  • Signal Type: Three Phase
  • THID: 10 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
Compact Economy Line of Passive Harmonic Filter -- ECOsine FN 3418
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]

  • Signal Type: Three Phase
  • THID: 10 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
High Power Passive Harmonic Filter Module -- ECOsine FN 3412 (Enclosed)
from Schaffner EMC Inc.

Compact cabinet filter for quick installation and easy commissioning. Cost-effective enclosed passive harmonic filter. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters... [See More]

  • Signal Type: Three Phase
  • THID: 5 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
High Power Passive Harmonic Filter Module for System Integration -- ECOsine FN 3411 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for thyristor... [See More]

  • Signal Type: Three Phase
  • THID: 5 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
High Power Passive Harmonic Filter Module for System Integration -- ECOsine FN 3412 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for diode... [See More]

  • Signal Type: Three Phase
  • THID: 5 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
High Power Passive Harmonic Filter Module for System Integration -- ECOsine FN 3413 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for thyristor... [See More]

  • Signal Type: Three Phase
  • THID: 5 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
High Power Passive Harmonic Filter Modules -- ECOsine FN 3410 (Enclosed)
from Schaffner EMC Inc.

Compact cabinet filter for quick installation and easy commissioning. Cost-effective enclosed passive harmonic filter. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters... [See More]

  • Signal Type: Three Phase
  • THID: 5 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
High Power Passive Harmonic Filter Modules for System Integration -- ECOsine FN 3410 (Open Frame)
from Schaffner EMC Inc.

Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for diode... [See More]

  • Signal Type: Three Phase
  • THID: 5 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
LC - LCL Filter
from Schaffner EMC Inc.

Schaffner LC- and LCL-filters are harmonic filters usually used on the grid side of renewable energy sources, like wind energy and photovoltaic (PV) plants. These devices improve and ensure the overall power quality of the produced energy. The filtering of the inverters ’ switching frequency... [See More]

  • Signal Type: Single Phase; Three Phase
  • Input Voltage: 36 kV
  • Standard Compliance: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
  • Features: UL Listing Mark
Low-Voltage Economy Line of Passive Harmonic Filter -- ECOsine FN 3416 LV
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <7 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for AC or DC motor drives with 6-pulse rectifier front-end. Suitable for 200-240V diode and thyristor... [See More]

  • Signal Type: Three Phase
  • THID: 10 to 15
  • Filter Type: Passive
  • Standard Compliance: IEEE519
Low-Voltage Economy Line of Passive Harmonic Filter -- ECOsine FN 3418 LV
from Schaffner EMC Inc.

Economy line of passive harmonic filters for THID <7 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for AC or DV motor drives with 6-pulse rectifier front-end. Suitable for 200-240V diode and thyristor... [See More]

  • Signal Type: Three Phase
  • THID: 7 to 13
  • Filter Type: Passive
  • Standard Compliance: IEEE519