IEEE 519 Harmonic Filters
from MTE Corporation
Electronically commutated motors (ECMs) emulate VFDs and create harmonics that "pollute" the power supply. These harmonics require mitigation to maintain strong power quality on the electric grid.MTE's Matrix Air EC Motor Filter uses a patented design to reduce harmonics and has low insertion losses... [See More]
- Standard Compliance: IEEE519
- THID: 5
- Filter Type: Passive
- Frequency: 50Hz; 60Hz
from MTE Corporation
Simply put, our Matrix® AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5 to 7.5
from MTE Corporation
The SyntriX AHF ™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide technology, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse... [See More]
- Standard Compliance: IEEE519; Complies with UL standard 61800-5-1; ETL Listed; CE marked
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from Mirus International, Inc.
In remote locations such as farms, golf courses, oil and gas fields and residential areas standard 3-phase Variable Speed Drives are often used as Phase Converters to supply 3-phase motors when only 1-phase power is available. The Lineator ™ 1Q3 is ideal for systems such as water and waste... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 12
from Schaffner EMC Inc.
The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 50 Hz. THID : < 5% [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from Block USA, Inc.
General Data. Rated voltage 230 Vac. Rated current 0,84 ‑ 25 A. THD ‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation. Load rated capacity 0.12 ‑ 5.5 kW. Insulation class H. Ambient temperature ‑10 ° C to +40 ° C. Degree of protection IP 00. Advantages. Sinusoidal... [See More]
- Standard Compliance: IEEE519; EN-61800
- Input Voltage: 230 V
- THID: 10 to 18
- Frequency: 50Hz
from TCI, LLC (Trans-Coil International)
H5 Active Harmonic Filter - ALC100A00H [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Active
- THID: 0.0500 to ?
from Mesta Electronics, Inc.
Features and Benefits. Actively reduces harmonic distortion to less than 5%. Helps meet ANSI/IEEE-519-1992 requirements. Instantly reacts to and corrects for varying loads along the line. Reduces utility costs and corrects power factor to near unity. Compensates for single or multiple non-linear... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Active
- Input Voltage: 208V (optional feature); 240V (optional feature); 480V
from Mirus International, Inc.
The evolution of microproccessor based power electronic Variable Speed Drives (VSD) has progressed very rapidly over the past 20 years. With this growth has come concern over the level of current harmonics generated by these nonlinear loads. Harmonic currents increase losses, overheat electrical... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from Schaffner EMC Inc.
Filters for 3-phase diode and SCR rectifiers. The industry standard for AC and DC and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Frequency : 50 Hz. THID : < 5%,~5% (with Ldc) [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from TCI, LLC (Trans-Coil International)
HG7 Passive Harmonic Filter - HG100AW00ST [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 0.0530 to 0.0850
from Mirus International, Inc.
A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. [See More]
- Standard Compliance: IEEE519; NEMA ST-20, ANSI, CSA
- Signal Type: Three Phase
- Filter Type: Passive
- Input Voltage: 208V (optional feature); 120V
from Schaffner EMC Inc.
The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 50 Hz. THID : depending upon firing angle [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from Schaffner EMC Inc.
The industry standard for 6-pulse rectifiers and motor drives. The most compact 5% THID filter available. Excellent behavior under partial load conditions. Filters for diode rectifiers. Frequency : 60 Hz. THID : < 5% [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from Schaffner EMC Inc.
The industry standard for 6-pulse rectifiers and motor drives. Excellent behavior under partial load conditions. Filters for thyristor (SCR) rectifiers. Frequency : 60 Hz. THID : depending upon firing angle [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from Schaffner EMC Inc.
Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 10 to 15
from Schaffner EMC Inc.
Economy line of passive harmonic filters for THID <10 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for motor drives with 6-pulse rectifier front-end. Suitable for diode and thyristor (SCR) rectifiers... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 10 to 15
from Schaffner EMC Inc.
Compact cabinet filter for quick installation and easy commissioning. Cost-effective enclosed passive harmonic filter. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5 to 15
from Schaffner EMC Inc.
Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for thyristor... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5 to 15
from Schaffner EMC Inc.
Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for diode... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5 to 15
from Schaffner EMC Inc.
Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for thyristor... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5 to 15
from Schaffner EMC Inc.
Compact cabinet filter for quick installation and easy commissioning. Cost-effective enclosed passive harmonic filter. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5 to 15
from Schaffner EMC Inc.
Modular and highly compact filter concept. Cost-effective open panel design for cabinet integration. Optimized for motor drives with DC-link chokes. Helps to comply with international power quality standards. Supports an efficient utilization of electrical system capacity. Filters for diode... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5 to 15
from Schaffner EMC Inc.
Economy line of passive harmonic filters for THID <7 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for AC or DC motor drives with 6-pulse rectifier front-end. Suitable for 200-240V diode and thyristor... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 10 to 15
from Schaffner EMC Inc.
Economy line of passive harmonic filters for THID <7 %. Help to comply with EN61000-3-12, IEEE-519 and other PQ standards. Support an efficient utilization of electrical system capacity. Ideal for AC or DV motor drives with 6-pulse rectifier front-end. Suitable for 200-240V diode and thyristor... [See More]
- Standard Compliance: IEEE519
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 7 to 13