EN 61000 Harmonic Filters
from Schaffner EMC Inc.
Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed and easily commissioned. They... [See More]
- Standard Compliance: EN-61800; UL 61800-5-1, EN 61800-5-1, EN 61558-2-20, EN 60076-6
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5
from Block USA, Inc.
General Data. Rated voltage 230 Vac. Rated current 0,84 ‑ 25 A. THD ‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation. Load rated capacity 0.12 ‑ 5.5 kW. Insulation class H. Ambient temperature ‑10 ° C to +40 ° C. Degree of protection IP 00. Advantages. Sinusoidal... [See More]
- Standard Compliance: IEEE519; EN-61800
- Input Voltage: 230 V
- THID: 10 to 18
- Frequency: 50Hz
from Schaffner EMC Inc.
Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed and easily commissioned. They... [See More]
- Standard Compliance: EN-61800; UL 61800-5-1, EN 61800-5-1, EN 61558-2-20, EN 60076-6
- Signal Type: Three Phase
- Filter Type: Passive
- THID: 5