PEEK Thermoplastics and Thermoplastic Resins
from Victrex PLC
VICTREX FG ™ (Food Grade) grades are high-performance polymers for use in food, beverage, and water processing equipments. Compliant with major food contact regulations and standards, VICTREX FG ™ grades are suited for demanding environments supporting multiple requirements for safety,... [See More]
- Chemical System: PEEK
- Industry: Sanitary
- Resins & Compounds: Pellets; MoldingCompound
from Victrex PLC
LMPAEK ™ Polymers, the newest addition to the renowned PAEK family engineered by Victrex. Crafted with precision at a molecular level, Victrex has tailored these polymers to offer enhanced processing capabilities, providing manufacturers with greater flexibility in processes like thermoplastic... [See More]
- Chemical System: PEEK
- Use Temperature: 581
- Resins & Compounds: Pellets
from Victrex PLC
High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]
- Chemical System: PEEK
- Resins & Compounds: Pellets; MoldingCompound
- Filler: Carbon or Graphite
- Features: Flame Retardant; UL
from 3M Advanced Materials Division
Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]
- Chemical System: PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide; Polyetheretherketone; Polypropylene; Polyamide
- Resins & Compounds: Pellets; ExtrusionGrade
- Filler: Glass Bubbles
- Features: Anti-static or ESD Control; Electrically Conductive Compound
from Ensinger North America
This is a special 30% glass filled PEEK modification that Ensinger manufactures under the name TECAPEEK GF30 natural. In comparison to unfilled PEEK, this glass fiber reinforced material exhibits increased mechanical strength and high rigidity. Furthermore, improved creep strength and dimensional... [See More]
- Chemical System: PEEK
- Industry: Aerospace; Automotive; Electrical Power or High Voltage; Sanitary
- Filler: Glass or FRP
- Deflection Temperature: 600
from Port Plastics, Inc.
Ketron ® 1000 PEEK is a general-purpose grade that is unreinforced and offers the highest elongation and toughness of all PEEK grades. The newly available black PEEK 1000 is ideal for instrument components where aesthetics are important, as well as for seal components where ductility and... [See More]
- Chemical System: PEEK
- Industry: Ideal for instrument components where aesthetics are important, as well as for seal components where ductility and inertness are important
from MCA - Advanced Materials Division
ultra high strength carbon fiber + GF PEEK injection molding compound ”. No stock shapes offered, only injection molding pellets. [See More]
- Chemical System: PEEK
- Resins & Compounds: Pellets; MoldingCompound
- Filler: Carbon or Graphite
- Industry: Tooling
from Greene, Tweed & Co.
Thermoplastic polymers are a type of plastic that softens upon heating to elevated temperatures and hardens upon cooling. Thermoplastic polymers may be amorphous or semi-crystalline, with differences in mechanical performance, chemical resistance, and service temperature capability. AETs represent a... [See More]
- Chemical System: PEEK; Fluoropolymer
- Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging
from Ensinger North America
In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex ® PEEK 450G or Solvay Ketaspire ® KT-820 polymer. It is available in rod, plate, and tube in a variety of... [See More]
- Chemical System: PEEK
- Tensile (Break): 12750
- Industry: Sanitary; OEM or Industrial
- Tensile Modulus: 772
from Port Plastics, Inc.
30% Carbone Fiber-Reinforced) PEEK combines even higher stiffness, mechanical strength and creep resistance than Ketron GF30 PEEL with an optimum wear resistance. [See More]
- Chemical System: PEEK
from Ensinger North America
TECAPEEK ID blue is a metal detectable PEEK made with Victrex ® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates using... [See More]
- Chemical System: PEEK
- Industry: Sanitary; OEM or Industrial
- Filler: Metal or MIM
- Tensile (Break): 14500 to 16100
from Port Plastics, Inc.
Ketron ® CLASSIXTM LSG PEEK white are produced from Invibio ® PEEK-CLASSIXTM White resin. This material exhibits a unique combination of mechanical properties, temperature and chemical resistance. The composition of the Invibio PEEK-CLASSIXTM White resin complies with the regulations that... [See More]
- Chemical System: PEEK
- Industry: Military; For plastic materials and articles intended to come into contact with foodstuffs
from Ensinger North America
PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]
- Chemical System: PEEK
- Industry: Aerospace; Automotive; Marine; Sanitary; OEM or Industrial
- Filler: Carbon or Graphite
- Deflection Temperature: 600
from Port Plastics, Inc.
General-purpose grade that is unreinforced and offers the highest elongation and toughness of all PEEK grades. [See More]
- Chemical System: PEEK
from Ensinger North America
TECAPEEK CMF is a composite material based on Victrex ® PEEK 450G polymer, that is filled with ceramic. This materials has been specifically designed with the requirements of the semiconductor industry in mind. Because of the often intricate designs necessary for parts such as test sockets,... [See More]
- Chemical System: PEEK
- Industry: Electronics; Electrical Power or High Voltage; Semiconductors or IC Packaging
- Filler: Ceramic
- Deflection Temperature: 551 to 572
from Port Plastics, Inc.
Kyron ® EM 2204 is an injection molded CM filled PEEK that is designed to provide superior stability due to low CLTE and enhanced stiffness. [See More]
- Chemical System: PEEK
- Filler: Carbon or Graphite
from Ensinger North America
This compression molded material in beige is a Victrex ® PEEK polymer modified with 30% glass fibre for increased strength. Main Features: Excellent mechanical properties. Excellent strength and stiffness. Good chemical resistance. High continuous use temperature. Target Industries: Oil and Gas... [See More]
- Chemical System: PEEK
- Industry: OEM or Industrial
- Filler: Glass or FRP
- Tensile (Break): 13000
from Port Plastics, Inc.
Semitron ® ESd 480 PEEK uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. As well PEEK provides excellent strength, stiffness, and excellent dimensional stability for electronics... [See More]
- Chemical System: PEEK
- Features: Anti-static or ESD Control
- Filler: Carbon or Graphite
- Industry: Electronics; Provides excellent strength, stiffness, and excellent dimensional stability for electronics applications
from Ensinger North America
TECAPEEK UD blue multi-detectable plastic has the highest temperature and chemical resistance capability of all of Ensinger's Ultra-detectable Products. With a heat deflection temperature over 300 °F, and excellent resistance to a wide range of cleaning chemicals, TECAPEEK UD blue offers... [See More]
- Chemical System: PEEK
- Tensile (Break): 12750
- Industry: Sanitary; OEM or Industrial
- Tensile Modulus: 772
from Port Plastics, Inc.
Semitron ® ESd 490 HR PEEK uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. As well PEEK provides excellent strength, stiffness, and excellent dimensional stability for electronics... [See More]
- Chemical System: PEEK
- Features: Anti-static or ESD Control
- Filler: Carbon or Graphite
- Industry: Electronics; Provides excellent strength, stiffness, and excellent dimensional stability for electronics applications
from Ensinger North America
This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of... [See More]
- Chemical System: PEEK
- Industry: Aerospace; Automotive; OEM or Industrial
- Filler: Carbon or Graphite
- Deflection Temperature: 600
from Port Plastics, Inc.
SUSTAPEEK is a semi-crystalline thermoplastic that has excellent dimensional stability. Additionally, it has low smoke density, flame retardant and self-extinguishing properties. [See More]
- Chemical System: PEEK
- Features: Flame Retardant
from Ensinger North America
Injection moulded stock shapes of a Victrex PEEK polymer, and 30% glass fibre are available under the tradename TECAPEEK IM GF30 natural. This modification provides increased strength and rigidity. The outer diameter of tubes made from this glass fibre reinforced PEEK vary between 31,75 mm to 177,8... [See More]
- Chemical System: PEEK
- Industry: Aerospace; Automotive; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Filler: Glass or FRP
- Deflection Temperature: 600
from Port Plastics, Inc.
PEEK material that has excellent dimensional stability. It is flame retardant and self-extinguishing with a very low smoke density. [See More]
- Chemical System: PEEK
- Features: Flame Retardant
from Ensinger North America
Injection molded stock shapes from PEEK polymer are handled under the trade name TECAPEEK IM natural. Injection molded tubes range from 1,25 to 7 inches. OD and provide wall thicknesses up to 0,56 inches. Standard lengths are 3 and 6 inches. Main Features: Excellent chemical resistance. Excellent... [See More]
- Chemical System: PEEK
- CTE: 25
- Industry: Aerospace; Automotive; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
- Tensile (Break): 14500
from Port Plastics, Inc.
TECAPEEK ® CMF white is a composite material based on Victrex ® PEEK 450G polymer, that is filled with ceramic. This material has been specifically designed with the requirements of the semiconductor industry in mind. Because of the often-intricate designs necessary for parts such as test... [See More]
- Chemical System: PEEK
- Industry: Semiconductors or IC Packaging; Semiconductor industry
- Filler: Ceramic filler
from Ensinger North America
This compression moulded material is a Victrex ® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Main Features: Excellent wear properties. Excellent chemical resistance. High creep resistance. Hydrolysis and superheated steam... [See More]
- Chemical System: PEEK; Fluoropolymer
- CTE: 31
- Industry: Aerospace; Automotive
- Tensile (Break): 9400
from Port Plastics, Inc.
TECAPEEK ® CMP NATURAL is a Victrex ® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains the outstanding property profile inherant to PEEK, which... [See More]
- Chemical System: PEEK
- Industry: Semiconductors or IC Packaging; Specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment
from Ensinger North America
This compression moulded material is a Victrex ® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity. Main Features: Very good chemical resistance. Good heat deflection temperature. Inherent flame resistance. Hydrolysis and superheated steam resistant. Very high... [See More]
- Chemical System: PEEK
- Industry: Aerospace; Automotive; OEM or Industrial
- Filler: Carbon or Graphite
- CTE: 16
from Port Plastics, Inc.
The most well known and important member of the polyaryletherketone group combines excellent wear, and very good mechanical properties, even under thermal load. [See More]
- Chemical System: PEEK
from Ensinger North America
TECAPEEK PVX black is a modified PEEK material that may be based on Victrex ® PEEK 450G or Solvay Ketaspire ® KT-820. The material is classified in the same performance category as other bearing grade PEEK products such as Victrex ® PEEK ™ FC30. We supplement the PEEK base polymer... [See More]
- Chemical System: PEEK; Fluoropolymer
- Industry: Aerospace; Automotive
- Filler: Carbon or Graphite
- Deflection Temperature: 530
from Ensinger North America
TECAPEEK SM natural is an unmodified spin molded Victrex PEEK polymer. One strength of spin molded material is the flexibility of the wall thickness of up to 1,18 inches, whereas of course there are preferred standard sizes. Rings with outer diameters up to 21,06 inches can be produced. Pipe lengths... [See More]
- Chemical System: PEEK
- Tensile (Break): 14794
- Industry: Aerospace; Automotive; Semiconductors or IC Packaging
- Tensile Modulus: 511
from Ensinger North America
This beige compression molded material is an unfilled Victrex ® PEEK polymer available in rods, tubes and plates. Main Features: Excellent chemical resistance. Hydrolysis and superheated steam resistant. Excellent mechanical properties. Easy to machine. High continuous use temperature. Good... [See More]
- Chemical System: PEEK
- Industry: Sanitary; Semiconductors or IC Packaging
- Filler: Unfilled
- Deflection Temperature: 300
from Ensinger North America
Polyetheretherketone (PEEK) - TECAPEEK natural is a high performance, high temperature, semi crystalline thermoplastic manufactured by Ensinger and may use Victrex ® PEEK 450G or Solvay Ketaspire ® KT-820 polymer. The most well known and important member of the polyaryletherketone group... [See More]
- Chemical System: PEEK
- Industry: Aerospace; Automotive; Sanitary; OEM or Industrial
- Filler: Unfilled
- Deflection Temperature: 320