Automotive Thermoplastics and Thermoplastic Resins

56 Results
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) -- G021
from Duvelco Limited

G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties. [See More]

  • Industry: Aerospace; Automotive
  • Filler: Carbon or Graphite
  • Chemical System: Polyimide
  • Resins & Compounds: Pellets
PEEK Polymer Resin -- VICTREX® 150CA30
from Victrex PLC

High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Energy, Textile, Industrial, Food, Oil/Gas
  • Filler: Carbon or Graphite
  • Chemical System: PEEK
  • Resins & Compounds: Pellets; MoldingCompound
Fluon+ ™ Filled PTFE Compounds
from AGC Chemicals Americas, Inc.

Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon ® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. [See More]

  • Industry: Automotive
  • Filler: Metal or MIM; Mineral or Inorganic; Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Resins & Compounds: Pellets; MoldingCompound
Achieve™ Advanced PP -- Achieve™ Advanced PP1605
from ExxonMobil - Polypropylene Products

Challenge reality and rethink what ’s possible in automotive performance, packaging design, hygiene comfort and appliance appeal. Offering a new benchmark in performance compared to traditional polypropylene, Achieve Advanced PP eliminates trade-offs in performance, processing and end-of-life... [See More]

  • Industry: Automotive; Electronics; Sanitary; OEM or Industrial
  • Deflection Temperature: 200
  • Chemical System: Polypropylene
  • Elongation: 9.2
Polyether polyols -- PREMINOL™
from AGC Chemicals Americas, Inc.

PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]

  • Industry: Automotive; Electronics; Repair or Construction
  • Resins & Compounds: MoldingCompound
  • Chemical System: Fluoropolymer
Xarec® N WA Grade -- 5030-02
from Idemitsu Chemicals USA Corporation

Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: Glass or FRP; Nylon
  • Chemical System: Styrene or Polystyrene; Polyamide
  • Resins & Compounds: Pellets; MoldingCompound
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF NC010 -- PBT-IGF15
from DuPont Plastics, Polymers & Resins

Crastin ® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont ™ Crastin® PBT thermoplastic... [See More]

  • Industry: Automotive
  • Filler: Glass or FRP
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • CTE: 1
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial
  • Resins & Compounds: FilmGrade; ExtrusionGrade; MoldingCompound
  • Chemical System: Polycarbonate; Polyethylene; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.)
Eastman Cadence™ Copolyester ADD2
from Eastman Chemical Company

Release additives are required to calenderEastman Cadence ™ materials. Eastman Cadence ™ ADD2 is a high-clarity release additive that is most compatible with Eastman Cadence ™ copolyester GS2. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED ®. The GREENGUARD... [See More]

  • Industry: Automotive; Laminating
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
Engineering Polymer Ketoprix™, Conductive -- EKT23G3C3L, EKT23G3C2L
from Esprix Technologies

PRODUCT CHARACTERISTICS. KetoprixTM EKT23G3C3 and EKT23G3C2 resins are thermoplastic aliphatic polyketone compounds containing the base 1,4-diketone polymer backbone structure with added fiber reinforcement and thermally conductive additives. Additional thermal stabilizers and lubricants are also... [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: Fiber Reinforcement and Thermally Conductive Additives
  • Chemical System: Aliphatic Polyketone Containing a 1,4-diketone Backbone Structure
  • Resins & Compounds: MoldingCompound
AMILAN® Nylon Resin
from Toray Industries (America), Inc.

Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN ® also finds application in packaging and construction materials. More... [See More]

  • Industry: Automotive; Electronics; Repair or Construction
  • Resins & Compounds: MoldingCompound
  • Chemical System: Polyamide
Grilamid® Polyamide -- Grilamid 1S XE 4224 nat | PA1010
from EMS-GRIVORY America

Characteristics. Processing. Extrusion - cast film, Other Extrusion. Delivery form. Granules. Special Characteristics. Improved UV resistance (outdoor use), Improved heat resistance. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product... [See More]

  • Industry: Automotive; Electronics
  • Filler: Unfilled
  • Chemical System: Polyamide
  • Resins & Compounds: Pellets; FilmGrade; ExtrusionGrade
APEX® Flexible Polyvinyl Chloride -- 01-A0303E-95
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Electronics. Insulation. Wire & Cable Applications. Wire Types. GPT. Agency Ratings. SAE J1128. RoHS Compliance. RoHS Compliant. Forms. Pellets [See More]

  • Industry: Automotive; Electronics; Automotive Electronics, Insulation, Wire & Cable Applications
  • Resins & Compounds: Pellets
  • Chemical System: Vinyl / PVC
  • Tensile (Break): 3150
30% Glass Fiber Reinforced PEEK -- TECAPEEK ® GF30 Natural
from Ensinger North America

This is a special 30% glass filled PEEK modification that Ensinger manufactures under the name TECAPEEK GF30 natural. In comparison to unfilled PEEK, this glass fiber reinforced material exhibits increased mechanical strength and high rigidity. Furthermore, improved creep strength and dimensional... [See More]

  • Industry: Aerospace; Automotive; Electrical Power or High Voltage; Sanitary
  • Filler: Glass or FRP
  • Chemical System: PEEK
  • Deflection Temperature: 600
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Tertrafluoroethylene, Hexafluoropropylene; Fluoropolymer; Polypropylene; Polyamide
  • Type: Optical
  • Filler: Unfilled
Xarec® WA Grade -- 210
from Idemitsu Chemicals USA Corporation

Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: Glass or FRP
  • Chemical System: Styrene or Polystyrene
  • Resins & Compounds: Pellets; MoldingCompound
DuPont™ Sorona® EP Renewably Sourced™ Thermoplastic Polymer -- Sorona® 3030G NC010 -- PTT-GF30
from DuPont Plastics, Polymers & Resins

Sorona ® 3030G NC010 is a 30% glass fiber reinforced polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface appearance and low warpage. DuPont ™ Sorona ® EP thermoplastic polymers... [See More]

  • Industry: Automotive
  • Filler: Glass or FRP
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • CTE: 1
Functional Polyolefins -- OLEFISTA
from MCG - Performance Polymers Division

KEY FEATURES. Halogen free flame retardant. Low smoke. Flexible. Heat-resistant. Scratch-resistant. Silane and e-beam cross-linked solutions for enhanced properties. APPLICATIONS. TRANSPORTATION. Automotive wires, up to ISO 6722 class D (150 °C). Railway rolling stock and network equipment. [See More]

  • Industry: Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Repair or Construction
  • Features: Flame Retardant
TORAYCON® Polybutylene Terephthalate (PBT) Resin
from Toray Industries (America), Inc.

TORAYCON ® PBT resin is a polyester-based thermoplastic resin developed by combining Toray's technological expertise in polyester polymerization and resin-reinforced composites. Featuring outstanding long-term heat-resistance, chemical-resistance, weather resistance and electrical... [See More]

  • Industry: Automotive; Electronics
  • Resins & Compounds: MoldingCompound
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
Sarlink® TPE Thermoplastic Elastomer -- BL-1280N
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Under the Hood. Automotive Specifications. FORD WSB-M2D467-A 1. Appearance. Opaque. Forms. Pellets. Processing Method. Blow Molding [See More]

  • Industry: Automotive; Automotive Under the Hood
  • Tensile (Break): 1630
  • Resins & Compounds: Pellets; MoldingCompound
  • Melt Flow: 1.00
ABS -- TECARAN ABS Black
from Ensinger North America

Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity and other higher... [See More]

  • Industry: Automotive; Electronics; Sanitary
  • Deflection Temperature: 177 to 200
  • Chemical System: ABS
  • CTE: 56
Xarec® WA Grade -- 550
from Idemitsu Chemicals USA Corporation

Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: Glass or FRP
  • Chemical System: Styrene or Polystyrene
  • Resins & Compounds: Pellets; MoldingCompound
DuPont™ Zytel® PLUS Nylon Resin -- Zytel® PLS90G30DR BK099 -- PA66-GF30
from DuPont Plastics, Polymers & Resins

Zytel ® PLS90G30DR BK099 is a 30% glass reinforced PA66 nylon resin having superior resistance to hot engine coolant. It is particularly suitable for automotive Radiator End Tanks and other parts in contact with engine coolant. The Breakthrough Plastic that Won ’t Break Through. DuPont... [See More]

  • Industry: Automotive
  • Filler: Glass or FRP
  • Chemical System: Polyimide
  • CTE: 1
PVC Compounds -- MARVYFLO
from MCG - Performance Polymers Division

MARVYFLO ™ slush powders are designed for the manufacturer of slush molding skins for instrument panels, door panels and other soft touch parts. MARVYFLO ™ formulations are plasticized PVC formulations which provide excellent mechanical performance for durability, airbag deployment and... [See More]

  • Industry: Automotive
  • Resins & Compounds: MoldingCompound
  • Chemical System: Vinyl / PVC
TORELINA® Polyphenylene Sulfide (PPS) Resin
from Toray Industries (America), Inc.

Toray's high-performance engineering plastic TORELINA ® resin boasts excellent heat resistance, flame retardancy and chemical resistance, physical strength, and its superb fluidity leads to outstanding dimensional precision. These characteristics make it ideal for a wide range of applications:... [See More]

  • Industry: Automotive; Electronics
  • Resins & Compounds: MoldingCompound
  • Chemical System: Polyphenyline Sulfide
  • Features: Flame Retardant
Telcar® Thermoplastic Elastomer -- OBC 1383N
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Applications. Automotive Exterior Parts. Automotive Exterior Trim. Automotive Interior Parts. Blow Molding Applications. General Purpose. Grommets. [See More]

  • Industry: Automotive; Automotive, Automotive Exterior Parts, Automotive Exterior Trim, Automotive Interior Parts, Blow Molding, General Purpose, Grommets, Weatherstripping
  • Tensile (Break): 975
  • Resins & Compounds: Pellets; ExtrusionGrade
  • Melt Flow: 4.00
ABS -- TECARAN ABS Natural
from Ensinger North America

Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general industrial and... [See More]

  • Industry: Automotive; Electronics; Sanitary
  • Deflection Temperature: 177 to 200
  • Chemical System: ABS
  • CTE: 56
DuPont™ Zytel® RS Renewably Sourced™ Polyamides -- Zytel® RS LC1000 BK385 Renewably Sourced™ Polyamide -- PA1010
from DuPont Plastics, Polymers & Resins

Zytel ® RS LC1000 BK385 is a renewable sourced Polyamide 1010 containing a minimum of 90% renewably sourced ingredient by weight. The material is flexible, unreinforced, UV and heat stabilized and suitable for multiple extrusion applications. The Zytel ® RS product family comprises all... [See More]

  • Industry: Automotive
  • Tensile Modulus: 168
  • Chemical System: Polyimide
PVC Compounds -- SUNPRENE
from MCG - Performance Polymers Division

SUNPRENE ™ solutions group flexible vinyl materials (PVC-P) with outstanding physical, mechanical and heat ageing performances but also remarkable surface aspect, placing specially designed SUNPRENE ™ into high demanding applications. AESTHETICS. SUNPRENE ™ is recognized for... [See More]

  • Industry: Automotive
  • Chemical System: Vinyl / PVC
TOYOLAC® ABS Resin
from Toray Industries (America), Inc.

TOYOLAC ® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and miscellaneous... [See More]

  • Industry: Automotive; Electronics
  • Resins & Compounds: MoldingCompound
  • Chemical System: ABS
  • Features: Anti-static or ESD Control
Carbon Filled PEEK -- TECAPEEK ® CF30 Black
from Ensinger North America

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Industry: Aerospace; Automotive; Marine; Sanitary; OEM or Industrial
  • Filler: Carbon or Graphite
  • Chemical System: PEEK
  • Deflection Temperature: 600
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Resins & Compounds: ExtrusionGrade; MoldingCompound
  • Chemical System: Vinyl / PVC
  • Features: Flame Retardant; Anti-static or ESD Control
Flame Retardant Polyamide -- TECAMID 66 GF15 FR Black
from Ensinger North America

TECAMID 66 GF15 FR black is a specially formulated glass filled 66 nylon plastic designed for use in aircraft design when additional stiffness and strength might be required in a given aircraft aerospace material application. This PA66 plastic has been tested to and passed the requirements for FAR... [See More]

  • Industry: Aerospace; Automotive
  • Tensile (Break): 6890
  • Chemical System: Acetal or Polyoxymethylene (POM); Polyamide
  • Tensile Modulus: 465
Thermoplastic Elastomers -- TEFABLOC
from MCG - Performance Polymers Division

TEFABLOC ™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary
  • Features: Flame Retardant
  • Resins & Compounds: ExtrusionGrade; MoldingCompound
Glass Fiber Filled Polycarbonate -- TECANAT® GF20 Natural
from Ensinger North America

#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]

  • Industry: Aerospace; Automotive; Electrical Power or High Voltage
  • Filler: Glass or FRP
  • Chemical System: Polycarbonate
  • Deflection Temperature: 295 to 298
Thermoplastic Elastomers -- THERMORUN
from MCG - Performance Polymers Division

MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN ™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for... [See More]

  • Industry: Automotive
  • Resins & Compounds: ExtrusionGrade; MoldingCompound
Glass Fiber Filled PPE -- TECANYL GF30 Natural
from Ensinger North America

PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength,... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage
  • Filler: Glass or FRP
  • Chemical System: Polyphenylene Ether (PPE)
  • Thermal Conductivity: 0.2800
Thermoplastic Elastomers -- TREXPRENE
from MCG - Performance Polymers Division

PRODUCT FEATURES. 100% Recyclable. Excellent Chemical Resistance. Easy Thermoplastic Processing. Superior Compression Set/Elastic Recovery at elevated temperatures. OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS. Grades available in pre-colored, natural or standard black. Highly UV resistant... [See More]

  • Industry: Automotive
  • Resins & Compounds: ExtrusionGrade; MoldingCompound
  • Chemical System: Polypropylene
Glass Filled Delrin -- DELRIN® 570 Natural
from Ensinger North America

DELRIN ®570 Shapes manufactured by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material offers very high stiffness, low warpage, and low creep for superior part performance under stress. The user can also count on good dimensional stability and... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial
  • Filler: Glass or FRP
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Deflection Temperature: 311 to 329
Graphite Reinforced Polymide -- TECASINT 2021 Black
from Ensinger North America

TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and wear behavior. Thanks to its self lubricating property, TECASINT 2021 is well suited to lubricated and dry... [See More]

  • Industry: Aerospace; Automotive; Sanitary; OEM or Industrial
  • Deflection Temperature: 600
  • Chemical System: Polyimide
  • CTE: 23
HDPE -- TECAFINE ® HDPE
from Ensinger North America

TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Main Features: Broad chemical compatibility. Easy to machine. Good impact strength. Low moisture absorption. Target Industries: Food Processing. Food Engineering. [See More]

  • Industry: Automotive; Sanitary
  • Deflection Temperature: 167
  • Chemical System: Polyethylene
  • Tensile (Break): 3700
Hytrel TPE -- TECADUR TPE
from Ensinger North America

TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main Features: Excellent... [See More]

  • Industry: Automotive
  • CTE: 89
  • Deflection Temperature: 113 to 356
  • Tensile Modulus: 261
Injection Moulded PEEK -- TECAPEEK IM CF30 Black
from Ensinger North America

This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of... [See More]

  • Industry: Aerospace; Automotive; OEM or Industrial
  • Filler: Carbon or Graphite
  • Chemical System: PEEK
  • Deflection Temperature: 600
Injection Moulded PEEK -- TECAPEEK IM GF30 Natural
from Ensinger North America

Injection moulded stock shapes of a Victrex PEEK polymer, and 30% glass fibre are available under the tradename TECAPEEK IM GF30 natural. This modification provides increased strength and rigidity. The outer diameter of tubes made from this glass fibre reinforced PEEK vary between 31,75 mm to 177,8... [See More]

  • Industry: Aerospace; Automotive; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Filler: Glass or FRP
  • Chemical System: PEEK
  • Deflection Temperature: 600
Injection Moulded PEEK -- TECAPEEK IM Natural
from Ensinger North America

Injection molded stock shapes from PEEK polymer are handled under the trade name TECAPEEK IM natural. Injection molded tubes range from 1,25 to 7 inches. OD and provide wall thicknesses up to 0,56 inches. Standard lengths are 3 and 6 inches. Main Features: Excellent chemical resistance. Excellent... [See More]

  • Industry: Aerospace; Automotive; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • CTE: 25
  • Chemical System: PEEK
  • Tensile (Break): 14500
LASER Markable POM-C / Acetal -- TECAFORM AH LM White
from Ensinger North America

Ensinger's TECAFORM AH LM white is a modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. As plastic applications become increasingly critical, and the desire for improved traceability of finished plastic... [See More]

  • Industry: Automotive; Electrical Power or High Voltage; Sanitary
  • Tensile (Break): 8200
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Tensile Modulus: 293
Lubricated PBT Polyester -- HYDEX® 4101L
from Ensinger North America

HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
  • Deflection Temperature: 195
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Tensile (Break): 6600
Modified PEEK -- TECAPEEK CM XP100 Black
from Ensinger North America

This compression moulded material is a Victrex ® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Main Features: Excellent wear properties. Excellent chemical resistance. High creep resistance. Hydrolysis and superheated steam... [See More]

  • Industry: Aerospace; Automotive
  • CTE: 31
  • Chemical System: PEEK; Fluoropolymer
  • Tensile (Break): 9400
Modified PEEK -- TECAPEEK CM XP98 Black
from Ensinger North America

This compression moulded material is a Victrex ® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity. Main Features: Very good chemical resistance. Good heat deflection temperature. Inherent flame resistance. Hydrolysis and superheated steam resistant. Very high... [See More]

  • Industry: Aerospace; Automotive; OEM or Industrial
  • Filler: Carbon or Graphite
  • Chemical System: PEEK
  • CTE: 16
Modified PEEK -- TECAPEEK® PVX Black
from Ensinger North America

TECAPEEK PVX black is a modified PEEK material that may be based on Victrex ® PEEK 450G or Solvay Ketaspire ® KT-820. The material is classified in the same performance category as other bearing grade PEEK products such as Victrex ® PEEK ™ FC30. We supplement the PEEK base polymer... [See More]

  • Industry: Aerospace; Automotive
  • Filler: Carbon or Graphite
  • Chemical System: PEEK; Fluoropolymer
  • Deflection Temperature: 530
Modified PPS -- TECATRON ® PVX
from Ensinger North America

Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE, graphite and carbon fibers which are added to the PPS to facilitate bearing and wear applications. The additives of the PPS... [See More]

  • Industry: Aerospace; Automotive
  • Filler: Carbon or Graphite
  • Chemical System: Polyphenylensulfide
  • CTE: 28
PBT Polyester -- HYDEX® 4101 PBT Black
from Ensinger North America

HYDEX ® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for... [See More]

  • Industry: Automotive; OEM or Industrial; Semiconductors or IC Packaging
  • Deflection Temperature: 200 to 310
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • CTE: 61
PEKEKK - Polyetherketonetherketoneketone -- TECAPEEK ® ST
from Ensinger North America

TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherketoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST ™ polymer. Due to its high glass transition temperature, excellent mechanical properties can be observed,... [See More]

  • Industry: Automotive; OEM or Industrial; Semiconductors or IC Packaging
  • Filler: Glass or FRP
  • Chemical System: Polyetherketonetherketoneketone (PEKEKK)
  • Deflection Temperature: 342
Polyamide -- TECAMID® 66 Black
from Ensinger North America

TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA... [See More]

  • Industry: Automotive; Sanitary; Repair or Construction; OEM or Industrial
  • Deflection Temperature: 194 to 450
  • Chemical System: Polyamide
  • Thermal Conductivity: 2.71
POM-H -- DELRIN 511 Series Acetal Homopolymer
from Ensinger North America

DELRIN 511P is another Homopolymer acetal from DuPont that offers enhanced crystallization characteristics. This higher level of crystallization helps to augment aspects of the physical properties such as fatigue strength, stiffness, and creep resistance. Main Features: Good Machinability. High... [See More]

  • Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
  • Deflection Temperature: 325
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • CTE: 68
POM-H with PTFE -- DELRIN® 100AF Blend
from Ensinger North America

Delrin 100AF blend is a POM homopolymer with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in the acetal material, which results in improved slide-friction performance and abrasion resistance, coupled with minimal... [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: PTFE Fibers
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Deflection Temperature: 244 to 334