Medical Casters

10 Results
Series 1400/3400 Stainless Steel Caster -- S1440-4
from Faultless Caster

SS for demanding medium-heavy duty applications in corrosive environments [See More]

  • Specialty Applications: Medical
  • Wheel Type: K-Wheel
  • Caster Type: Swivel Plate Caster
  • Maximum Load: 700
Stainless Steel Leveling Casters
from Foot Master Casters

Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of movement and level setting qualities for a... [See More]

  • Specialty Applications: Food Service; Medical
  • Wheel Type: Solid Poly (optional feature); Nylon
  • Caster Type: Leveling Caster; Rigid Plate Caster; Swivel Plate Caster
  • Wheel Diameter: 1.97 to 2.48
Institutional Light Duty Caster -- VersaTrac 27® Series
from RWM Casters Company

The VersaTrac 27 ® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and is available with nine standard... [See More]

  • Specialty Applications: Food Service; Medical
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Plastic (optional feature); Signature
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster
  • Maximum Load: 150 to 300
G2 Light Duty Grip Ring -- G2-SRP-2
from Magnus Mobility Systems, Inc.

Suitable for hospital, office environments, corrosion resistant finish [See More]

  • Specialty Applications: Medical
  • Wheel Type: Solid Rubber
  • Caster Type: Stem Caster; Wheel Caster
  • Maximum Load: 80
Medium Duty Maintenance Free Caster -- Freedom 48 Series
from RWM Casters Company

RWM Casters 48 Series swivel section is sealed for life, making it completely maintenance free. It is capable of all radial and thrust loads and offers ultra quiet operation. This ergonomic caster is designed for ease of movement and noise reduction in nearly any industrial caster application. Our... [See More]

  • Specialty Applications: Medical
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 350 to 1500
Series 1 Heavy Duty Stainless -- R142D-SP-SS
from Magnus Mobility Systems, Inc.

Stainless steel construction for use with capacities upto 1000 lbs [See More]

  • Specialty Applications: Food Service; Medical
  • Wheel Type: Stainless (optional feature); Santoprene on Plastic
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Maximum Load: 400
Medium Duty Maintenance Free Caster -- Freedom 58 Series
from RWM Casters Company

RWM ’s 58 Series is the hybrid of the Freedom Series keeping the best specifications and options from the existing maintenance free 48 and 68 Series while filling a gap in capability between the two offerings. The 58 Series features an ultra-quiet sealed precision raceway design which... [See More]

  • Specialty Applications: Medical
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 410 to 2000
Medium Duty Stainless Steel Caster -- S45 Series
from RWM Casters Company

RWM ’s S45 Stainless Steel Casters come standard with stainless steel roller bearings, sealed bearings, precision ball bearings or celcon bearings, axles, spanners and spacers. Our S45 Series features a cold forged top plate, yoke and button that improves swivel action and increases service... [See More]

  • Specialty Applications: Food Service; Medical
  • Wheel Type: Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Plastic (optional feature); Rubber/Plastic (optional feature); Signature, Pinnacle
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 350 to 900
Medium-Heavy Duty Stainless Steel Caster -- S65 Series
from RWM Casters Company

RWM Caster ’s S65 Stainless Steel Casters are ideally suited for frequent washdown applications. This industrial strength caster can handle cleaning agents, steam, caustic solutions or other corrosive agents that can cause rust or corrosion. These industrial casters are proudly made in the... [See More]

  • Specialty Applications: Food Service; Medical
  • Wheel Type: Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 350 to 1200
Shock Absorbing Caster -- SA (Shock Absorbing) Series
from RWM Casters Company

RWM Caster ’s SA Shock Absorbing Casters: Reduce noise caused by casters traveling over rough surfaces. Equalize the load over uneven terrain among four or more casters, thereby reducing overloads on casters and twisting of the cart/frame. APPLICATIONS. RWM ’s Shock Absorbing Casters... [See More]

  • Specialty Applications: Food Service; Medical
  • Wheel Type: Phenolic (optional feature); Solid Poly (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 200 to 18000