Wheel Caster Casters
from Imao-Fixtureworks
Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
- Maximum Load: 78.68 to 124
- Wheel Type: Plastic
- Wheel Diameter: 1.97 to 3.15
from Imao-Fixtureworks
Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 146 to 506
- Wheel Type: Solid Rubber
- Wheel Diameter: 3.15 to 7.87
from Imao-Fixtureworks
Wheel Covering. Nitrile rubber(NBR). Shore A83. Black. Wheel. Steel. Zinc plated. Bearing. Steel (Tube ). Zinc plated. Polyamide(dry bearing). Bracket. Steel. Zinc plated [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 146 to 517
- Wheel Type: Rubber/Metal
- Wheel Diameter: 3.15 to 7.87
from Imao-Fixtureworks
Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel. Reference. The instructions for choice and use of castors. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 450 to 1686
- Wheel Type: Poly/Metal
- Wheel Diameter: 3.15 to 7.87
from Imao-Fixtureworks
Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 270 to 674
- Wheel Type: Plastic
- Wheel Diameter: 2.56 to 5.91
from Imao-Fixtureworks
Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 270 to 674
- Wheel Type: Poly/Plastic
- Wheel Diameter: 3.15 to 5.91
from Imao-Fixtureworks
Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 157 to 405
- Wheel Type: Thermoplastic on Polypropylene Wheel
- Wheel Diameter: 3.15 to 5.91
from Quantum Storage Systems
Plate caster, One Rigid 8" x 2-1/2" Pneumatic [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 325
- Wheel Type: Pneumatic
- Wheel Diameter: 8
from RWM Casters Company
RWM ’s CargoMax ™ is the strongest, most durable air cargo caster on the market. The CargoMax ™ caster features an optional demountable foot guard built specifically for use on sorting decks. The foot guard prevents foot entry into the caster mounting hole on decks and assists in... [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 500
- Wheel Type: Plastic; High Strength Polymer Hytrel
- Wheel Diameter: 2.31 to 2.75
from item America, LLC
Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis). [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 110
- Wheel Type: Solid Poly
- Wheel Diameter: 2.56
from Magnus Mobility Systems, Inc.
Locks the swivel and the wheel, for medium duty use like in hospitals [See More]
- Caster Type: Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster
- Maximum Load: 200
- Wheel Type: Solid Rubber
- Wheel Diameter: 3.5
from Darcor Casters, Inc.
Wheel casters that reduce rusting under wet conditions. Ball type grease nipples. Used in laundries, hospitals and food applications with sanitary requirements. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
- Maximum Load: 225 to 1000
- Wheel Type: Solid Rubber
- Wheel Diameter: 4 to 6
from MedCaster
Wheel is black with a crown tread. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 3
from Shepherd Caster Corporation
Simply the most popular Honcho Series Bassick has ever produced in the medium / heavy duty market- the Bassick AS / AR Series is sure to deliver the quality and value you are looking for in your medium / heavy needs. Featuring the blue Honcho Urethane on Aluminum Wheel, along with a host of other... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
FEATURES. Priority ™ Premier. Sealed precision ball bearing in swivel section and wheel • 1/8" formed steel construction. Additional O-ring seal in swivel section prevents contamination. Shock resistant premium nylon wheel. Zinc plated finish on diamond plate models, yellow dichromate... [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Wheel Diameter: 2.25 to 2.75
- Maximum Load: 445 to 450
- Wheel Width: 1.75
from Quantum Storage Systems
Plate caster, One Swivel 8" x 2-1/2" Pneumatic [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 325
- Wheel Type: Pneumatic
- Wheel Diameter: 8
from RWM Casters Company
RWM Caster ’s 53 Series features thicker legs and a 3/4 ” diameter axle that improves on our very popular 52 series. This caster is designed to stand up to most heavy duty industrial caster applications and is proudly Made in the U.S.A. If you don ’t see what you want, let our... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 540 to 1800
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 5 to 10
from Magnus Mobility Systems, Inc.
Standard series type caster for use with kwik klips [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 160
- Wheel Type: Solid Rubber
- Wheel Diameter: 2
from Darcor Casters, Inc.
Wheel casters with a top plate design that mounts on vertical surfaces. For gates, doors and swinging/pivoting racks. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 75 to 400
- Wheel Type: Rubber/Metal
- Wheel Diameter: 2 to 5
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 3
from Shepherd Caster Corporation
The Bassick 00 Series is the perfect solution for a low profile application that requires heavier load capacities. The 00 Series is available in a dual or single wheel configuration with a variety of wheel types and fastening options to choose from. The optional brake design also offers a large... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Designed to meet the varied needs of the aviation ground support equipment industry, the 298 series sets the standards. Constructed with an oscillating, compensating wheel axle and cushion suspension leveling, these casters can stand up to even the most rigorous conditions. All optional features can... [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 4200 to 20000
- Wheel Type: Solid Poly (optional feature); Solid Rubber (optional feature)
- Wheel Diameter: 12 to 18
from Quantum Storage Systems
Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 300
- Wheel Type: Solid Poly
- Wheel Diameter: 5
from RWM Casters Company
RWM Casters 65 Series industrial casters feature the original and time-tested, patented Kingpinless ™ caster design. RWM patented this design, which has proven the best solution for demanding applications such as automotive towlines, assembly lines, and various heavy duty industrial... [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 350 to 2000
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
- Wheel Diameter: 4 to 8
from Magnus Mobility Systems, Inc.
For by light duty stock carts, and mobile equipment of all types [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 90
- Wheel Type: Solid Rubber
- Wheel Diameter: 3
from Darcor Casters, Inc.
Wheel casters with precission machined swivel head tapered bearings. For lift trucks, parade floats, AGV's, tuggers and carts. [See More]
- Caster Type: Rigid Plate Caster; Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 2000 to 5000
- Wheel Type: Poly/Metal; Cast Iron
- Wheel Diameter: 6 to 12
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 4
from Shepherd Caster Corporation
The newly released Bassick BDS / BDR Series combines ultimate performance and design in a low overall profile that is capable of carrying high load capacities. A highly polished chrome finish details the stylish design of the BDS / BDR Series, helping add even more style to your product. The soft... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 280 to 900
- Wheel Type: Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 3.25 to 8
from Quantum Storage Systems
Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 300
- Wheel Type: Solid Poly
- Wheel Diameter: 5
from RWM Casters Company
RWM ’s 75 Series features the patented Kingpinless ™ design. The 75 series is recommended for the most demanding applications and is available with up to 3 ” wide wheels for higher capacity applications. All swivel sections are supplied with a lubrication fitting for field... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 540 to 6000
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
- Wheel Diameter: 5 to 12
from Magnus Mobility Systems, Inc.
Recommended where use is intermittent and absence of extreme shock/ impact [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 150
- Wheel Type: Metal
- Wheel Diameter: 2
from Darcor Casters, Inc.
Caster wheels that have been disigned to reduce swivel forces and push/pull forces. For towlines, AGV's, picking and tool and die carts. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Wheel Diameter: 6 to 8
- Maximum Load: 600 to 1300
- Wheel Width: 2
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 5
from Shepherd Caster Corporation
The Shepherd General Duty Series is an economical line of single race swivel, rigid, and brake casters. The series features several key components that set it apart from our competitors- ultimately giving you the longer caster life you are looking for. Featuring a nickel plated kingpin, this series... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 700 to 2000
- Wheel Type: Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 8
from Quantum Storage Systems
Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster with brake [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 300
- Wheel Type: Solid Poly
- Wheel Diameter: 5
from RWM Casters Company
RWM Casters 76 Series industrial casters feature the patented Kingpinless ™ caster design. This is the design that RWM patented, and that has proven to be the best solution for demanding heavy duty applications. This is the caster design that all others are copying because it is simply... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 670 to 7000
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
- Wheel Diameter: 5 to 12
from Magnus Mobility Systems, Inc.
Stainless steel construction for use with capacities upto 1000 lbs [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 400
- Wheel Type: Stainless (optional feature); Santoprene on Plastic
- Wheel Diameter: 4
from Darcor Casters, Inc.
Wheel casters with spring loaded elastomer or polyurethane wheels. For lift truck applications: Class II - Narrow aisle reach trucks, Classs III pallet trucks, order pickers and walkie trucks. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 1000 to 2000
- Wheel Type: Poly/Metal
- Wheel Diameter: 4 to 6
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 6
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be feld built. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 1080 to 2000
- Wheel Type: Metal (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 6 to 12
from Quantum Storage Systems
Stem Caster, Four Swivel 5" x 1-1/4" Rubber Casters, 2 with brake [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 200
- Wheel Type: Solid Rubber
- Wheel Diameter: 5
from RWM Casters Company
RWM ’s 85 Series caster features the patented Kingpinless ™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 670 to 10000
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
- Wheel Diameter: 6 to 12
from Magnus Mobility Systems, Inc.
For heavy duty applications with capacities upto 3400 lbs [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 3000
- Wheel Type: Metal
- Wheel Diameter: 6
from Darcor Casters, Inc.
Wheel casters available in single or twin wheel design for medical applications. For sensitive diagnostic or operating room equipment. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 250 to 300
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4 to 6
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 8
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Introducing The Cebora S4 Series. Light medium duty 304 stainless steel casters. Available in 3 ”, 4 ”, and 5 ” sizes, and rigid, swivel, and total lock models. Swivels come standard with 250 °F rated grease seal [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 200 to 285
- Wheel Type: Phenolic (optional feature); Poly/Plastic (optional feature)
- Wheel Diameter: 3 to 5
from Quantum Storage Systems
Stem Caster, Four Swivel ESD/Conductive 5" x 1-1/4" Casters, 2 with brake [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 300
- Wheel Type: Solid Poly
- Wheel Diameter: 5
from RWM Casters Company
RWM ’s 95 Series caster features the patented Kingpinless ™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 670 to 20000
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
- Wheel Diameter: 6 to 16
from Magnus Mobility Systems, Inc.
Hot forged from SAE-1050 steel, for capacities up to 10000lbs [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 6000
- Wheel Type: Metal
- Wheel Diameter: 8
from Darcor Casters, Inc.
Turtle ® Caster, Rig made of machined steel, Top Plate mounting. Solid Elastomer wheel tread, Precision Ball bearing. Bearing Type: Precision Ball [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 2500 to 3500
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4 to 6
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 3
from Shepherd Caster Corporation
Simply the most popular Honcho Series Bassick has ever produced in the medium / heavy duty market- the Bassick AS / AR Series is sure to deliver the quality and value you are looking for in your medium / heavy needs. Featuring the blue Honcho Urethane on Aluminum Wheel, along with a host of other... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
This caster is perfect when a robust caster is required. Although it can bear a greater load it has been designed with style in mind and therefore its polished appearance is an added benefit. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. CoreCoat ™ lacquer for superior corrosion... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 330 to 660
- Wheel Type: Plastic (optional feature); Solid Poly (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature)
- Wheel Diameter: 4 to 5
from Quantum Storage Systems
Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Casters, 2 with brake [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 300
- Wheel Type: Solid Poly
- Wheel Diameter: 5
from RWM Casters Company
RWM Casters Freedom 68 Series industrial casters feature an ultra quiet design that eliminates swivel chatter for silent operation. It is designed utilizing a sealed precision raceway with zero slack tolerances for continuous towing applications, demanding impact applications and durability due to... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 400 to 2500
- Wheel Type: Plastic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Infinity, Whisper
- Wheel Diameter: 4 to 12
from Magnus Mobility Systems, Inc.
Rugged durable caster, delrin bearing also available [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 800
- Wheel Type: Metal
- Wheel Diameter: 4
from Darcor Casters, Inc.
Kingpinless multi-wheel casters are noise and chatter resistant. For towlines, AGV's, part and order picking carts. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 1000 to 1800
- Wheel Type: Rubber/Metal
- Wheel Diameter: 6 to 8
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 4
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
This is the ideal caster for light duty applications. Specifically for indoor functions where a high quality ride, attractive appearance and effective breaking system is required. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. CoreCoat ™ lacquer for superior corrosion protection. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 100 to 120
- Wheel Type: Plastic (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature)
- Wheel Diameter: 2.5 to 4
from Quantum Storage Systems
Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 300
- Wheel Type: Solid Poly
- Wheel Diameter: 5
from RWM Casters Company
RWM ’s S75 Stainless Steel Kingpinless ™ Design Casters are ideally suited for frequent washdown applications. This caster can handle cleaning agents, steam, caustic solutions or other corrosive agents that can cause rust or corrosion. We are proud to say that these industrial casters... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 1600 to 2500
- Wheel Type: Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Whisper
- Wheel Diameter: 6 to 12
from Magnus Mobility Systems, Inc.
For high capacities with low overall height [See More]
- Caster Type: Rigid Plate Caster; Stem Caster (optional feature); Wheel Caster
- Maximum Load: 275
- Wheel Type: Solid Rubber
- Wheel Diameter: 2
from Darcor Casters, Inc.
Specialty designed wheel caster with removable axle. For office chairs and medical applications such as IV poles, overbed tables and nightstands. [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 75 to 125
- Wheel Type: Rubber/Metal
- Wheel Diameter: 2 to 3
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 5
from Shepherd Caster Corporation
Simply the most popular Honcho Series Bassick has ever produced in the medium / heavy duty market- the Bassick AS / AR Series is sure to deliver the quality and value you are looking for in your medium / heavy needs. Featuring the blue Honcho Urethane on Aluminum Wheel, along with a host of other... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
This is the ideal caster for hard working applications. The M caster is the everyday reliable caster that you can depend upon. The quality components ensure functionality which is enhanced by its eye-catching form. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. CoreCoat ™ lacquer... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 155 to 330
- Wheel Type: Solid Poly (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature)
- Wheel Diameter: 3 to 5
from Quantum Storage Systems
Stem Caster, Four Swivel 3" Polyurethane, all with brake [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 200
- Wheel Type: Solid Poly
- Wheel Diameter: 3
from RWM Casters Company
The Locking Stem (LS) Scaffold Casters are made to accurately brake at various positions. The brake locks the wheel and swivel simultaneously. Serrations in the brake lever and top plate ensure stability. FEATURES. Swivel Section. Cold forged double ball raceway. Swivel section is equipped with a... [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 410 to 500
- Wheel Type: Rubber/Metal
- Wheel Diameter: 6 to 8
from Magnus Mobility Systems, Inc.
Move freely over obstructions, w/o damage to floor surfaces [See More]
- Caster Type: Rigid Plate Caster; Wheel Caster
- Maximum Load: 250
- Wheel Type: Pneumatic
- Wheel Diameter: 8
from Darcor Casters, Inc.
Spring loaded swivel wheel caster with grease fitting. For applications such as floor sweepers, lift trucks and equipment for the movement of sensitive products. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 450 to 2500
- Wheel Type: Poly/Metal
- Wheel Diameter: 3 to 8
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 6
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
A robust stamped metal caster. Ideal when moving a heavy load is imperative. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. CoreCoat ™ lacquer for superior corrosion protection. Excellent design and performance [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 265 to 880
- Wheel Type: Plastic (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 8
from Quantum Storage Systems
Stem Caster, One Swivel 8" x 2-1/2" Pneumatic Caster [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 325
- Wheel Type: Pneumatic
- Wheel Diameter: 8
from RWM Casters Company
The VersaTrac 27 ® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and is available with nine standard... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster
- Maximum Load: 150 to 300
- Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Plastic (optional feature); Signature
- Wheel Diameter: 3 to 5
from Magnus Mobility Systems, Inc.
Die cast body, by switching wheel type can be used for hard/soft surfaces [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 75
- Wheel Type: Plastic (optional feature); Solid Poly (optional feature)
- Wheel Diameter: 1.97
from Darcor Casters, Inc.
Double row ball bearing swivel wheel casters. For order picking and food service carts as well as office chairs, furniture and equipment. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 75 to 125
- Wheel Type: Poly/Metal; Rubber/Metal; Neoprene, Cast Iron
- Wheel Diameter: 2
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 8
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Stamped Steel fully heat treated construction is more durable than competitor's case or induction hardened construction. FEATURES. Top Plate: 5/16 ” AISI 1045 steel welded and heat treated for longer life. Yoke Base: Notched AISI 1045 steel. Swivel Section: One row of 3/8" ball bearings... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 300 to 2000
- Wheel Type: Metal (optional feature); Plastic (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 8
from Quantum Storage Systems
Stem Caster, One Rigid 5" x 1-1/4" Polyurethane Caster [See More]
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 300
- Wheel Type: Solid Poly
- Wheel Diameter: 5
from RWM Casters Company
The E53 is a lower cost imported version of our U.S. made 53 series. The Economy 53 offers similar capacities and performance attributes but without the additional options available on the U.S. version. The E53 is available with the standard 4-1/2 ” by 6-1/2 ” mounting plate only. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 540 to 1800
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 6 to 8
from Magnus Mobility Systems, Inc.
Nylon body, by switching wheel type can be used for hard or soft surfaces [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 90
- Wheel Type: Plastic (optional feature); Solid Poly (optional feature)
- Wheel Diameter: 1.97
from Darcor Casters, Inc.
Double row ball bearing swivel caster wheels. For order picking carts as well as office furniture and equipment. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
- Maximum Load: 300 to 400
- Wheel Type: Rubber/Metal; Neoprene
- Wheel Diameter: 2 to 3
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 3
from Shepherd Caster Corporation
Simply the most popular Honcho Series Bassick has ever produced in the medium / heavy duty market- the Bassick AS / AR Series is sure to deliver the quality and value you are looking for in your medium / heavy needs. Featuring the blue Honcho Urethane on Aluminum Wheel, along with a host of other... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
This caster is the ideal solution for applications where frequent washdowns are necessary. The polished stainless steel caster is also well suited for applications exposed to cleaning agents, steam, caustic solutions, or other corrosive agents. which could cause rust. FEATURES. Top Plate: 5/16... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 350 to 900
- Wheel Type: Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 8
from RWM Casters Company
RWM ’s 2-125 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 7000 to 40000
- Wheel Type: Metal (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature)
- Wheel Diameter: 8 to 20
from Darcor Casters, Inc.
Duel wheel high swiveling performance wheel casters. For AGV's and movement of large sensitive loads where maneuverability is essential. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 5000 to 10000
- Wheel Type: Poly/Metal; Cast Iron
- Wheel Diameter: 6 to 12
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 4
from Shepherd Caster Corporation
Simply the most popular Honcho Series Bassick has ever produced in the medium / heavy duty market- the Bassick AS / AR Series is sure to deliver the quality and value you are looking for in your medium / heavy needs. Featuring the blue Honcho Urethane on Aluminum Wheel, along with a host of other... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Designed from high quality, heat treated AISI 1045 stamped steel. Zinc plating delivers greater corrosion resistance then paint. Inside and outside welds deliver superior strength. FEATURES. Top Plate: 5/16" AISI 1045 heat treated steel welded inside and out for longer life. Swivel Section: One row... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 670 to 4100
- Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 6 to 12
from RWM Casters Company
RWM ’s 2-65 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 600 to 2000
- Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature)
- Wheel Diameter: 4 to 6
from Darcor Casters, Inc.
Wheel casters that will roll on angle iron track or floor. Precision machined semi-steel wheels. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 600 to 1800
- Wheel Type: V-grooved
- Wheel Diameter: 4 to 8
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 5
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Designed from high quality, heat treated AISI 1045 stamped steel. Zinc plating delivers greater corrosion resistance then paint. Inside and outside welds deliver superior strength. FEATURES. Top Plate: 3/8" AISI 1045 heat treated steel welded inside and out for longer life. Swivel Section: One row... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 670 to 5400
- Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 6 to 12
from RWM Casters Company
RWM ’s 2-75 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 750 to 6000
- Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Omega
- Wheel Diameter: 5 to 8
from Darcor Casters, Inc.
Noise/chatter reducing wheel caster. For Towlines, AGVs, auto body, parts, order picking, and tool and die carts. [See More]
- Caster Type: Rigid Plate Caster; Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 500 to 1200
- Wheel Type: Poly/Metal; Rubber/Metal; Neoprene, Cast Iron
- Wheel Diameter: 3 to 8
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 6
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Highly recommended for automotive and aerospace applications. This caster is built to take the punishment of constant swiveling or for service where shock or impact loads might damage less rugged casters. FEATURES. Top Plate: 1/2" thick AISI 1045 steel precision machined and through-hardened for... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 540 to 8350
- Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 6 to 14
from RWM Casters Company
RWM ’s 2-76 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 1080 to 7000
- Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 6 to 12
from Darcor Casters, Inc.
Wheel casters with double row ball bearing swivel. For order picking, bakery and food service carts, and office furniture and equipment. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
- Maximum Load: 150 to 400
- Wheel Type: Rubber/Metal; Cast Iron,
- Wheel Diameter: 2.5 to 3.5
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 8
from Shepherd Caster Corporation
Simply the most popular Honcho Series Bassick has ever produced in the medium / heavy duty market- the Bassick AS / AR Series is sure to deliver the quality and value you are looking for in your medium / heavy needs. Featuring the blue Honcho Urethane on Aluminum Wheel, along with a host of other... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Caster features premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. The caster is well suited for applications exposed to cleaning agents, steam, caustic solutions, or other corrosive agents which could cause rust. FEATURES. Top Plate: 5/16 ” 304... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 220 to 1400
- Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 8
from RWM Casters Company
RWM ’s 2-85 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 1680 to 10000
- Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
- Wheel Diameter: 6 to 16
from Darcor Casters, Inc.
Wheel casters with double row ball bearing swivel. For tugger, order picking, supply, laundry, bakery, freezer and food service carts. Available in fixed or swivel designs. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 225 to 600
- Wheel Type: Poly/Metal (optional feature); Rubber/Metal; Neoprene, Cast Iron
- Wheel Diameter: 3 to 6
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 3
from Shepherd Caster Corporation
Very durable, roll easily, and are well suited to a variety of applications. These lightweight wheels cushion your ride over rough surfaces, providing excellent shock absorption. The softer 88A Durometer TPR tread design will not mark your floors. Our wheels are resistant to chemicals, water, and... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Designed from premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. Excellent finish to protect caster from cleaning agents, steam, caustic solutions, or other corrosive agents which could cause rust. FEATURES. Top Plate: 5/16" 304 stainless steel welded... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 850 to 3000
- Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature)
- Wheel Diameter: 6 to 12
from RWM Casters Company
RWM ’s 2-95 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 1680 to 20000
- Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
- Wheel Diameter: 6 to 16
from Darcor Casters, Inc.
Wheel casters for heavy duty carts and dollies and tool and die carts. Nooise and chatter reducing design. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
- Maximum Load: 1350 to 2200
- Wheel Type: Solid Poly (optional feature); Solid Rubber; Cast Iron
- Wheel Diameter: 5 to 10
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 4
from Shepherd Caster Corporation
With its stylish design and resistance to corrosion, the newly released Eclipse Series has become a popular choice among medical equipment, furniture, and store fixture manufacturers. With a strong glass filled nylon body, durable polyurethane wheel, and optional easy to activate tread brake- these... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
The five standard ColorWay options available in the ARC K Series range make it easy to find a caster that suits your design. The ARC K Series capacity range is ideal for light to medium application. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. ColorWays to match furniture, display or... [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 110 to 220
- Wheel Type: Plastic (optional feature); Poly/Plastic (optional feature)
- Wheel Diameter: 2.5 to 5
from RWM Casters Company
Our 40 Series Casters have been used in a wide variety of industrial caster applications for many years and are the backbone of the Material Handling Industry. The load ratings fit a wide variety of manufacturing and warehousing uses. This medium duty caster series is designed for use on scrap bins,... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 250 to 1200
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature)
- Wheel Diameter: 3 to 6
from Darcor Casters, Inc.
Wheel casters for towlines, AGV's. industrial waste and scrap bins, paint booths and tool and die carts. Noise and chatter reducing design. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
- Maximum Load: 1350 to 1800
- Wheel Type: Solid Poly (optional feature); Solid Rubber; Cast Iron
- Wheel Diameter: 5 to 10
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 5
from Shepherd Caster Corporation
With its stylish design and resistance to corrosion, the newly released Genesis Series has become a popular choice among medical equipment, furniture, and store fixture manufacturers. With a strong glass filled nylon body, durable polyurethane wheel, and optional easy to activate tread brake- these... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
The ZEN K Series is available in four earth tones that set the tone for any modern living space. It is ideal for light to medium applications. When style is important Zen K Series is for you. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. ColorWays to match furniture, display or... [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 110 to 220
- Wheel Type: Plastic
- Wheel Diameter: 2.5 to 5
from RWM Casters Company
The RWM 45 Series Caster is an economical version of our 46 Series industrial caster. These medium duty casters are ideal for bakery, meat processing and many other industries for a wide range of uses including dollies, shop carts, scrap bins and floor trucks. FEATURES. Swivel Section. Heat treated... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 350 to 1200
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
- Wheel Diameter: 4 to 8
from Darcor Casters, Inc.
Wheel casters for AGV's, lift trucks, tugger and parts carts. Also used for revolving stages, amusement park rides and parade floats. [See More]
- Caster Type: Swivel Plate Caster; Wheel Caster
- Maximum Load: 1500 to 3500
- Wheel Type: Poly/Metal; Cast Iron
- Wheel Diameter: 5 to 10
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 6
from Shepherd Caster Corporation
The Bassick BLS / BMS Series offers you one of the most durable caster lines Bassick has ever produced, along with the most innovative brake design available in the marketplace today: The Sure-Lok Brake. This extremely durable caster line offers you a variety of different size, wheel, and brake... [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
FEATURES. Excellent Wheels for Bakery Racks. Soft Tread Wheels Protect Your Floors. Economical. Handles the Heat. Rolls quietly. Temperature range: -40 °F to +485 °F. Typical applications include: Food Service, Pharmaceuticals, Laboratories, Hospitals [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Wheel Diameter: 4
- Maximum Load: 170 to 185
- Wheel Width: 1.19 to 1.56
from RWM Casters Company
The 46 Series Casters are designed for medium heavy duty industrial caster applications. Medium Heavy-Duty Casters are the backbone of Material Handling Industry. Nearly every warehouse, freight terminal, manufacturing plant and industrial business use these types of casters in their operations. [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 350 to 1200
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
- Wheel Diameter: 3.25 to 8
from MedCaster
Features protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 8
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Manufactured from cold formed steel, this series comes highly recommended for use on heavy duty applications. FEATURES. Top Plate: Cold formed from 1/4 ” steel plate to provide the strongest possible section for swivel bearing. Swivel Section: 3-1/4 ” diameter load race. Raceways are... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 200 to 1500
- Wheel Type: Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 10
from RWM Casters Company
RWM Caster ’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES. Swivel Section. Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 350 to 1400
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
- Wheel Diameter: 4 to 8
from MedCaster
Our 390R central locking casters are designed for both Directional and Total locking. Used on Hosptial Beds and Diagnostic Equipment. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Thermoplastic Rubber
- Wheel Diameter: 8
from Shepherd Caster Corporation
Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance. [See More]
- Caster Type: Wheel Caster
from Albion Casters and Wheels
Manufactured from cold formed steel, this popular series is recommended for heavy duty applications. A heat treated king bolt and nut ensure longer caster life. FEATURES. Top Plate: Cold formed from 1/4 ” steel plate to provide the strongest possible section for swivel bearing. Swivel Section:... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 300 to 1500
- Wheel Type: Metal (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 10
from RWM Casters Company
RWM Casters manufactures the 47 Series as our lightest duty Kingpinless ™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented offset... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 350 to 1500
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
- Wheel Diameter: 4 to 8
from MedCaster
Features precision bearing in caster raceway and protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 4
from Albion Casters and Wheels
Offering thicker legs and a 3/4 ” diameter axle this series improves on our popular 62 series for increased capacity. Manufactured from cold formed steel this caster can stand up to most heavy duty applications. FEATURES. Top Plate: 1/4 ” steel plate provides the strongest possible... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 700 to 2000
- Wheel Type: Metal (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 5 to 12
from RWM Casters Company
RWM Casters 48 Series swivel section is sealed for life, making it completely maintenance free. It is capable of all radial and thrust loads and offers ultra quiet operation. This ergonomic caster is designed for ease of movement and noise reduction in nearly any industrial caster application. Our... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 350 to 1500
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
- Wheel Diameter: 4 to 8
from MedCaster
Features precision bearing in caster raceway and protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 5
from Albion Casters and Wheels
Heavy duty forged steel for extended life in rugged applications. FEATURES. Top Plate: AISI 1045 drop-forged steel for enhanced strength. Swivel Section: Double ball bearing with coined “deep-groove ” load and machined component thrust raceway. Legs: 1/4 ” steel formed to increase... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 200 to 1500
- Wheel Type: Metal (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 3.25 to 8
from RWM Casters Company
RWM ’s 58 Series is the hybrid of the Freedom Series keeping the best specifications and options from the existing maintenance free 48 and 68 Series while filling a gap in capability between the two offerings. The 58 Series features an ultra-quiet sealed precision raceway design which... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 410 to 2000
- Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
- Wheel Diameter: 6 to 8
from MedCaster
Features precision bearing in caster raceway and protective cover in white or grey. Please specify color preference at time of order. [See More]
- Caster Type: Wheel Caster
- Maximum Load: 220
- Wheel Type: Rubber Gray
- Wheel Diameter: 6
from Albion Casters and Wheels
Heavy duty forged steel for extended life and rugged applications. FEATURES. Top Plate: Rugged AISI 1045 Drop forged steel for maximum strength. Swivel Section: Double ball bearing coined “deep-groove ” load and machined component thrust raceways. Legs: 1/4 ” steel, engineered to... [See More]
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
- Maximum Load: 200 to 1600
- Wheel Type: Metal (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 4 to 10