Leveling Caster Casters

9 Results
CASTER WITH LEVELING GLIDE - AF-50 -- AF-50
from Sugatsune America, Inc.

Heavy duty, low profile caster with built-in leveling glide. Allows solid support by leveler once equipment is in place. Simplifies mounting as leveler is integrated with caster [See More]

  • Caster Type: Leveling Caster
  • Maximum Load: 562
  • Wheel Type: Single Wheel
  • Wheel Width: 4.06
CASTER WITH LEVELING GLIDE - AF-65 -- AF-65
from Sugatsune America, Inc.

Heavy duty, low profile caster with built-in leveling glide. Allows solid support by leveler once equipment is in place. Simplifies mounting as leveler is integrated with caster [See More]

  • Caster Type: Leveling Caster
  • Maximum Load: 562
  • Wheel Type: Single Wheel
  • Wheel Width: 4.06
Leveling Carry Mount (Metric) Casters -- V10Z43MCM060
from Advanced Antivibration Components - AAC

CARRY MOUNT is a moveable mount in which the rubber mount is incorporated into a caster. They allow movement of machines and give excellent vibration-free installations. [See More]

  • Caster Type: Leveling Caster
  • Maximum Load: 132
  • Wheel Type: Plastic
  • Wheel Diameter: 1.97
Leveling Caster -- SX-1000S [SX-1000S from Sunnex Mounts]
from Reid Supply

Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 2.750 in Stud Leveling Caster allows for precision hand leveling up to a height of .710 in. [See More]

  • Caster Type: Leveling Caster
  • Maximum Load: 1000
  • Wheel Type: Nylon
  • Overall Height: 4.72
Leveling Casters
from Foot Master Casters

Foot Master® leveling casters have proven themselves to be an irreplaceable and innovative multi-functional product in facilities the world over. These casters offer a smart solution to your most variable needs and in an ever-changing industrial landscape, FOOTMASTER® leveling casters are just the... [See More]

  • Caster Type: Leveling Caster; Rigid Plate Caster; Swivel Plate Caster
  • Features: Brake (optional feature); Swivel Lock (optional feature)
  • Wheel Type: Plastic; Solid Poly (optional feature)
  • Specialty Applications: Food Service
Leveling Caster -- SX-200P [SX-200P from Sunnex Mounts]
from Reid Supply

Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade... [See More]

  • Caster Type: Leveling Caster
  • Maximum Load: 200
  • Wheel Type: Nylon
  • Overall Height: 2.78
Stainless Steel Leveling Casters
from Foot Master Casters

Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of movement and level setting qualities for a... [See More]

  • Caster Type: Leveling Caster; Rigid Plate Caster; Swivel Plate Caster
  • Wheel Diameter: 1.97 to 2.48
  • Wheel Type: Solid Poly (optional feature); Nylon
  • Wheel Width: 0.9843 to 1.1
Leveling Caster -- SX-200S [SX-200S from Sunnex Mounts]
from Reid Supply

Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 1.813 in Stud Leveling Caster allows for precision hand leveling up to a height of .350 in. [See More]

  • Caster Type: Leveling Caster
  • Maximum Load: 200
  • Wheel Type: Nylon
  • Overall Height: 2.78
Leveling Caster -- SX-400P [SX-400P from Sunnex Mounts]
from Reid Supply

Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade... [See More]

  • Caster Type: Leveling Caster
  • Maximum Load: 400
  • Wheel Type: Nylon
  • Overall Height: 2.99