Ball Wheels Casters
from Omnitrack Corp.
Omnifloat castors allow smooth conveying & directional change with minimal damage to delicate surfaces. Specified throughout the glass handling industry for conveying glass through wet, corrosive, dusty & high temperature processes. Omnifloats are typically supplied with a 50% mix of... [See More]
- Caster Type: Ball Caster
- Maximum Load: 50
- Wheel Type: Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Wheel Diameter: 1.38 to 2
from Shepherd Caster Corporation
The Ball Caster is the original Shepherd Caster. Manufactured in the USA for over 50 years- this series has become a long time favorite choice for many furniture and store fixture manufacturers. All models are constructed of a durable die-cast zinc body and wheel, and are available in either a hard... [See More]
- Caster Type: Ball Caster
from Magnus Mobility Systems, Inc.
Metal ball caster for use on soft surfaces [See More]
- Caster Type: Ball Caster; Swivel Plate Caster
- Maximum Load: 75
- Wheel Type: Hard Tread
- Wheel Diameter: 2
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Caster Type: Ball Caster
- Maximum Load: 175
- Wheel Type: Poly/Plastic
- Wheel Diameter: 5.63
from Magnus Mobility Systems, Inc.
Slim line metal ball caster for use on hard surfaces [See More]
- Caster Type: Ball Caster; Stem Caster
- Maximum Load: 100
- Wheel Type: Solid Rubber
- Wheel Diameter: 3
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Caster Type: Ball Caster
- Maximum Load: 66
- Wheel Type: Poly/Plastic
- Wheel Diameter: 2.51
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Caster Type: Ball Caster
- Maximum Load: 66
- Wheel Type: Poly/Plastic
- Wheel Diameter: 2.36
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Caster Type: Ball Caster
- Maximum Load: 132
- Wheel Type: Poly/Plastic
- Wheel Diameter: 2.95
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Caster Type: Ball Caster
- Maximum Load: 132
- Wheel Type: Poly/Plastic
- Wheel Diameter: 2.99