Rubber on Metal Wheel Casters

63 Results
Castor, E3 Series -- CAE3
from Imao-Fixtureworks

Wheel Covering. Nitrile rubber(NBR). Shore A83. Black. Wheel. Steel. Zinc plated. Bearing. Steel (Tube ). Zinc plated. Polyamide(dry bearing). Bracket. Steel. Zinc plated [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 146 to 517
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Wheel Diameter: 3.15 to 7.87
Series 1 Medium Duty -- R131R-MR
from Magnus Mobility Systems, Inc.

For when a basic wheel material and capacities less than or equal to 600 lbs are required [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 240
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 3.25
Institutional Economical Caster -- Locking Stem (LS) Scaffold Casters
from RWM Casters Company

The Locking Stem (LS) Scaffold Casters are made to accurately brake at various positions. The brake locks the wheel and swivel simultaneously. Serrations in the brake lever and top plate ensure stability. FEATURES. Swivel Section. Cold forged double ball raceway. Swivel section is equipped with a... [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 410 to 500
  • Caster Type: Stem Caster; Wheel Caster
  • Wheel Diameter: 6 to 8
Gate Spring Loaded Casters
from Darcor Casters, Inc.

Wheel casters with a top plate design that mounts on vertical surfaces. For gates, doors and swinging/pivoting racks. [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 75 to 400
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 2 to 5
591 FIXING SLOTS -- SL5RTJ575
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Series 389/385 -- 389q 08K160rP016
from Faultless Caster

Heavy duty central locking caster, good smooth running features [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 442
  • Caster Type: Stem Caster; Total Lock Caster
  • Wheel Diameter: 6.3
WC 4000 Series -- WC4030-01-RAL
from Caster Warehouse Inc.

Most economical casters for unlimited, light duty applications [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 250
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Series 12 Extra Heavy Duty -- R12103T-MR
from Magnus Mobility Systems, Inc.

Hot forged from SAE-1050 steel, for capacities up to 10000lbs [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 1000
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 10
Total Locking Caster -- 65 Series
from RWM Casters Company

The supreme performance benefits offered by the kingpinless caster design are available in both a lockingplate design and a scaffold caster arrangement. Both casters offer significant improvements in shock load safety factor over conventional kingpin casters. Don ’t trust your life or goods to... [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 500 to 1500
  • Caster Type: Swivel Plate Caster (optional feature); Wheel Caster (optional feature)
  • Wheel Diameter: 8
Medical Casters
from Darcor Casters, Inc.

Wheel casters available in single or twin wheel design for medical applications. For sensitive diagnostic or operating room equipment. [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 250 to 300
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 4 to 6
AS K015 BUT MODIFIED STEM & RN WHEEL -- 655RNBSTK039
from Plasticwheels Ltd.

Hub Material: Steel. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 5.91
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
WC 4900 Series -- WC 4950-**-RAL
from Caster Warehouse Inc.

Zinc plated, sealed upper raceway helps keep out dirt and dust [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 250
  • Caster Type: Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 5
Series 3 Light Medium Duty Plate -- 03-RTB-35
from Magnus Mobility Systems, Inc.

Popular series with schools and hospitals [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 200
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 3.5
Multi-caster Caster Assembly -- Turtle®
from Darcor Casters, Inc.

Turtle ® Caster, Rig made of machined steel, Top Plate mounting. Solid Elastomer wheel tread, Precision Ball bearing. Bearing Type: Precision Ball [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 2500 to 3500
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 4 to 6
EHF312RTTM WITH RIGHT HAND BRAKE -- EHF312RTTMBRRH
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 6615
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 11.81
WC 5000 Series -- WC5030-**-RAL
from Caster Warehouse Inc.

Yoke is stamped and drawn from heavily embossed steel [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 250
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Series 9 Trailer Duty -- R983T-MR
from Magnus Mobility Systems, Inc.

For heavy duty power drawn trailers, high swivel offset for maneuverability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 840
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 8
Multi-wheel Kingpinless Casters
from Darcor Casters, Inc.

Kingpinless multi-wheel casters are noise and chatter resistant. For towlines, AGV's, part and order picking carts. [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 1000 to 1800
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 6 to 8
Extra Heavy Duty Fabricated Castors -- EH312RTTM40
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 4410
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 11.81
WC 5200 Series -- WC5230-**-RAL
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 250
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Series KP KingPin-Free Med Heavy Duty -- RKP142R-MR
from Magnus Mobility Systems, Inc.

Rugged durable caster, delrin bearing also available [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 350
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 4
Office Chair Casters
from Darcor Casters, Inc.

Specialty designed wheel caster with removable axle. For office chairs and medical applications such as IV poles, overbed tables and nightstands. [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 75 to 125
  • Caster Type: Stem Caster; Wheel Caster
  • Wheel Diameter: 2 to 3
Extra Heavy Duty Fabricated Castors -- EH312RTTML
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 4410
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 11.81
WC 5400 Series -- WC 5430-**-TRB-TG
from Caster Warehouse Inc.

Chrome plated finish provides excellent protection and looks great [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 180
  • Caster Type: Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Series PSC Plate Scaffold -- PSC52R-MR
from Magnus Mobility Systems, Inc.

Meets all standards set by the scaffold industry association [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 320
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 5
Swivel Casters -- 20 Series
from Darcor Casters, Inc.

Double row ball bearing swivel wheel casters. For order picking and food service carts as well as office chairs, furniture and equipment. [See More]

  • Wheel Type: Poly/Metal; Rubber/Metal; Neoprene, Cast Iron
  • Maximum Load: 75 to 125
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 2
Extra Heavy Duty Fabricated Castors -- EHF312RTTM40
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 4410
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 11.81
WC 5500 Series -- WC5540-**-RCI-Z
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 400
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 4
Twin Wheel Casters -- 30 Series
from Darcor Casters, Inc.

Double row ball bearing swivel caster wheels. For order picking carts as well as office furniture and equipment. [See More]

  • Wheel Type: Rubber/Metal; Neoprene
  • Maximum Load: 300 to 400
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 2 to 3
FITTED WITH M12 X 40MM LG HEX BOLT -- 522NYBGBSWBJ880
from Plasticwheels Ltd.

Hub Material: Steel. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
WC 5600 Series -- WC5650-**-RCI
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 375
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 5
Wheel Casters -- 400 Series
from Darcor Casters, Inc.

Noise/chatter reducing wheel caster. For Towlines, AGVs, auto body, parts, order picking, and tool and die carts. [See More]

  • Wheel Type: Poly/Metal; Rubber/Metal; Neoprene, Cast Iron
  • Maximum Load: 500 to 1200
  • Caster Type: Rigid Plate Caster; Swivel Plate Caster (optional feature); Wheel Caster
  • Wheel Diameter: 3 to 8
Heavy duty fabricated castor -- GT10RT
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 1499
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 9.84
WC 5700 Series -- WC5730-**-RAL
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 240
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Wheel Casters -- 60 Series
from Darcor Casters, Inc.

Wheel casters with double row ball bearing swivel. For order picking, bakery and food service carts, and office furniture and equipment. [See More]

  • Wheel Type: Rubber/Metal; Cast Iron,
  • Maximum Load: 150 to 400
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 2.5 to 3.5
Heavy duty fabricated castor -- GT10RTBL
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 2.01
WC 6400 Series -- WC6440-01-RCI
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 300
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 4
Wheel Casters -- 70 Series
from Darcor Casters, Inc.

Wheel casters with double row ball bearing swivel. For tugger, order picking, supply, laundry, bakery, freezer and food service carts. Available in fixed or swivel designs. [See More]

  • Wheel Type: Poly/Metal (optional feature); Rubber/Metal; Neoprene, Cast Iron
  • Maximum Load: 225 to 600
  • Caster Type: Wheel Caster
  • Wheel Diameter: 3 to 6
Heavy duty fabricated castor -- GT6RTBBR
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 5.91
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 1.77
WC 6600 Series -- WC6640-**-RCI
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 350
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 4
Heavy duty fabricated castor -- GTF10RTB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 1499
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 9.84
WC 6800 Series -- WC68625-01-RCI
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 700
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 6
Heavy duty fabricated castor -- KV10RTB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 2.01
WC 6900 Series -- WC6960-01-RCI
from Caster Warehouse Inc.

Economy cold forged series provides mobility advantage at competitive price [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 700
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 6
Heavy duty fabricated castor -- KV10RTBL
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 2.01
WC 7000 Series -- WC7060-**-RCI
from Caster Warehouse Inc.

Economy cold forged series provides mobility advantage at competitive price [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 750
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 6
Heavy duty fabricated castor -- KVF10RTB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Rigid Plate Caster
  • Wheel Width: 2.01
WC 9000 Series -- WC9040-01-RCI
from Caster Warehouse Inc.

One piece drop forged steel 1/4" top plate and inner raceway precision [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 350
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 4
Heavy duty fabricated castor -- SL6CIBSWB
from Plasticwheels Ltd.

Hub Material: Steel. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 5.91
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
WC 9200 Series -- WC9210-01-RCI
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 1000
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 10
Heavy duty fabricated castor -- SL6RTBK
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 5.91
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
WC 9400 Series -- WC9410-01-RCI
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 1000
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 10
Heavy duty fabricated castor -- SLF4RTB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 353
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 3.94
WC 9500 Series -- WC9510-01-RCI
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 1000
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 10
Heavy duty pressed steel castor -- 422NYBST
from Plasticwheels Ltd.

Hub Material: Steel. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
WC S5200 Series -- WCS5230-**-RAL
from Caster Warehouse Inc.

Highly polished stainless steel finished provides attractive appearance [See More]

  • Wheel Type: Rubber/Metal
  • Maximum Load: 250
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Heavy duty pressed steel castor -- 461RTB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 461RTBBR
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 488RTB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 499RTB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 522RTBBK
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 529RT
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 591RT
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing